XC95216-10PQ160C
XC95216-10PQ160C
Obsolete
Description:  IC CPLD 216MC 10NS 160QFP
Manufacturer:  Xilinx
History Price: Obsolete
In Stock: 32000
XC95216-10PQ160C Specification
Specification
Part No
XC95216-10PQ160C
Category
Embedded - CPLDs (Complex Programmable Logic Devices)
Manufacturer
Xilinx
Series
XC9500
Packaging
Tray
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
Not Verified
Programmable Type
In System Programmable (min 10K program/erase cycles)
Delay Time tpd(1) Max
10 ns
Voltage Supply - Internal
4.75V ~ 5.25V
Number of Logic Elements/Blocks
12
Number of Macrocells
216
Number of Gates
4800
Number of I/O
133
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
160-BQFP
Supplier Device Package
160-PQFP (28x28)
XC95216-10PQ160C Related Parts
XC95108-10PQ100C
XC95108-10PQ100C
Xilinx
IC CPLD 108MC 10NS 100QFP
XC95108-10PQ100I
XC95108-10PQ100I
Xilinx
IC CPLD 108MC 10NS 100QFP
XC95108-10PQG100C
XC95108-10PQG100C
Xilinx
IC CPLD 108MC 10NS 100QFP
XC95108-10TQ100C
XC95108-10TQ100C
Xilinx
IC CPLD 108MC 10NS 100TQFP
XC95108-10TQ100I
XC95108-10TQ100I
Xilinx
IC CPLD 108MC 10NS 100TQFP
XC95108-10TQG100C
XC95108-10TQG100C
Xilinx
IC CPLD 108MC 10NS 100TQFP
XC95108-15PQ100C
XC95108-15PQ100C
Xilinx
IC CPLD 108MC 15NS 100QFP
XC95108-15PQ100I
XC95108-15PQ100I
Xilinx
IC CPLD 108MC 15NS 100QFP
XC95108-15PQ100I4307
XC95108-15PQ100I4307
Xilinx
XC95108 IN-SYSTEM PROGRAMMABLE C
XC95108-15TQ100C
XC95108-15TQ100C
Xilinx
IC CPLD 108MC 15NS 100TQFP
XC95108-15TQ100I
XC95108-15TQ100I
Xilinx
IC CPLD 108MC 15NS 100TQFP
XC95108-15TQG100C
XC95108-15TQG100C
Xilinx
IC CPLD 108MC 15NS 100TQFP
XC95216-10PQ160C Compare Parts
  • XC95216-10PQ160C vs XC9572XV-7TQ100C
  • XC95216-10PQ160C vs XC9572XV-7PC44C
  • XC95216-10PQ160C vs XC9572XV-7CS48C
  • XC95216-10PQ160C vs XC9572XV-5VQ44C
  • XC95216-10PQ160C vs XC9572XV-5TQ100C
  • XC95216-10PQ160C vs XC9572XV-5PC44C
  • XC95216-10PQ160C vs XC9572XV-5CS48C
  • XC95216-10PQ160C vs XC9572XL-7VQG64I
  • XC95216-10PQ160C vs XC9572XL-7VQG64C
  • XC95216-10PQ160C vs XC9572XL-7VQG44I
  • XC95216-10PQ160C vs XC9572XL-7VQG44C
  • XC95216-10PQ160C vs XC9572XL-7VQ64I
  • XC95216-10PQ160C vs XC9572XL-7VQ64C
  • XC95216-10PQ160C vs XC9572XL-7VQ44I
  • XC95216-10PQ160C vs XC9572XL-7VQ44C
  • XC95216-10PQ160C vs XC9572XL-7TQG100I
  • XC95216-10PQ160C vs XC9572XL-7TQG100C
  • XC95216-10PQ160C vs XC9572XL-7TQ100I
  • XC95216-10PQ160C vs XC9572XL-7TQ100C
  • XC95216-10PQ160C vs XC9572XL-7PCG44I
  • XC95216-10PQ160C vs XC9572XL-7PCG44C
  • XC95216-10PQ160C vs XC9572XL-7PC44C
  • XC95216-10PQ160C vs XC9572XL-7CSG48I
  • XC95216-10PQ160C vs XC9572XL-7CSG48C
  • XC95216-10PQ160C vs XC9572XL-7CS48I
  • XC95216-10PQ160C vs XC9572XL-5VQG64C
  • XC95216-10PQ160C vs XC9572XL-5VQG44C
  • XC95216-10PQ160C vs XC9572XL-5VQ64C
  • XC95216-10PQ160C vs XC9572XL-5VQ44C
  • XC95216-10PQ160C vs XC9572XL-5TQG100C
  • XC95216-10PQ160C vs XC9572XL-5TQ100C
  • XC95216-10PQ160C vs XC9572XL-5PCG44C
  • XC95216-10PQ160C vs XC9572XL-5PC44C
  • XC95216-10PQ160C vs XC9572XL-5CSG48C
  • XC95216-10PQ160C vs XC9572XL-5CS48C
  • XC95216-10PQ160C vs XC9572XL-10VQG64I
  • XC95216-10PQ160C vs XC9572XL-10VQG64C
  • XC95216-10PQ160C vs XC9572XL-10VQG44I
  • XC95216-10PQ160C vs XC9572XL-10VQG44C
  • XC95216-10PQ160C vs XC9572XL-10VQ64I
  • Customer Reviews
    4.95 out of 5.00 stars from 76 customer reviews from all over the world
    Teresa Patterson
    United States
    5 stars
    2026-03-30 22:12
    Very Nice! It has been used to resurrect a dead Raspberry Pi 3B+. Packing was more than decent, and if i knew the quality I would have bought more! Highly recommended!
    Margaux Delaunay
    France
    5 stars
    2026-03-30 22:02
    No particular comment: The hardest thing remains to do: unsolder the old component to put this one!
    Cássia
    Brazil
    5 stars
    2026-03-30 20:37
    Original product, tested Co. Debuger…
    Gabriel Young
    Canada
    5 stars
    2026-03-30 18:01
    good quality and delivered on time, thanks for your good service.
    Xuxa Almeida Silva
    Brazil
    5 stars
    2026-03-30 11:23
    Fast delivery, the product description
    Egidijus Petras
    Lithuania
    5 stars
    2026-03-30 08:37
    Got it on time. Thank you. Recommend