EZ80L92AZ050EG
EZ80L92AZ050EG
Active
Description:  IC MCU 8BIT ROMLESS 100LQFP
Manufacturer:  Zilog
History Price: $16.56000
In Stock: 15600
EZ80L92AZ050EG Specification
Specification
Part No
EZ80L92AZ050EG
Category
Embedded - Microcontrollers
Manufacturer
Zilog
Series
eZ80 Acclaim!
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
eZ80
Core Size
8-Bit
Speed
50MHz
Connectivity
EBI/EMI, I2C, IrDA, SPI, UART/USART
Peripherals
DMA, WDT
Number of I/O
24
Program Memory Size
-
Program Memory Type
ROMless
EEPROM Size
-
RAM Size
-
Voltage - Supply (Vcc/Vdd)
3V ~ 3.6V
Data Converters
-
Oscillator Type
Internal
Operating Temperature
-40 ℃ ~ 105 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
-
Supplier Device Package
-
EZ80L92AZ050EG PDF Datasheet
EZ80L92AZ050EG Related Parts
EZ80F91AZ050EC
EZ80F91AZ050EC
Zilog
IC MCU 8BIT 256KB FLASH 144LQFP
EZ80F91AZ050EG
EZ80F91AZ050EG
Zilog
IC MCU 8BIT 256KB FLASH 144LQFP
EZ80F91AZ050EK
EZ80F91AZ050EK
Zilog
IC MCU 8BIT 256KB FLASH 144LQFP
EZ80F91AZ050SC
EZ80F91AZ050SC
Zilog
IC MCU 8BIT 256KB FLASH 144LQFP
EZ80F91AZ050SG
EZ80F91AZ050SG
Zilog
IC MCU 8BIT 256KB FLASH 144LQFP
EZ80F91AZ050SK
EZ80F91AZ050SK
Zilog
IC MCU 8BIT 256KB FLASH 144LQFP
EZ80F91AZA050EG
EZ80F91AZA050EG
Zilog
IC MCU 8BIT 256KB FLASH 144LQFP
EZ80F91AZA050SG
EZ80F91AZA050SG
Zilog
IC MCU 8BIT 256KB FLASH 144LQFP
EZ80F91AZA50EG
EZ80F91AZA50EG
Zilog
IC MCU 8BIT 256KB FLASH 144LQFP
EZ80F91AZA50EK
EZ80F91AZA50EK
Zilog
IC MCU 8BIT 256KB FLASH 144LQFP
EZ80F91AZA50SG
EZ80F91AZA50SG
Zilog
IC MCU 8BIT 256KB FLASH 144LQFP
EZ80F91AZA50SK
EZ80F91AZA50SK
Zilog
IC MCU 8BIT 256KB FLASH 144LQFP
EZ80L92AZ050EG Compare Parts
  • EZ80L92AZ050EG vs EZ80L92AZ050SC00TR
  • EZ80L92AZ050EG vs EZ80L92AZ050SC
  • EZ80L92AZ050EG vs EZ80L92AZ050EC00TR
  • EZ80L92AZ050EG vs EZ80L92AZ050EC
  • EZ80L92AZ050EG vs EZ80L92AZ020SG
  • EZ80L92AZ050EG vs EZ80L92AZ020SC00TR
  • EZ80L92AZ050EG vs EZ80L92AZ020SC
  • EZ80L92AZ050EG vs EZ80L92AZ020EG
  • EZ80L92AZ050EG vs EZ80L92AZ020EC00TR
  • EZ80L92AZ050EG vs EZ80L92AZ020EC
  • EZ80L92AZ050EG vs EZ80F93AZ020SG
  • EZ80L92AZ050EG vs EZ80F93AZ020SC00TR
  • EZ80L92AZ050EG vs EZ80F93AZ020SC
  • EZ80L92AZ050EG vs EZ80F93AZ020EG
  • EZ80L92AZ050EG vs EZ80F93AZ020EC00TR
  • EZ80L92AZ050EG vs EZ80F93AZ020EC
  • EZ80L92AZ050EG vs EZ80F92AZ020SG
  • EZ80L92AZ050EG vs EZ80F92AZ020SC00TR
  • EZ80L92AZ050EG vs EZ80F92AZ020SC
  • EZ80L92AZ050EG vs EZ80F92AZ020EG
  • EZ80L92AZ050EG vs EZ80F92AZ020EC00TR
  • EZ80L92AZ050EG vs EZ80F92AZ020EC
  • EZ80L92AZ050EG vs EZ80F91NAA50SG
  • EZ80L92AZ050EG vs EZ80F91NAA50EG
  • EZ80L92AZ050EG vs EZ80F91NA050SG
  • EZ80L92AZ050EG vs EZ80F91NA050SC00TR
  • EZ80L92AZ050EG vs EZ80F91NA050SC
  • EZ80L92AZ050EG vs EZ80F91NA050EG
  • EZ80L92AZ050EG vs EZ80F91NA050EC00TR
  • EZ80L92AZ050EG vs EZ80F91NA050EC
  • EZ80L92AZ050EG vs EZ80F91GAZ0CEK
  • EZ80L92AZ050EG vs EZ80F91GAZ0CEG
  • EZ80L92AZ050EG vs EZ80F91GAZ0BEK
  • EZ80L92AZ050EG vs EZ80F91GAZ0BEG
  • EZ80L92AZ050EG vs EZ80F91GAZ0AEK
  • EZ80L92AZ050EG vs EZ80F91GAZ0AEG
  • EZ80L92AZ050EG vs EZ80F91AZA50SK
  • EZ80L92AZ050EG vs EZ80F91AZA50SG
  • EZ80L92AZ050EG vs EZ80F91AZA50EK
  • EZ80L92AZ050EG vs EZ80F91AZA50EG
  • Customer Reviews
    4.95 out of 5.00 stars from 112 customer reviews from all over the world
    Olivia Powell
    United States
    5 stars
    2026-03-28 22:02
    Tried a few of these in some circuits and they perform as expected, as high side switches for 5v logic. Havent tested their current capacity but they have survived abuse, so they seem good quality - great at this price. Order arrived very fast.
    Samuel Perry
    United States
    5 stars
    2026-03-28 21:20
    Thank you for everything
    Sofía Valentina
    Spain
    5 stars
    2026-03-28 21:13
    good quality and performance. I recommend
    Benjamim
    Brazil
    5 stars
    2026-03-28 19:39
    Excellent seller, excellent product Came very well packed and arrived very fast here in Brazil (15 days)… Recommend to all of AE…
    Baptiste Royer
    France
    5 stars
    2026-03-28 19:14
    The components are well ordered in the box and correspond well to the description
    Wagner Costa Nascimento
    Brazil
    5 stars
    2026-03-28 18:39
    Perfect description, quality components and the delivery is very fast.