Z8018233ASG
Z8018233ASG
Active
Description:  IC MPU ZIP 33MHZ 100VQFP
Manufacturer:  Zilog
Datasheet:   Z8018233ASG Datasheet
History Price: $20.37293
In Stock: 4800
Z8018233ASG Specification
Specification
Part No
Z8018233ASG
Category
Embedded - Microprocessors
Manufacturer
Zilog
Series
ZIP
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
Z80180
Number of Cores/Bus Width
1 Core, 8-Bit
Speed
33MHz
Co-Processors/DSP
-
RAM Controllers
DRAM
Graphics Acceleration
No
Display & Interface Controllers
-
Ethernet
-
SATA
-
USB
-
Voltage - I/O
5.0V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
Security Features
-
Package / Case
Surface Mount
Supplier Device Package
100-LQFP
Z8018233ASG PDF Datasheet
Z8018233ASG Related Parts
Z8018006FSC
Z8018006FSC
Zilog
IC MPU Z180 6MHZ 80QFP
Z8018006FSC00TR
Z8018006FSC00TR
Zilog
IC MPU Z180 6MHZ 80QFP
Z8018006FSG
Z8018006FSG
Zilog
IC MPU Z180 6MHZ 80QFP
Z8018006PEC
Z8018006PEC
Zilog
IC MPU Z180 6MHZ 64DIP
Z8018006PEG
Z8018006PEG
Zilog
IC MPU Z180 6MHZ 64DIP
Z8018006PSC
Z8018006PSC
Zilog
IC MPU Z180 6MHZ 64DIP
Z8018006PSG
Z8018006PSG
Zilog
IC MPU Z180 6MHZ 64DIP
Z8018006VEC
Z8018006VEC
Zilog
IC MPU Z180 6MHZ 68PLCC
Z8018006VEC00TR
Z8018006VEC00TR
Zilog
IC MPU Z180 6MHZ 68PLCC
Z8018006VEG
Z8018006VEG
Zilog
IC MPU Z180 6MHZ 68PLCC
Z8018006VSC
Z8018006VSC
Zilog
IC MPU Z180 6MHZ 68PLCC
Z8018006VSC00TR
Z8018006VSC00TR
Zilog
IC MPU Z180 6MHZ 68PLCC
Z8018233ASG Compare Parts
  • Z8018233ASG vs Z8038220ASC
  • Z8018233ASG vs Z8038018FSG
  • Z8018233ASG vs Z8038018FSC00TR
  • Z8018233ASG vs Z8038018FSC
  • Z8018233ASG vs Z8019533FSG
  • Z8018233ASG vs Z8019533FSC00TR
  • Z8018233ASG vs Z8019533FSC
  • Z8018233ASG vs Z8019520FSG
  • Z8018233ASG vs Z8019520FSC00TR
  • Z8018233ASG vs Z8019520FSC
  • Z8018233ASG vs Z8018233FSG1838
  • Z8018233ASG vs Z8018233FSG
  • Z8018233ASG vs Z8018233FSC1838TR
  • Z8018233ASG vs Z8018233FSC1838
  • Z8018233ASG vs Z8018233FSC00TR
  • Z8018233ASG vs Z8018233FSC
  • Z8018233ASG vs Z8018233ASG1838
  • Z8018233ASG vs Z8018233ASC1838TR
  • Z8018233ASG vs Z8018233ASC1838
  • Z8018233ASG vs Z8018233ASC00TR
  • Z8018233ASG vs Z8018233ASC
  • Z8018233ASG vs Z8018220AEG
  • Z8018233ASG vs Z8018220AEC00TR
  • Z8018233ASG vs Z8018220AEC
  • Z8018233ASG vs Z8018216FSG1838
  • Z8018233ASG vs Z8018216FSG
  • Z8018233ASG vs Z8018216FSC1838TR
  • Z8018233ASG vs Z8018216FSC1838
  • Z8018233ASG vs Z8018216FSC00TR
  • Z8018233ASG vs Z8018216FSC
  • Z8018233ASG vs Z8018216ASG1838
  • Z8018233ASG vs Z8018216ASG
  • Z8018233ASG vs Z8018216ASC1838TR
  • Z8018233ASG vs Z8018216ASC1838
  • Z8018233ASG vs Z8018216ASC00TR
  • Z8018233ASG vs Z8018216ASC
  • Z8018233ASG vs Z8018110FEG
  • Z8018233ASG vs Z8018110FEC00TR
  • Z8018233ASG vs Z8018110FEC
  • Z8018233ASG vs Z8018010VSG00TR
  • Customer Reviews
    4.95 out of 5.00 stars from 104 customer reviews from all over the world
    Xuxa Almeida Silva
    Brazil
    5 stars
    2026-03-30 11:23
    Fast delivery, the product description
    Egidijus Petras
    Lithuania
    5 stars
    2026-03-30 08:37
    Got it on time. Thank you. Recommend
    Frank Long
    United States
    5 stars
    2026-03-30 03:47
    Items received and working fine. Super stable output.
    Javier
    Spain
    5 stars
    2026-03-29 20:37
    Just like the removed from a power supply plate.
    João Paulo
    Brazil
    5 stars
    2026-03-29 00:54
    The product was tested and so far in test working perfectly.
    Brazil
    5 stars
    2026-03-29 00:44
    Work very well, I recommend.