Z85C3010VEC00TR
Z85C3010VEC00TR
Obsolete
Description:  IC INTERFACE SPECIALIZED 44PLCC
Manufacturer:  Zilog
History Price: Obsolete
In Stock: 37600
Z85C3010VEC00TR Specification
Specification
Part No
Z85C3010VEC00TR
Category
Interface - Specialized
Manufacturer
Zilog
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Applications
-
Interface
Bus
Voltage - Supply
4.5V ~ 5.5V
Package / Case
44-LCC (J-Lead)
Supplier Device Package
44-PLCC
Mounting Type
Surface Mount
Z85C3010VEC00TR PDF Datasheet
Z85C3010VEC00TR Related Parts
Z8523008PEC
Z8523008PEC
Zilog
IC INTERFACE SPECIALIZED 40DIP
Z8523008PEG
Z8523008PEG
Zilog
IC INTERFACE SPECIALIZED 40DIP
Z8523008PSC
Z8523008PSC
Zilog
IC INTERFACE SPECIALIZED 40DIP
Z8523008PSG
Z8523008PSG
Zilog
IC INTERFACE SPECIALIZED 40DIP
Z8523008VEC
Z8523008VEC
Zilog
IC INTERFACE SPECIALIZED 44PLCC
Z8523008VEC00TR
Z8523008VEC00TR
Zilog
IC INTERFACE SPECIALIZED 44PLCC
Z8523008VEG
Z8523008VEG
Zilog
IC INTERFACE SPECIALIZED 44PLCC
Z8523008VSC
Z8523008VSC
Zilog
IC INTERFACE SPECIALIZED 44PLCC
Z8523008VSC00TR
Z8523008VSC00TR
Zilog
IC INTERFACE SPECIALIZED 44PLCC
Z8523008VSG
Z8523008VSG
Zilog
IC INTERFACE SPECIALIZED 44PLCC
Z8523010PEC
Z8523010PEC
Zilog
IC INTERFACE SPECIALIZED 40DIP
Z8523010PEG
Z8523010PEG
Zilog
IC INTERFACE SPECIALIZED 40DIP
Z85C3010VEC00TR Compare Parts
  • Z85C3010VEC00TR vs Z85C3016VSC00TR
  • Z85C3010VEC00TR vs Z85C3016VSC
  • Z85C3010VEC00TR vs Z85C3016PSG
  • Z85C3010VEC00TR vs Z85C3016PSC
  • Z85C3010VEC00TR vs Z85C3010VSG
  • Z85C3010VEC00TR vs Z85C3010VSC00TR
  • Z85C3010VEC00TR vs Z85C3010VSC
  • Z85C3010VEC00TR vs Z85C3010VEG
  • Z85C3010VEC00TR vs Z85C3010VEC
  • Z85C3010VEC00TR vs Z85C3010PSG
  • Z85C3010VEC00TR vs Z85C3010PSC
  • Z85C3010VEC00TR vs Z85C3010PEG
  • Z85C3010VEC00TR vs Z85C3008VSG
  • Z85C3010VEC00TR vs Z85C3008VSC00TR
  • Z85C3010VEC00TR vs Z85C3008VSC
  • Z85C3010VEC00TR vs Z85C3008VEG
  • Z85C3010VEC00TR vs Z85C3008VEC00TR
  • Z85C3010VEC00TR vs Z85C3008VEC
  • Z85C3010VEC00TR vs Z85C3008PSG
  • Z85C3010VEC00TR vs Z85C3008PSC
  • Z85C3010VEC00TR vs Z85C3008PEG
  • Z85C3010VEC00TR vs Z85C3008PEC
  • Z85C3010VEC00TR vs Z8523L16VSG
  • Z85C3010VEC00TR vs Z8523L16VEG
  • Z85C3010VEC00TR vs Z8523L10VSG
  • Z85C3010VEC00TR vs Z8523L10VEG
  • Z85C3010VEC00TR vs Z8523L08VSG
  • Z85C3010VEC00TR vs Z8523L08VEG
  • Z85C3010VEC00TR vs Z8523320FSG
  • Z85C3010VEC00TR vs Z8523320FSC00TR
  • Z85C3010VEC00TR vs Z8523320FSC
  • Z85C3010VEC00TR vs Z8523320ASG
  • Z85C3010VEC00TR vs Z8523316VSG
  • Z85C3010VEC00TR vs Z8523316VSC00TR
  • Z85C3010VEC00TR vs Z8523316VSC
  • Z85C3010VEC00TR vs Z8523316FSG
  • Z85C3010VEC00TR vs Z8523316FSC00TR
  • Z85C3010VEC00TR vs Z8523316FSC
  • Z85C3010VEC00TR vs Z8523316ASG
  • Z85C3010VEC00TR vs Z8523310VSG
  • Customer Reviews
    4.95 out of 5.00 stars from 132 customer reviews from all over the world
    Gonzalo Ramírez
    Spain
    5 stars
    2026-04-04 08:57
    Articles are what they say they are. They're unproven since I 've ordered them to have in stock. The preparation and shipping was within a correct time frame. Transport in Spain by company CTT, NEFASTO. I had to leave because of an urgency w
    Daniel Costa Santos
    Brazil
    5 stars
    2026-04-04 02:50
    Accurate information, CI purchased and replaced with success.
    Alice
    Brazil
    5 stars
    2026-04-03 15:54
    Like the product
    Karla Jiménez
    Spain
    5 stars
    2026-04-03 09:23
    Sent combined, 2 things together in a bag, by registered mail with signature. The fairly fast delivery time 2-3 weeks to Barcelona, identical described, without testing seem of good quality, OK
    Sara Vitale
    Italy
    5 stars
    2026-04-03 07:48
    Excellent Transaction - Object as Described - Fast Shipment - Thank you
    Juliana Rocha
    Brazil
    5 stars
    2026-04-03 07:33
    Apparently came all correct, arrived in 1 month.