☰
5962-8947701PC
5962-8947701PC
Active
Description:  OPTOISO 1.5KV DARLINGTON 8-DIP
Manufacturer:  Broadcom
History Price: $179.00591
In Stock: 30560
5962-8947701PC Specification
Specification
Part No
5962-8947701PC
Category
Optoisolators - Transistor, Photovoltaic Output Optoisolators
Manufacturer
Broadcom
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Channels
1
Voltage - Isolation
1500VDC
Current Transfer Ratio (Min)
-
Current Transfer Ratio (Max)
-
Turn On / Turn Off Time (Typ)
4µs, 8µs
Rise / Fall Time (Typ)
10µs, 0.5µs
Input Type
AC, DC
Output Type
Darlington
Voltage - Output (Max)
20V
Current - Output / Channel
40mA
Voltage - Forward (Vf) (Typ)
-
Current - DC Forward (If) (Max)
-
Vce Saturation (Max)
-
Operating Temperature
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Package / Case
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-DIP
5962-8947701PC Related Parts
5962-8767901TA
5962-8767901TA
Broadcom
OPTOISO 1.5KV TRANS W/BASE 16SMD
5962-8767902PA
5962-8767902PA
Broadcom
OPTOISO 1.5KV TRANS W/BASE 8DIP
5962-8767902PC
5962-8767902PC
Broadcom
OPTOISO 1.5KV TRANS W/BASE 8DIP
5962-8767902XA
5962-8767902XA
Broadcom
OPTOISO 1.5KV TRANS W/BASE 8SMD
5962-87679032A
5962-87679032A
Broadcom
OPTOISO 1.5KV TRAN W/BASE 20CLCC
5962-8767905KEA
5962-8767905KEA
Broadcom
OPTOISO 1.5KV TRANS W/BASE 16DIP
5962-0822703HEC
5962-0822703HEC
Broadcom
OPTOISO 1.5KV 4CH DARLNG 16-DIP
5962-0822701HPA
5962-0822701HPA
Broadcom
OPTOISO 1.5KV DARLINGTON 8-DIP
5962-0822701HPC
5962-0822701HPC
Broadcom
OPTOISO 1.5KV DARLINGTON 8-DIP
5962-0822701HXA
5962-0822701HXA
Broadcom
OPTOISOLTR 1.5KV DARLNG 8-DIP GW
5962-0822701KPA
5962-0822701KPA
Broadcom
OPTOISO 1.5KV DARLINGTON 8-DIP
5962-0822701KPC
5962-0822701KPC
Broadcom
OPTOISO 1.5KV DARLINGTON 8-DIP
5962-8947701PC Description

The Broadcom 5962-8947701PC is a highly specialized integrated circuit (IC) designed for use in military and aerospace applications. This device is part of the broader family of Broadcom's reliable, high-performance components aimed at meeting stringent requirements for durability, reliability, and operational efficiency in harsh environments.

## Key Features

1. High Reliability: Designed to meet military specifications, ensuring robust performance under extreme conditions.

2. Wide Operating Temperature Range: Capable of functioning effectively in temperatures ranging from -55°C to +125°C, making it suitable for various outdoor and harsh industrial applications.

3. Low Power Consumption: Optimized for low power operation, which is crucial for battery-powered and energy-efficient designs.

4. Versatile Functionality: Supports multiple communication protocols and interfaces, enhancing its usability across different systems.

5. Robust Packaging: Packaged in a hermetically sealed form factor to protect against environmental factors such as moisture and dust.

6. Enhanced Performance: Offers excellent speed and processing capabilities, suitable for demanding data handling tasks.

## Specifications

Here are the detailed specifications of the Broadcom 5962-8947701PC:

| Parameter | Value |
|----------------------------------|------------------------------------------|
| Device Type | Integrated Circuit |
| Part Number | 5962-8947701PC |
| Technology | CMOS |
| Operating Voltage | 3.0V to 5.5V |
| Operating Frequency | Up to 100 MHz |
| Logic Levels | TTL compatible |
| Power Consumption | Typically ≤ 1 mA (depending on usage) |
| Temperature Range | -55°C to +125°C |
| Package Type | 28-Pin LCC (Leadless Chip Carrier) |
| Dimensions | 7 mm x 7 mm |
| Weight | Approximately 1 g |
| Pin Count | 28 |
| Input/Output Configuration | Configurable I/O pins |
| Supply Current | Varies with operation mode |

## Functionality

The Broadcom 5962-8947701PC offers several functional capabilities that enhance its performance in various applications:

- Data Processing: Capable of executing complex algorithms and data processing tasks efficiently.

- Signal Conditioning: Integrates features for conditioning signals, which is crucial for accurate data transmission and reception.

- Digital Interfaces: Supports various digital communication protocols, allowing for easy integration into systems with different architectures.

- Analog Functions: Some variants may include analog functionality, providing versatility in mixed-signal applications.

## Applications

The Broadcom 5962-8947701PC is particularly suited for:

- Military Communication Systems: Used in secure and reliable communication systems designed for military applications.

- Aerospace Electronics: Ideal for avionics and other aerospace systems requiring high reliability and performance.

- Industrial Automation: Can be employed in industrial control systems that operate in challenging environments.

- Test and Measurement Equipment: Suitable for precision instrumentation where accuracy and durability are paramount.

- Space Applications: Designed to endure the extreme conditions of space, making it useful for satellite and spacecraft systems.

## Security Features

In addition to its operational features, the Broadcom 5962-8947701PC incorporates several security elements:

- Tamper Resistance: Built to withstand tampering attempts, ensuring integrity and reliability of the system.

- Data Integrity Checks: Supports error detection and correction mechanisms to maintain data accuracy.

- Secure Boot Capability: Provides protection against unauthorized firmware modifications, enhancing overall system security.

## Conclusion

The Broadcom 5962-8947701PC is an exceptional integrated circuit tailored for high-reliability applications in military and aerospace sectors. Its combination of robust performance, wide operating temperature range, and advanced functionality makes it a preferred choice for developers requiring dependable components in critical systems. For engineers and designers, detailed understanding and implementation guidelines can be found in the device's datasheet and technical documentation provided by Broadcom. This ensures optimal usage and integration into various applications, maximizing the benefits of this advanced IC.
5962-8947701PC Compare Parts
  • 5962-8947701PC vs 5962-9800201KXA
  • 5962-8947701PC vs 5962-8767907K2A
  • 5962-8947701PC vs 5962-9800201KEC
  • 5962-8947701PC vs 5962-8978501PC
  • 5962-8947701PC vs 5962-8978501PA
  • 5962-8947701PC vs 5962-8947702KXA
  • 5962-8947701PC vs 5962-8947702KPC
  • 5962-8947701PC vs 5962-8947702KPA
  • 5962-8947701PC vs 5962-8947701XA
  • 5962-8947701PC vs 5962-8978501ZA
  • 5962-8947701PC vs 5962-8767906KXA
  • 5962-8947701PC vs 5962-8767906KPC
  • 5962-8947701PC vs 5962-8767906KPA
  • 5962-8947701PC vs 5962-8767905KTA
  • 5962-8947701PC vs 5962-8767905KEC
  • 5962-8947701PC vs 5962-8947701PA
  • 5962-8947701PC vs 5962-9085401KXA
  • 5962-8947701PC vs 5962-9085401KPC
  • 5962-8947701PC vs 5962-9085401KPA
  • 5962-8947701PC vs 5962-9085401HXA
  • 5962-8947701PC vs 5962-9085401HPC
  • 5962-8947701PC vs 5962-9085401HPA
  • 5962-8947701PC vs 5962-8981002KXA
  • 5962-8947701PC vs 5962-8981002KPA
  • 5962-8947701PC vs 5962-8981001XA
  • 5962-8947701PC vs 5962-8981001PC
  • 5962-8947701PC vs 5962-8981001PA
  • 5962-8947701PC vs 5962-8978504K2A
  • 5962-8947701PC vs 5962-8978503KPC
  • 5962-8947701PC vs 5962-8978503KPA
  • 5962-8947701PC vs 5962-89785022A
  • 5962-8947701PC vs 5962-8981002KPC
  • 5962-8947701PC vs 5962-0822703KTA
  • 5962-8947701PC vs 5962-0822703KEC
  • 5962-8947701PC vs 5962-0822703KEA
  • 5962-8947701PC vs 5962-0822703HTA
  • 5962-8947701PC vs 5962-0822701KXA
  • 5962-8947701PC vs 5962-0822703HEA
  • 5962-8947701PC vs 5962-0822702KXA
  • 5962-8947701PC vs 5962-0822702KPC
  • Customer Reviews
    4.95 out of 5.00 stars from 147 customer reviews from all over the world
    Jairo Nascimento
    Brazil
    5 stars
    2026-09-21 22:01
    I have not tested yet and then I cannot say whether it works or not!
    Valéria Mendes
    Brazil
    5 stars
    2026-09-21 21:42
    As always the product is great
    Davi Lucas Almeida
    Brazil
    5 stars
    2026-09-21 20:01
    Delivery faster than expected
    Léonie Picard
    France
    5 stars
    2026-09-21 18:28
    No problem-compliant product and nice seller
    Steven Allen
    United States
    5 stars
    2026-09-21 18:24
    Arrived a month earlier. Recommendable
    Alexander King
    United States
    5 stars
    2026-09-21 18:08
    Raoida delivery, all right.