☰
8302401FC
8302401FC
Active
Description:  OPTOISO 1.5KV 4CH DARL 16FLATPAK
Manufacturer:  Broadcom
Datasheet:   8302401FC Datasheet
History Price: $173.37
In Stock: 8180
8302401FC Specification
Specification
Part No
8302401FC
Category
Optoisolators - Transistor, Photovoltaic Output Optoisolators
Manufacturer
Broadcom
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Channels
4
Voltage - Isolation
1500VDC
Current Transfer Ratio (Min)
200% @ 5mA
Current Transfer Ratio (Max)
-
Turn On / Turn Off Time (Typ)
2µs, 8µs
Rise / Fall Time (Typ)
-
Input Type
DC
Output Type
Darlington
Voltage - Output (Max)
20V
Current - Output / Channel
40mA
Voltage - Forward (Vf) (Typ)
1.4V
Current - DC Forward (If) (Max)
10 mA
Vce Saturation (Max)
110mV
Operating Temperature
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
16-FlatPack
Supplier Device Package
16-FlatPack
8302401FC Related Parts
8302401EA
8302401EA
Broadcom
OPTOISO 1.5KV 4CH DARLNG 16-DIP
8302401EC
8302401EC
Broadcom
OPTOISO 1.5KV 4CH DARLNG 16-DIP
8302401XA
8302401XA
Broadcom
OPTOISO 1.5KV 4CH DARL 16-SMD GW
8302401YC
8302401YC
Broadcom
OPTOISO 1.5KV 4CH DARL 16-SMD BJ
8302401YA
8302401YA
Broadcom
OPTOISO 1.5KV 4CH DARL 16-SMD BJ
8302401ZA
8302401ZA
Broadcom
OPTOISO 1.5KV 4CH DARL 16-SMD CC
8302401ZC
8302401ZC
Broadcom
OPTOISO 1.5KV 4CH DARL 16-SMD CC
8302401FC Compare Parts
  • 8302401FC vs 8302401EC
  • 8302401FC vs 8302401EA
  • 8302401FC vs 8302401ZC
  • 8302401FC vs 8302401ZA
  • 8302401FC vs 8302401YA
  • 8302401FC vs 8302401YC
  • Customer Reviews
    4.95 out of 5.00 stars from 130 customer reviews from all over the world
    Martín Antonio
    Spain
    5 stars
    2026-09-24 16:15
    Everything is great!
    Olivier Delaunay
    France
    5 stars
    2026-09-24 15:22
    Conforme j’ai reçu des BTA16-600B
    Gustavo Alves Filho
    Brazil
    5 stars
    2026-09-24 14:51
    Delivered on time Congratulations!!!!
    Victoria Moreau
    Canada
    5 stars
    2026-09-24 13:42
    Exactly as described. Not tested yet. Arrived in 12 days to Canada with regular shipping.
    Emily King
    United States
    5 stars
    2026-09-23 20:54
    The inscription is very clear, but gave to identify the component.
    Kiko Santos
    Brazil
    5 stars
    2026-09-23 15:23
    It worked properly. okay