☰
8302401YC
8302401YC
Active
Description:  OPTOISO 1.5KV 4CH DARL 16-SMD BJ
Manufacturer:  Broadcom
Datasheet:   8302401YC Datasheet
History Price: $100.94821
In Stock: 41800
8302401YC Specification
Specification
Part No
8302401YC
Category
Optoisolators - Transistor, Photovoltaic Output Optoisolators
Manufacturer
Broadcom
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Channels
4
Voltage - Isolation
1500VDC
Current Transfer Ratio (Min)
200% @ 5mA
Current Transfer Ratio (Max)
-
Turn On / Turn Off Time (Typ)
2µs, 8µs
Rise / Fall Time (Typ)
-
Input Type
DC
Output Type
Darlington
Voltage - Output (Max)
20V
Current - Output / Channel
40mA
Voltage - Forward (Vf) (Typ)
1.4V
Current - DC Forward (If) (Max)
10 mA
Vce Saturation (Max)
110mV
Operating Temperature
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
16-SMD, Butt Joint
Supplier Device Package
16-SMD Butt Joint
8302401YC Related Parts
8302401EA
8302401EA
Broadcom
OPTOISO 1.5KV 4CH DARLNG 16-DIP
8302401EC
8302401EC
Broadcom
OPTOISO 1.5KV 4CH DARLNG 16-DIP
8302401FC
8302401FC
Broadcom
OPTOISO 1.5KV 4CH DARL 16FLATPAK
8302401XA
8302401XA
Broadcom
OPTOISO 1.5KV 4CH DARL 16-SMD GW
8302401YA
8302401YA
Broadcom
OPTOISO 1.5KV 4CH DARL 16-SMD BJ
8302401ZA
8302401ZA
Broadcom
OPTOISO 1.5KV 4CH DARL 16-SMD CC
8302401ZC
8302401ZC
Broadcom
OPTOISO 1.5KV 4CH DARL 16-SMD CC
8302401YC Compare Parts
  • 8302401YC vs 8302401FC
  • 8302401YC vs 8302401EC
  • 8302401YC vs 8302401EA
  • 8302401YC vs 8302401ZC
  • 8302401YC vs 8302401ZA
  • 8302401YC vs 8302401YA
  • Customer Reviews
    4.95 out of 5.00 stars from 126 customer reviews from all over the world
    Jairo Nascimento
    Brazil
    5 stars
    2026-09-21 22:01
    I have not tested yet and then I cannot say whether it works or not!
    Valéria Mendes
    Brazil
    5 stars
    2026-09-21 21:42
    As always the product is great
    Davi Lucas Almeida
    Brazil
    5 stars
    2026-09-21 20:01
    Delivery faster than expected
    Léonie Picard
    France
    5 stars
    2026-09-21 18:28
    No problem-compliant product and nice seller
    Steven Allen
    United States
    5 stars
    2026-09-21 18:24
    Arrived a month earlier. Recommendable
    Alexander King
    United States
    5 stars
    2026-09-21 18:08
    Raoida delivery, all right.