☰
HCPL-7710-320E
HCPL-7710-320E
Active
Description:  OPTOISO 5KV PUSH PULL 8DIP GW
Manufacturer:  Broadcom
History Price: $6.65
In Stock: 4640
HCPL-7710-320E Specification
Specification
Part No
HCPL-7710-320E
Category
Optoisolators - Logic Output Optoisolators
Manufacturer
Broadcom
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Channels
1
Inputs - Side 1/Side 2
1/0
Voltage - Isolation
5000Vrms
Common Mode Transient Immunity (Min)
10kV/µs
Input Type
Logic
Output Type
Push-Pull, Totem Pole
Current - Output / Channel
10 mA
Data Rate
12.5MBd
Propagation Delay tpLH / tpHL (Max)
40ns, 40ns
Rise / Fall Time (Typ)
13ns, 5ns
Voltage - Forward (Vf) (Typ)
-
Current - DC Forward (If) (Max)
-
Voltage - Supply
4.5V ~ 5.5V
Operating Temperature
-40 ℃ ~ 100 ℃
Mounting Type
Surface Mount
Package / Case
8-SMD, Gull Wing
Supplier Device Package
8-DIP Gull Wing
HCPL-7710-320E Related Parts
HCPL-7710-520E
HCPL-7710-520E
Broadcom
OPTOISO 5KV PUSH PULL 8DIP GW
HCPL-7720
HCPL-7720
Broadcom
OPTOISO 3.75KV PUSH PULL 8DIP
HCPL-7710-300E
HCPL-7710-300E
Broadcom
OPTOISO 3.75KV PUSH PULL 8DIP GW
HCPL-7710-500E
HCPL-7710-500E
Broadcom
OPTOISO 3.75KV PUSH PULL 8DIP GW
HCPL-7710-560E
HCPL-7710-560E
Broadcom
OPTOISO 3.75KV PUSH PULL 8DIP GW
HCPL-7710#060
HCPL-7710#060
Broadcom
OPTOISO 3.75KV PUSH PULL 8DIP
HCPL-7710-360E
HCPL-7710-360E
Broadcom
OPTOISO 3.75KV PUSH PULL 8DIP GW
HCPL-7710-020E
HCPL-7710-020E
Broadcom
OPTOISO 5KV PUSH PULL 8DIP
HCPL-7720#500
HCPL-7720#500
Broadcom
OPTOISO 3.75KV PUSH PULL 8DIP GW
HCPL-7710#300
HCPL-7710#300
Broadcom
OPTOISO 3.75KV PUSH PULL 8DIP GW
HCPL-7720-320E
HCPL-7720-320E
Broadcom
OPTOISO 5KV PUSH PULL 8DIP GW
HCPL-7710
HCPL-7710
Broadcom
OPTOISO 3.75KV PUSH PULL 8DIP
HCPL-7710-320E Compare Parts
  • HCPL-7710-320E vs HCPL0601R1
  • HCPL-7710-320E vs HCPL0600_F132
  • HCPL-7710-320E vs HCPL0600V
  • HCPL-7710-320E vs HCPL0600V
  • HCPL-7710-320E vs HCPL0600R2V
  • HCPL-7710-320E vs HCPL0600R1V
  • HCPL-7710-320E vs HCPL0600R1
  • HCPL-7710-320E vs HCPL0600R1
  • HCPL-7710-320E vs HCPL-M456-060E
  • HCPL-7710-320E vs HCPL-7611-500E
  • HCPL-7710-320E vs HCPL-7611-300E
  • HCPL-7710-320E vs HCPL-7611-000E
  • HCPL-7710-320E vs HCPL-261A#500
  • HCPL-7710-320E vs HCPL-2601#520
  • HCPL-7710-320E vs HCPL-2601#320
  • HCPL-7710-320E vs HCPL-2601#060
  • HCPL-7710-320E vs HCPL-2411#500
  • HCPL-7710-320E vs HCPL-2411#300
  • HCPL-7710-320E vs HCPL-2411#060
  • HCPL-7710-320E vs HCPL-2400#500
  • HCPL-7710-320E vs HCPL-2400#060
  • HCPL-7710-320E vs HCPL-2300#560
  • HCPL-7710-320E vs HCPL-2300#360
  • HCPL-7710-320E vs HCPL-2611#560
  • HCPL-7710-320E vs HCPL-260L-520
  • HCPL-7710-320E vs HCPL-261N#020
  • HCPL-7710-320E vs HCPL-261A#060
  • HCPL-7710-320E vs HCPL-261A#020
  • HCPL-7710-320E vs HCPL-260L-320
  • HCPL-7710-320E vs HCPL-260L-300
  • HCPL-7710-320E vs HCPL-260L-020
  • HCPL-7710-320E vs HCPL-260L#560
  • HCPL-7710-320E vs HCPL-260L#500
  • HCPL-7710-320E vs HCPL-260L#060
  • HCPL-7710-320E vs HCPL-2212#300
  • HCPL-7710-320E vs HCPL-2212#060
  • HCPL-7710-320E vs HCPL-2611#360
  • HCPL-7710-320E vs HCPL-2631#320
  • HCPL-7710-320E vs HCPL-263N#500
  • HCPL-7710-320E vs HCPL-263N#320
  • Customer Reviews
    4.95 out of 5.00 stars from 99 customer reviews from all over the world
    Steven Allen
    United States
    5 stars
    2026-09-21 18:24
    Arrived a month earlier. Recommendable
    Alexander King
    United States
    5 stars
    2026-09-21 18:08
    Raoida delivery, all right.
    Jessica Young
    United States
    5 stars
    2026-09-21 13:38
    Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.