☰
HCPL-7720-320E
HCPL-7720-320E
Active
Description:  OPTOISO 5KV PUSH PULL 8DIP GW
Manufacturer:  Broadcom
History Price: $3.3017
In Stock: 49600
HCPL-7720-320E Specification
Specification
Part No
HCPL-7720-320E
Category
Optoisolators - Logic Output Optoisolators
Manufacturer
Broadcom
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Channels
1
Inputs - Side 1/Side 2
1/0
Voltage - Isolation
5000Vrms
Common Mode Transient Immunity (Min)
10kV/µs
Input Type
Logic
Output Type
Push-Pull, Totem Pole
Current - Output / Channel
10 mA
Data Rate
25MBd
Propagation Delay tpLH / tpHL (Max)
40ns, 40ns
Rise / Fall Time (Typ)
9ns, 8ns
Voltage - Forward (Vf) (Typ)
-
Current - DC Forward (If) (Max)
-
Voltage - Supply
4.5V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
8-SMD, Gull Wing
Supplier Device Package
8-DIP Gull Wing
HCPL-7720-320E Related Parts
HCPL-7710-520E
HCPL-7710-520E
Broadcom
OPTOISO 5KV PUSH PULL 8DIP GW
HCPL-7720
HCPL-7720
Broadcom
OPTOISO 3.75KV PUSH PULL 8DIP
HCPL-7710-300E
HCPL-7710-300E
Broadcom
OPTOISO 3.75KV PUSH PULL 8DIP GW
HCPL-7710-320E
HCPL-7710-320E
Broadcom
OPTOISO 5KV PUSH PULL 8DIP GW
HCPL-7710-500E
HCPL-7710-500E
Broadcom
OPTOISO 3.75KV PUSH PULL 8DIP GW
HCPL-7710-560E
HCPL-7710-560E
Broadcom
OPTOISO 3.75KV PUSH PULL 8DIP GW
HCPL-7710#060
HCPL-7710#060
Broadcom
OPTOISO 3.75KV PUSH PULL 8DIP
HCPL-7710-360E
HCPL-7710-360E
Broadcom
OPTOISO 3.75KV PUSH PULL 8DIP GW
HCPL-7710-020E
HCPL-7710-020E
Broadcom
OPTOISO 5KV PUSH PULL 8DIP
HCPL-7720#500
HCPL-7720#500
Broadcom
OPTOISO 3.75KV PUSH PULL 8DIP GW
HCPL-7710#300
HCPL-7710#300
Broadcom
OPTOISO 3.75KV PUSH PULL 8DIP GW
HCPL-7710
HCPL-7710
Broadcom
OPTOISO 3.75KV PUSH PULL 8DIP
HCPL-7720-320E Description
The Broadcom HCPL-7720-320E is a high-performance optocoupler designed for applications requiring electrical isolation and high-speed data transmission. This device is particularly useful in environments where signal integrity and safety are paramount, such as in industrial automation, telecommunications, and power supply systems. Below is a comprehensive overview of the HCPL-7720-320E, including its specifications, features, and typical applications.

## Overview

- Manufacturer: Broadcom Inc.
- Product Type: Optocoupler (Opto-Isolator)
- Model Number: HCPL-7720-320E

## Key Specifications

1. Isolation Voltage:
- The HCPL-7720-320E provides a high isolation voltage of up to 5000 Vrms. This ensures robust protection against high voltage transients and electrical noise, making it suitable for sensitive applications.

2. Data Rate:
- This optocoupler supports high-speed data rates of up to 10 Mbps, allowing for fast and reliable communication between circuits.

3. Input LED:
- The device features a high-efficiency infrared LED as the input. The forward current typically ranges from 5 mA to 20 mA, enabling the optocoupler to operate effectively with low input power.

4. Output Transistor:
- The output consists of a phototransistor that can operate in various configurations, including open-collector and totem-pole outputs. The collector-emitter voltage (V_CE) can handle up to 30 V, providing flexibility in circuit design.

5. Current Transfer Ratio (CTR):
- The HCPL-7720-320E has a typical current transfer ratio (CTR) ranging from 100% to 600% at a forward current of 10 mA. This indicates the efficiency of the optocoupler in transferring input current to output current.

6. Temperature Range:
- The operating temperature range for this device is typically from -40°C to +100°C, allowing it to function reliably in various environmental conditions.

7. Package Type:
- The HCPL-7720-320E is available in an 8-pin DIP (Dual In-line Package) or surface mount package, facilitating easy integration into circuit designs.

8. Rise and Fall Times:
- The rise time is typically around 20 ns, and the fall time is approximately 15 ns, contributing to the device%27s high-speed performance.

9. Supply Voltage:
- The recommended supply voltage for the output side is typically between 4.5 V and 30 V, providing flexibility for different circuit designs.

## Features

- High-Speed Operation: The HCPL-7720-320E is designed for high-speed applications, making it suitable for data communication and signal processing.
- Electrical Isolation: The device provides excellent electrical isolation, protecting sensitive components from high voltages and noise.
- Low Input Current: The optocoupler operates with a low input current, which helps in reducing power consumption and heat generation.
- Versatile Applications: It can be used in various configurations, including digital signal isolation, microcontroller interfacing, and power supply feedback.

## Applications

The Broadcom HCPL-7720-320E optocoupler is widely used in various applications, including:

- Data Communication: Ideal for isolating signals in communication systems, ensuring data integrity and protection against noise.
- Industrial Automation: Used in control systems, PLCs (Programmable Logic Controllers), and motor drives to provide isolation between control and power circuits.
- Power Supply Circuits: Commonly found in switch-mode power supplies (SMPS) for feedback and control, ensuring safe operation.
- Consumer Electronics: Utilized in devices that require signal isolation, such as audio equipment and home appliances.
- Medical Equipment: Provides isolation in medical devices to protect sensitive components and ensure patient safety.

## Development Support

Broadcom offers a range of resources to support the design and implementation of the HCPL-7720-320E, including:

- Datasheets: Comprehensive datasheets provide detailed specifications, electrical characteristics, and application notes.
- Application Notes: Guidelines and examples for integrating the optocoupler into various circuit designs.
- Evaluation Boards: Available for testing and prototyping, allowing engineers to evaluate the performance of the optocoupler in real-world applications.

## Conclusion

The Broadcom HCPL-7720-320E optocoupler is a high-performance device that provides reliable electrical isolation and high-speed data communication capabilities. With its robust specifications, including high isolation voltage, fast data rates, and low input current requirements, it is well-suited for a wide range of applications in industrial, automotive, and consumer electronics. The support provided by Broadcom further enhances its usability, making it an excellent choice for
HCPL-7720-320E Compare Parts
  • HCPL-7720-320E vs HCPL0601R1
  • HCPL-7720-320E vs HCPL0600_F132
  • HCPL-7720-320E vs HCPL0600V
  • HCPL-7720-320E vs HCPL0600V
  • HCPL-7720-320E vs HCPL0600R2V
  • HCPL-7720-320E vs HCPL0600R1V
  • HCPL-7720-320E vs HCPL0600R1
  • HCPL-7720-320E vs HCPL0600R1
  • HCPL-7720-320E vs HCPL-M456-060E
  • HCPL-7720-320E vs HCPL-7611-500E
  • HCPL-7720-320E vs HCPL-7611-300E
  • HCPL-7720-320E vs HCPL-7611-000E
  • HCPL-7720-320E vs HCPL-261A#500
  • HCPL-7720-320E vs HCPL-2601#520
  • HCPL-7720-320E vs HCPL-2601#320
  • HCPL-7720-320E vs HCPL-2601#060
  • HCPL-7720-320E vs HCPL-2411#500
  • HCPL-7720-320E vs HCPL-2411#300
  • HCPL-7720-320E vs HCPL-2411#060
  • HCPL-7720-320E vs HCPL-2400#500
  • HCPL-7720-320E vs HCPL-2400#060
  • HCPL-7720-320E vs HCPL-2300#560
  • HCPL-7720-320E vs HCPL-2300#360
  • HCPL-7720-320E vs HCPL-2611#560
  • HCPL-7720-320E vs HCPL-260L-520
  • HCPL-7720-320E vs HCPL-261N#020
  • HCPL-7720-320E vs HCPL-261A#060
  • HCPL-7720-320E vs HCPL-261A#020
  • HCPL-7720-320E vs HCPL-260L-320
  • HCPL-7720-320E vs HCPL-260L-300
  • HCPL-7720-320E vs HCPL-260L-020
  • HCPL-7720-320E vs HCPL-260L#560
  • HCPL-7720-320E vs HCPL-260L#500
  • HCPL-7720-320E vs HCPL-260L#060
  • HCPL-7720-320E vs HCPL-2212#300
  • HCPL-7720-320E vs HCPL-2212#060
  • HCPL-7720-320E vs HCPL-2611#360
  • HCPL-7720-320E vs HCPL-2631#320
  • HCPL-7720-320E vs HCPL-263N#500
  • HCPL-7720-320E vs HCPL-263N#320
  • Customer Reviews
    4.95 out of 5.00 stars from 111 customer reviews from all over the world
    Steven Allen
    United States
    5 stars
    2026-09-21 18:24
    Arrived a month earlier. Recommendable
    Alexander King
    United States
    5 stars
    2026-09-21 18:08
    Raoida delivery, all right.
    Jessica Young
    United States
    5 stars
    2026-09-21 13:38
    Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.