HCPL-9030-300E
HCPL-9030-300E
Active
Description:  DGTL ISO 2500VRMS 2CH GP 8SO
Manufacturer:  Broadcom
History Price: $7.6154
In Stock: 32800
HCPL-9030-300E Specification
Specification
Part No
HCPL-9030-300E
Category
Digital Isolators
Manufacturer
Broadcom
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Technology
GMR (Giant Magnetoresistive)
Type
General Purpose
Isolated Power
No
Number of Channels
2
Inputs - Side 1/Side 2
2/0
Channel Type
Unidirectional
Voltage - Isolation
2500Vrms
Common Mode Transient Immunity (Min)
15kV/µs
Data Rate
110MBd
Propagation Delay tpLH / tpHL (Max)
15ns, 15ns
Pulse Width Distortion (Max)
3ns
Rise / Fall Time (Typ)
1ns, 1ns
Voltage - Supply
3V ~ 5.5V
Operating Temperature
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
8-SMD, Gull Wing
Supplier Device Package
8-SO
HCPL-9030-300E Related Parts
HCPL-9031-300
HCPL-9031-300
Broadcom
DGTL ISO 2500VRMS 2CH GP 8SO
HCPL-9031-000E
HCPL-9031-000E
Broadcom
DGTL ISO 2500VRMS 2CH GP 8DIP
HCPL-9031-500E
HCPL-9031-500E
Broadcom
DGTL ISO 2500VRMS 2CH GP 8SO
HCPL-9031-300E
HCPL-9031-300E
Broadcom
DGTL ISO 2500VRMS 2CH GP 8SO
HCPL-902J-500
HCPL-902J-500
Broadcom
DGTL ISO 2500VRMS 4CH GP 16SO
HCPL-091J
HCPL-091J
Broadcom
DGTL ISO 2500VRMS 4CH GP 16SOIC
HCPL-0900-000E
HCPL-0900-000E
Broadcom
DGTL ISO 2500VRMS 1CH GP 8SOIC
HCPL-0930
HCPL-0930
Broadcom
DGTL ISO 2500VRMS 2CH GP 8SOIC
HCPL-092J-500E
HCPL-092J-500E
Broadcom
DGTL ISO 2500VRMS 4CH GP 16SOIC
HCPL-092J-500
HCPL-092J-500
Broadcom
DGTL ISO 2500VRMS 4CH GP 16SOIC
HCPL-092J-000E
HCPL-092J-000E
Broadcom
DGTL ISO 2500VRMS 4CH GP 16SOIC
HCPL-092J
HCPL-092J
Broadcom
DGTL ISO 2500VRMS 4CH GP 16SOIC
HCPL-9030-300E Compare Parts
  • HCPL-9030-300E vs HCPL-9030-300
  • HCPL-9030-300E vs HCPL-9000-300
  • HCPL-9030-300E vs HCPL-0930-500
  • HCPL-9030-300E vs HCPL-091J-500
  • HCPL-9030-300E vs HCPL-9031-500
  • HCPL-9030-300E vs HCPL-900J-500
  • HCPL-9030-300E vs HCPL-9030-500
  • HCPL-9030-300E vs HCPL-0931-500
  • HCPL-9030-300E vs HCPL-9030
  • HCPL-9030-300E vs HCPL-9030-500E
  • HCPL-9030-300E vs HCPL-9030-000E
  • HCPL-9030-300E vs HCPL-902J-500E
  • HCPL-9030-300E vs HCPL-0900-500
  • HCPL-9030-300E vs HCPL-900J-000E
  • HCPL-9030-300E vs HCPL-0931-000E
  • HCPL-9030-300E vs HCPL-0931-500E
  • HCPL-9030-300E vs HCPL-9000
  • HCPL-9030-300E vs HCPL-9000-000E
  • HCPL-9030-300E vs HCPL-9000-300E
  • HCPL-9030-300E vs HCPL-9000-500
  • HCPL-9030-300E vs HCPL-0900
  • HCPL-9030-300E vs HCPL-900J
  • HCPL-9030-300E vs HCPL-0930-000E
  • HCPL-9030-300E vs HCPL-900J-500E
  • HCPL-9030-300E vs HCPL-901J
  • HCPL-9030-300E vs HCPL-901J-000E
  • HCPL-9030-300E vs HCPL-901J-500E
  • HCPL-9030-300E vs HCPL-902J
  • HCPL-9030-300E vs HCPL-902J-000E
  • HCPL-9030-300E vs HCPL-9000-500E
  • HCPL-9030-300E vs HCPL-091J-500E
  • HCPL-9030-300E vs HCPL-0900-500E
  • HCPL-9030-300E vs HCPL-090J
  • HCPL-9030-300E vs HCPL-090J-000E
  • HCPL-9030-300E vs HCPL-090J-500
  • HCPL-9030-300E vs HCPL-090J-500E
  • HCPL-9030-300E vs HCPL-0931
  • HCPL-9030-300E vs HCPL-091J-000E
  • HCPL-9030-300E vs HCPL-0930-500E
  • HCPL-9030-300E vs HCPL-092J
  • Customer Reviews
    4.95 out of 5.00 stars from 84 customer reviews from all over the world
    Yago Silva
    Brazil
    5 stars
    2026-03-22 01:01
    Original Texas Instruments Recommend the seller product great quality.
    Louis Giraud
    France
    5 stars
    2026-03-21 22:54
    Impeccable good product. Good seller
    Jagoda Wysocka
    Poland
    5 stars
    2026-03-21 20:36
    Goods in accordance with the order, very fast delivery. I recommend the seller.
    Zachary Ross
    United States
    5 stars
    2026-03-21 19:25
    If the order arrives, it is also the right type.
    Daan van der Pol
    Netherlands
    5 stars
    2026-03-21 17:54
    All recieved in good condition, thank you!
    Alessandra Romano
    Italy
    5 stars
    2026-03-21 10:18
    STM32F405RGT6 original as described. Is my favorite seller, very fast shipping!