☰
HCPL-9030
HCPL-9030
Active
Description:  DGTL ISO 2500VRMS 2CH GP 8DIP
Manufacturer:  Broadcom
Datasheet:   HCPL-9030 Datasheet
History Price: $14.1598
In Stock: 24160
HCPL-9030 Specification
Specification
Part No
HCPL-9030
Category
Digital Isolators
Manufacturer
Broadcom
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Technology
GMR (Giant Magnetoresistive)
Type
General Purpose
Isolated Power
No
Number of Channels
2
Inputs - Side 1/Side 2
2/0
Channel Type
Unidirectional
Voltage - Isolation
2500Vrms
Common Mode Transient Immunity (Min)
15kV/µs
Data Rate
110MBd
Propagation Delay tpLH / tpHL (Max)
15ns, 15ns
Pulse Width Distortion (Max)
3ns
Rise / Fall Time (Typ)
1ns, 1ns
Voltage - Supply
3V ~ 5.5V
Operating Temperature
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Package / Case
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-DIP
HCPL-9030 Related Parts
HCPL-9031-300
HCPL-9031-300
Broadcom
DGTL ISO 2500VRMS 2CH GP 8SO
HCPL-9031-000E
HCPL-9031-000E
Broadcom
DGTL ISO 2500VRMS 2CH GP 8DIP
HCPL-9031-500E
HCPL-9031-500E
Broadcom
DGTL ISO 2500VRMS 2CH GP 8SO
HCPL-9031-300E
HCPL-9031-300E
Broadcom
DGTL ISO 2500VRMS 2CH GP 8SO
HCPL-902J-500
HCPL-902J-500
Broadcom
DGTL ISO 2500VRMS 4CH GP 16SO
HCPL-091J
HCPL-091J
Broadcom
DGTL ISO 2500VRMS 4CH GP 16SOIC
HCPL-0900-000E
HCPL-0900-000E
Broadcom
DGTL ISO 2500VRMS 1CH GP 8SOIC
HCPL-0930
HCPL-0930
Broadcom
DGTL ISO 2500VRMS 2CH GP 8SOIC
HCPL-092J-500E
HCPL-092J-500E
Broadcom
DGTL ISO 2500VRMS 4CH GP 16SOIC
HCPL-092J-500
HCPL-092J-500
Broadcom
DGTL ISO 2500VRMS 4CH GP 16SOIC
HCPL-092J-000E
HCPL-092J-000E
Broadcom
DGTL ISO 2500VRMS 4CH GP 16SOIC
HCPL-092J
HCPL-092J
Broadcom
DGTL ISO 2500VRMS 4CH GP 16SOIC
HCPL-9030 Compare Parts
  • HCPL-9030 vs HCPL-9030-300
  • HCPL-9030 vs HCPL-9000-300
  • HCPL-9030 vs HCPL-0930-500
  • HCPL-9030 vs HCPL-091J-500
  • HCPL-9030 vs HCPL-9031-500
  • HCPL-9030 vs HCPL-900J-500
  • HCPL-9030 vs HCPL-9030-500
  • HCPL-9030 vs HCPL-0931-500
  • HCPL-9030 vs HCPL-9030-500E
  • HCPL-9030 vs HCPL-9030-300E
  • HCPL-9030 vs HCPL-9030-000E
  • HCPL-9030 vs HCPL-902J-500E
  • HCPL-9030 vs HCPL-0900-500
  • HCPL-9030 vs HCPL-900J-000E
  • HCPL-9030 vs HCPL-0931-000E
  • HCPL-9030 vs HCPL-0931-500E
  • HCPL-9030 vs HCPL-9000
  • HCPL-9030 vs HCPL-9000-000E
  • HCPL-9030 vs HCPL-9000-300E
  • HCPL-9030 vs HCPL-9000-500
  • HCPL-9030 vs HCPL-0900
  • HCPL-9030 vs HCPL-900J
  • HCPL-9030 vs HCPL-0930-000E
  • HCPL-9030 vs HCPL-900J-500E
  • HCPL-9030 vs HCPL-901J
  • HCPL-9030 vs HCPL-901J-000E
  • HCPL-9030 vs HCPL-901J-500E
  • HCPL-9030 vs HCPL-902J
  • HCPL-9030 vs HCPL-902J-000E
  • HCPL-9030 vs HCPL-9000-500E
  • HCPL-9030 vs HCPL-091J-500E
  • HCPL-9030 vs HCPL-0900-500E
  • HCPL-9030 vs HCPL-090J
  • HCPL-9030 vs HCPL-090J-000E
  • HCPL-9030 vs HCPL-090J-500
  • HCPL-9030 vs HCPL-090J-500E
  • HCPL-9030 vs HCPL-0931
  • HCPL-9030 vs HCPL-091J-000E
  • HCPL-9030 vs HCPL-0930-500E
  • HCPL-9030 vs HCPL-092J
  • Customer Reviews
    4.95 out of 5.00 stars from 139 customer reviews from all over the world
    Kimberly Young
    United States
    5 stars
    2026-09-18 16:21
    order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend
    Angela Davis
    United States
    5 stars
    2026-09-18 15:47
    Very fast delivery times!
    Andrés López
    Spain
    5 stars
    2026-09-18 10:23
    Well packaged received component. In tests. Thank you
    Felipe Nascimento Filho
    Brazil
    5 stars
    2026-09-18 09:43
    100% I recommend