☰
6N139-V
6N139-V
Active
Description:  OPTOISO 5KV DARL W/BASE 8DIP
Manufacturer:  Everlight Electronics
Datasheet:   6N139-V Datasheet
History Price: $0.93763
In Stock: 24240
6N139-V Specification
Specification
Part No
6N139-V
Category
Optoisolators - Transistor, Photovoltaic Output Optoisolators
Manufacturer
Everlight Electronics
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Channels
1
Voltage - Isolation
5000Vrms
Current Transfer Ratio (Min)
500% @ 1.6mA
Current Transfer Ratio (Max)
-
Turn On / Turn Off Time (Typ)
200ns, 1.7µs
Rise / Fall Time (Typ)
-
Input Type
DC
Output Type
Darlington with Base
Voltage - Output (Max)
18V
Current - Output / Channel
60mA
Voltage - Forward (Vf) (Typ)
1.3V
Current - DC Forward (If) (Max)
20 mA
Vce Saturation (Max)
-
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Through Hole
Package / Case
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-DIP
6N139-V Related Parts
6N136VM
6N136VM
onsemi
OPTOISO 5KV TRANS W/BASE 8DIP
6N136VM
6N136VM
Fairchild Semiconductor
HIGH SPEED TRANSISTOR OPTOCOUPLE
6N136TVM
6N136TVM
onsemi
OPTOISO 5KV TRANS W/BASE 8DIP
6N136TVM
6N136TVM
Fairchild Semiconductor
HIGH SPEED TRANSISTOR OPTOCOUPLE
6N138(TP1,F)
6N138(TP1,F)
Toshiba Semiconductor
OPTOISO 2.5KV DARL W/BASE 8SMD
6N138-000E
6N138-000E
Broadcom
OPTOISO 3.75KV DARL W/BASE 8DIP
6N138-020E
6N138-020E
Broadcom
OPTOISO 5KV DARL W/BASE 8DIP
6N136SDM
6N136SDM
onsemi
OPTOISO 5KV TRANS W/BASE 8SMD
6N136SDVM
6N136SDVM
onsemi
OPTOISO 5KV TRANS W/BASE 8SMD
6N136SM
6N136SM
onsemi
OPTOISO 5KV TRANS W/BASE 8SMD
6N136SM
6N136SM
onsemi
6N136M - LOGIC IC OUTPUT OPTOCOU
6N136SMT&R
6N136SMT&R
Isocom Components
OPTOISO 5KV TRANS W/BASE 8SMD
6N139-V Description
The Everlight Electronics 6N139-V is a high-performance optocoupler designed for various applications requiring electrical isolation between input and output circuits. This device is particularly useful in data communication, signal isolation, and power supply applications. The 6N139-V is known for its reliability, high-speed performance, and compact design. Below is a detailed overview of the 6N139-V, including its specifications, features, and typical applications.

## Key Specifications

1. Device Type:
- Type: Phototransistor Optocoupler
- Isolation Voltage: 5,000 Vrms, providing excellent electrical isolation between input and output.

2. Input Specifications:
- Input Current (IF): Typically 10 mA for optimal performance.
- Forward Voltage (VF): Typically 1.2 V at IF = 10 mA.

3. Output Specifications:
- Output Current (IC): Maximum of 50 mA, allowing for sufficient drive capability for various loads.
- Collector-Emitter Voltage (VCE): Maximum of 80 V, suitable for a wide range of applications.
- Output Voltage (VO): Typically 0.1 V at IC = 10 mA.

4. Switching Characteristics:
- Rise Time (tr): Typically 10 µs, indicating the speed at which the output can respond to changes in input.
- Fall Time (tf): Typically 10 µs, representing the time taken for the output to return to its low state.
- Propagation Delay (tpd): Typically 15 µs, which is the time taken for the input signal to affect the output.

5. Temperature Range:
- Operating Temperature: -40°C to +100°C, ensuring reliable performance in various environmental conditions.

6. Package Type:
- Package: DIP-8 (Dual In-line Package), which is suitable for through-hole mounting on PCBs.

## Key Features

- High Isolation Voltage: The 6N139-V provides a high level of electrical isolation, making it ideal for applications where safety and signal integrity are critical.

- Fast Switching Speed: With a rise and fall time of approximately 10 µs, the optocoupler can handle high-speed data transmission, making it suitable for communication applications.

- Wide Operating Temperature Range: The device can operate in extreme temperatures, making it versatile for various industrial and commercial applications.

- Compact Design: The DIP-8 package allows for easy integration into existing designs while saving space on the PCB.

- Low Input Current: The optocoupler operates effectively with a low input current, which helps in reducing power consumption.

## Applications

The Everlight 6N139-V is suitable for a wide range of applications, including:

- Data Communication: Used in communication systems to isolate signals and prevent ground loops.
- Signal Isolation: Ideal for isolating control signals in industrial automation and control systems.
- Power Supply: Commonly used in switch-mode power supplies (SMPS) for feedback and control.
- Microcontroller Interfacing: Used to interface microcontrollers with high-voltage circuits while providing electrical isolation.
- Telecommunications: Employed in telecommunication equipment to ensure signal integrity and safety.

## Conclusion

The Everlight Electronics 6N139-V is a reliable and efficient optocoupler that meets the demands of modern electronic applications. With its high isolation voltage, fast switching speed, and wide operating temperature range, it is an excellent choice for data communication, signal isolation, and power supply applications. Its compact design and low input current requirements make it a preferred option for engineers and designers looking to implement effective isolation solutions in their projects. Whether in industrial automation, telecommunications, or consumer electronics, the 6N139-V continues to be a valuable component in the optoelectronics market.
6N139-V Compare Parts
  • 6N139-V vs 6N139#060
  • 6N139-V vs 6N135#020
  • 6N139-V vs 6N139#520
  • 6N139-V vs 6N139#320
  • 6N139-V vs 6N135#300
  • 6N139-V vs 6N135#500
  • 6N139-V vs 6N138#020
  • 6N139-V vs 6N138#300
  • 6N139-V vs 6N139#020
  • 6N139-V vs 6N136WV
  • 6N139-V vs 6N136W
  • 6N139-V vs 6N136V
  • 6N139-V vs 6N136V
  • 6N139-V vs 6N136WV
  • 6N139-V vs 6N136SD
  • 6N139-V vs 6N138
  • 6N139-V vs 6N138
  • 6N139-V vs 6N138
  • 6N139-V vs 6N136SV
  • 6N139-V vs 6N135WV
  • 6N139-V vs 6N138-X009
  • 6N139-V vs 6N136S
  • 6N139-V vs 6N136F
  • 6N139-V vs 6N136
  • 6N139-V vs 6N136SDV
  • 6N139-V vs 6N138SDV
  • 6N139-V vs 6N139(F)
  • 6N139-V vs 6N139
  • 6N139-V vs 6N138WV
  • 6N139-V vs 6N138W
  • 6N139-V vs 6N138-X007
  • 6N139-V vs 6N138SV
  • 6N139-V vs 6N138-X007T
  • 6N139-V vs 6N138SD
  • 6N139-V vs 6N138S
  • 6N139-V vs 6N138F
  • 6N139-V vs 6N138-X009T
  • 6N139-V vs 6N135W
  • 6N139-V vs 6N138V
  • 6N139-V vs 6N136
  • Customer Reviews
    4.95 out of 5.00 stars from 119 customer reviews from all over the world
    Christopher Lee
    Canada
    5 stars
    2026-09-20 04:23
    Product is as described.
    Renata Souza Neto
    Brazil
    5 stars
    2026-09-20 04:04
    Arrived super fast, I haven't installed yet
    Elena Jimena
    Spain
    5 stars
    2026-09-20 03:53
    Quality product, fast shipping. Everything ok
    Felix Bauer
    Germany
    5 stars
    2026-09-20 03:35
    All as described like Again
    Vanessa De Luca
    Italy
    4 stars
    2026-09-20 03:26
    The goods did not arrive but there was a refund
    Wagner
    Brazil
    5 stars
    2026-09-20 03:19
    Thank you so much