☰
CNY17-2-V
CNY17-2-V
Active
Description:  OPTOISO 5KV TRANS W/BASE 6DIP
Manufacturer:  Everlight Electronics
Datasheet:   CNY17-2-V Datasheet
History Price: Active
In Stock: 4160
CNY17-2-V Specification
Specification
Part No
CNY17-2-V
Category
Optoisolators - Transistor, Photovoltaic Output Optoisolators
Manufacturer
Everlight Electronics
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Channels
1
Voltage - Isolation
5000Vrms
Current Transfer Ratio (Min)
63% @ 10mA
Current Transfer Ratio (Max)
125% @ 10mA
Turn On / Turn Off Time (Typ)
10µs, 9µs
Rise / Fall Time (Typ)
6µs, 8µs
Input Type
DC
Output Type
Transistor with Base
Voltage - Output (Max)
80V
Current - Output / Channel
-
Voltage - Forward (Vf) (Typ)
1.65V (Max)
Current - DC Forward (If) (Max)
60 mA
Vce Saturation (Max)
300mV
Operating Temperature
-55 ℃ ~ 110 ℃
Mounting Type
Through Hole
Package / Case
6-DIP (0.300", 7.62mm)
Supplier Device Package
6-DIP
CNY17-2-V Related Parts
CNY174SVM
CNY174SVM
onsemi
OPTOISO 4.17KV TRANS W/BASE 6SMD
CNY174M
CNY174M
onsemi
OPTOISO 4.17KV TRANS W/BASE 6DIP
CNY174SM
CNY174SM
onsemi
OPTOISO 4.17KV TRANS W/BASE 6SMD
CNY174SR2M
CNY174SR2M
onsemi
OPTOISO 4.17KV TRANS W/BASE 6SMD
CNY174TVM
CNY174TVM
onsemi
OPTOISO 4.17KV TRANS W/BASE 6DIP
CNY174VM
CNY174VM
onsemi
OPTOISO 4.17KV TRANS W/BASE 6DIP
CNY17F-1
CNY17F-1
Vishay
OPTOISOLTR 5KV TRANSISTOR 6-DIP
CNY174SR2VM
CNY174SR2VM
onsemi
OPTOISO 4.17KV TRANS W/BASE 6SMD
CNY17F-2X016
CNY17F-2X016
Vishay
OPTOISOLTR 5KV TRANSISTOR 6-DIP
CNY172TVM
CNY172TVM
onsemi
OPTOISO 4.17KV TRANS W/BASE 6DIP
CNY172VM
CNY172VM
onsemi
OPTOISO 4.17KV TRANS W/BASE 6DIP
CNY173M
CNY173M
onsemi
OPTOISO 4.17KV TRANS W/BASE 6DIP
CNY17-2-V Compare Parts
  • CNY17-2-V vs CNY173W
  • CNY17-2-V vs CNY173TM
  • CNY17-2-V vs CNY173SD
  • CNY17-2-V vs CNY173S
  • CNY17-2-V vs CNY173M_F132
  • CNY17-2-V vs CNY17F13SD
  • CNY17-2-V vs CNY173FR2VM
  • CNY17-2-V vs CNY174300W
  • CNY17-2-V vs CNY173FM
  • CNY17-2-V vs CNY1733SD
  • CNY17-2-V vs CNY1733S
  • CNY17-2-V vs CNY173300W
  • CNY17-2-V vs CNY173300
  • CNY17-2-V vs CNY173FVM
  • CNY17-2-V vs CNY174W
  • CNY17-2-V vs CNY17F13S
  • CNY17-2-V vs CNY17F1300W
  • CNY17-2-V vs CNY17F1300
  • CNY17-2-V vs CNY17F1
  • CNY17-2-V vs CNY174
  • CNY17-2-V vs CNY174300
  • CNY17-2-V vs CNY174TM
  • CNY17-2-V vs CNY174SD
  • CNY17-2-V vs CNY174S
  • CNY17-2-V vs CNY1743SD
  • CNY17-2-V vs CNY1743S
  • CNY17-2-V vs CNY172W
  • CNY17-2-V vs CNY1713SD
  • CNY17-2-V vs CNY171SD
  • CNY17-2-V vs CNY171S
  • CNY17-2-V vs CNY171FVM
  • CNY17-2-V vs CNY171FR2VM
  • CNY17-2-V vs CNY173
  • CNY17-2-V vs CNY171FM
  • CNY17-2-V vs CNY172
  • CNY17-2-V vs CNY1713S
  • CNY17-2-V vs CNY171300W
  • CNY17-2-V vs CNY171300
  • CNY17-2-V vs CNY171FR2M
  • CNY17-2-V vs CNY172FM
  • Customer Reviews
    4.95 out of 5.00 stars from 143 customer reviews from all over the world
    Anaëlle Bernard
    France
    5 stars
    2026-09-20 14:14
    Super produit merci
    Paul Hoffmann
    Germany
    5 stars
    2026-09-20 09:20
    fast handling and shipping, good quality, I like this seller Thank you
    Ivo Almeida
    Brazil
    5 stars
    2026-09-20 09:08
    Very good
    Super fast delivery
    I recommend
    Finn Weber
    Germany
    5 stars
    2026-09-20 08:01
    The classic N chanel MOSFET.
    David Meier
    Germany
    5 stars
    2026-09-20 06:56
    The delivery was quickly, the quality of the product is good.
    Hugo Morel
    France
    5 stars
    2026-09-20 04:45
    Well received the object