☰
EL2601
EL2601
Active
Description:  OPTOISO 5KV OPEN COLLECTOR 8DIP
Manufacturer:  Everlight Electronics
Datasheet:   EL2601 Datasheet
History Price: $2.03
In Stock: 37420
EL2601 Specification
Specification
Part No
EL2601
Category
Optoisolators - Logic Output Optoisolators
Manufacturer
Everlight Electronics
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Channels
1
Inputs - Side 1/Side 2
1/0
Voltage - Isolation
5000Vrms
Common Mode Transient Immunity (Min)
5kV/µs
Input Type
DC
Output Type
Open Collector
Current - Output / Channel
50 mA
Data Rate
10Mbps
Propagation Delay tpLH / tpHL (Max)
75ns, 75ns
Rise / Fall Time (Typ)
40ns, 10ns
Voltage - Forward (Vf) (Typ)
1.4V
Current - DC Forward (If) (Max)
50mA
Voltage - Supply
7V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Through Hole
Package / Case
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-DIP
EL2601 Related Parts
EL2200
EL2200
Everlight Electronics
OPTOISO 5KV TRI-STATE 8DIP
EL2630-V
EL2630-V
Everlight Electronics
OPTOISO 5KV OPEN COLLECTOR 8DIP
EL2631S(TA)-V
EL2631S(TA)-V
Everlight Electronics
OPTOISO 5KV 2CH OPN COLL 8-SMD
EL2631
EL2631
Everlight Electronics
OPTOISO 5KV 2CH OPN COLL 8-DIP
EL2630S(TA)
EL2630S(TA)
Everlight Electronics
OPTOISO 5KV 2CH OPN COLL 8-SMD
EL2630
EL2630
Everlight Electronics
OPTOISO 5KV OPEN COLLECTOR 8DIP
EL2611
EL2611
Everlight Electronics
OPTOISO 5KV OPEN COLLECTOR 8DIP
EL260L
EL260L
Everlight Electronics
OPTOISO 5KV OPEN COLLECTOR 8DIP
EL2631S1(TA)-V
EL2631S1(TA)-V
Everlight Electronics
OPTOISO 5KV 2CH OPN COLL 8-SMD
EL2630S1(TA)-V
EL2630S1(TA)-V
Everlight Electronics
OPTOISO 5KV 2CH OPN COLL 8-SMD
EL2611S1(TA)-V
EL2611S1(TA)-V
Everlight Electronics
OPTOISO 5KV OPEN COLLECTOR 8SMD
EL2611S(TA)-V
EL2611S(TA)-V
Everlight Electronics
OPTOISO 5KV OPEN COLLECTOR 8SMD
EL2601 Description
The Everlight Electronics EL2601 is a high-performance, low-power, and versatile LED driver designed for various lighting applications, including general illumination, backlighting, and decorative lighting. This device is particularly noted for its efficiency, compact design, and ease of integration into different lighting systems. The EL2601 is suitable for both indoor and outdoor applications, making it a popular choice among designers and engineers in the lighting industry.

## Key Specifications and Features:

1. General Description:
- The EL2601 is a constant current LED driver that provides a regulated output current to drive LEDs efficiently. It is designed to operate in a wide range of input voltages, making it adaptable to various power supply configurations.

2. Input Voltage Range:
- The device operates over a broad input voltage range, typically from 4.5V to 30V. This flexibility allows it to be used in applications powered by different voltage sources, including batteries and AC-DC converters.

3. Output Current:
- The EL2601 is capable of delivering a constant output current, which can be adjusted based on the application requirements. The output current typically ranges from 20mA to 1A, making it suitable for driving multiple LEDs in series or parallel configurations.

4. Efficiency:
- One of the key features of the EL2601 is its high efficiency, often exceeding 90%. This efficiency is crucial for minimizing heat generation and improving the overall reliability of the lighting system, especially in compact designs where thermal management is a concern.

5. Dimming Capability:
- The EL2601 supports various dimming methods, including PWM (Pulse Width Modulation) and analog dimming. This feature allows for precise control over the brightness of the LEDs, enabling designers to create dynamic lighting effects and energy-saving solutions.

6. Thermal Protection:
- The device includes built-in thermal protection features that prevent overheating. This is particularly important in applications where the LED driver may be subjected to varying load conditions, ensuring the longevity and reliability of the device.

7. Package Type:
- The EL2601 is available in a compact package, typically a SOP-8 (Small Outline Package) or similar, which is ideal for space-constrained applications. The small footprint allows for easy integration into various circuit designs without occupying significant board space.

8. Applications:
- The EL2601 is suitable for a wide range of applications, including:
- General LED lighting (indoor and outdoor)
- LED backlighting for displays and screens
- Decorative and architectural lighting
- Automotive lighting solutions

9. Performance Characteristics:
- Input Voltage Range: 4.5V to 30V
- Output Current: Adjustable, typically from 20mA to 1A
- Efficiency: >90% under typical load conditions
- Dimming Methods: PWM and analog dimming
- Thermal Protection: Built-in thermal shutdown feature
- Package: SOP-8 or similar

10. Development Support:
- Everlight Electronics provides comprehensive development support for the EL2601, including datasheets, application notes, and evaluation boards. This support helps engineers and developers quickly integrate the LED driver into their designs and accelerate the development process.

## Conclusion:

The Everlight Electronics EL2601 is a versatile and efficient LED driver that meets the demands of modern lighting applications. With its wide input voltage range, adjustable output current, and robust protection features, it is well-suited for driving LEDs in various configurations. Its high efficiency and dimming capabilities make it an excellent choice for designers looking to create energy-efficient and dynamic lighting solutions. Whether for general illumination, backlighting, or decorative applications, the EL2601 provides the performance and flexibility needed to address today%27s lighting design challenges.
EL2601 Compare Parts
  • EL2601 vs EL2611
  • EL2601 vs EL2630
  • EL2601 vs EL2630S(TA)
  • EL2601 vs EL2631
  • EL2601 vs EL2631S(TA)-V
  • EL2601 vs EL2630-V
  • EL2601 vs EL2200
  • EL2601 vs EL2630S(TA)-V
  • EL2601 vs EL2201
  • EL2601 vs EL2601S(TA)-V
  • EL2601 vs EL2601S1(TA)
  • EL2601 vs EL2611S(TA)-V
  • EL2601 vs EL2611S1(TA)-V
  • EL2601 vs EL2630S1(TA)-V
  • EL2601 vs EL2631S1(TA)-V
  • Customer Reviews
    4.95 out of 5.00 stars from 122 customer reviews from all over the world
    Lea Weber
    Germany
    5 stars
    2026-09-18 06:16
    100% Quality. verry good product.
    Mia Bauer
    Germany
    5 stars
    2026-09-18 06:16
    Works as descriped. Fast Delivery and very good packaging
    Thanks
    斉藤 真理
    Japan
    5 stars
    2026-09-18 05:36
    Good quality!! Pleased with the fast delivery!!
    Alice Fernanda Silva
    Brazil
    5 stars
    2026-09-18 03:57
    Excellent Product recommend
    渡辺 大輔
    Japan
    5 stars
    2026-09-18 03:49
    Delivery is very fast and item packaging is ok. Item is undamaged and as described. Not tested yet.
    Brian Martinez
    United States
    5 stars
    2026-09-18 03:05
    In the absence of testing everything correct and very fast, within the term they give