☰
EL2630
EL2630
Active
Description:  OPTOISO 5KV OPEN COLLECTOR 8DIP
Manufacturer:  Everlight Electronics
Datasheet:   EL2630 Datasheet
History Price: $3.78
In Stock: 31440
EL2630 Specification
Specification
Part No
EL2630
Category
Optoisolators - Logic Output Optoisolators
Manufacturer
Everlight Electronics
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Channels
2
Inputs - Side 1/Side 2
2/0
Voltage - Isolation
5000Vrms
Common Mode Transient Immunity (Min)
5kV/µs
Input Type
DC
Output Type
Open Collector
Current - Output / Channel
50 mA
Data Rate
10Mbps
Propagation Delay tpLH / tpHL (Max)
100ns, 100ns
Rise / Fall Time (Typ)
40ns, 10ns
Voltage - Forward (Vf) (Typ)
1.4V
Current - DC Forward (If) (Max)
20mA
Voltage - Supply
7V
Operating Temperature
-40 ℃ ~ 100 ℃
Mounting Type
Through Hole
Package / Case
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-DIP
EL2630 PDF Datasheet
EL2630 Related Parts
EL2200
EL2200
Everlight Electronics
OPTOISO 5KV TRI-STATE 8DIP
EL2630-V
EL2630-V
Everlight Electronics
OPTOISO 5KV OPEN COLLECTOR 8DIP
EL2631S(TA)-V
EL2631S(TA)-V
Everlight Electronics
OPTOISO 5KV 2CH OPN COLL 8-SMD
EL2631
EL2631
Everlight Electronics
OPTOISO 5KV 2CH OPN COLL 8-DIP
EL2630S(TA)
EL2630S(TA)
Everlight Electronics
OPTOISO 5KV 2CH OPN COLL 8-SMD
EL2611
EL2611
Everlight Electronics
OPTOISO 5KV OPEN COLLECTOR 8DIP
EL260L
EL260L
Everlight Electronics
OPTOISO 5KV OPEN COLLECTOR 8DIP
EL2601
EL2601
Everlight Electronics
OPTOISO 5KV OPEN COLLECTOR 8DIP
EL2631S1(TA)-V
EL2631S1(TA)-V
Everlight Electronics
OPTOISO 5KV 2CH OPN COLL 8-SMD
EL2630S1(TA)-V
EL2630S1(TA)-V
Everlight Electronics
OPTOISO 5KV 2CH OPN COLL 8-SMD
EL2611S1(TA)-V
EL2611S1(TA)-V
Everlight Electronics
OPTOISO 5KV OPEN COLLECTOR 8SMD
EL2611S(TA)-V
EL2611S(TA)-V
Everlight Electronics
OPTOISO 5KV OPEN COLLECTOR 8SMD
EL2630 Compare Parts
  • EL2630 vs EL260L
  • EL2630 vs EL2611
  • EL2630 vs EL2630S(TA)
  • EL2630 vs EL2631
  • EL2630 vs EL2631S(TA)-V
  • EL2630 vs EL2630-V
  • EL2630 vs EL2200
  • EL2630 vs EL2630S(TA)-V
  • EL2630 vs EL2201
  • EL2630 vs EL2601S(TA)-V
  • EL2630 vs EL2601S1(TA)
  • EL2630 vs EL2611S(TA)-V
  • EL2630 vs EL2611S1(TA)-V
  • EL2630 vs EL2630S1(TA)-V
  • EL2630 vs EL2631S1(TA)-V
  • Customer Reviews
    4.95 out of 5.00 stars from 174 customer reviews from all over the world
    Lea Weber
    Germany
    5 stars
    2026-09-18 06:16
    100% Quality. verry good product.
    Mia Bauer
    Germany
    5 stars
    2026-09-18 06:16
    Works as descriped. Fast Delivery and very good packaging
    Thanks
    斉藤 真理
    Japan
    5 stars
    2026-09-18 05:36
    Good quality!! Pleased with the fast delivery!!
    Alice Fernanda Silva
    Brazil
    5 stars
    2026-09-18 03:57
    Excellent Product recommend
    渡辺 大輔
    Japan
    5 stars
    2026-09-18 03:49
    Delivery is very fast and item packaging is ok. Item is undamaged and as described. Not tested yet.
    Brian Martinez
    United States
    5 stars
    2026-09-18 03:05
    In the absence of testing everything correct and very fast, within the term they give