☰
EL3H4(EA)-VG
EL3H4(EA)-VG
Active
Description:  OPTOISOLATOR 3.75KV TRANS 4-SSOP
Manufacturer:  Everlight Electronics
History Price: $0.22292
In Stock: 18480
EL3H4(EA)-VG Specification
Specification
Part No
EL3H4(EA)-VG
Category
Optoisolators - Transistor, Photovoltaic Output Optoisolators
Manufacturer
Everlight Electronics
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Channels
1
Voltage - Isolation
3750Vrms
Current Transfer Ratio (Min)
20% @ 1mA
Current Transfer Ratio (Max)
300% @ 1mA
Turn On / Turn Off Time (Typ)
-
Rise / Fall Time (Typ)
6µs, 8µs
Input Type
AC, DC
Output Type
Transistor
Voltage - Output (Max)
80V
Current - Output / Channel
-
Voltage - Forward (Vf) (Typ)
1.2V
Current - DC Forward (If) (Max)
50 mA
Vce Saturation (Max)
200mV
Operating Temperature
-55 ℃ ~ 100 ℃
Mounting Type
Surface Mount
Package / Case
4-SOIC (0.173", 4.40mm Width)
Supplier Device Package
4-SSOP
EL3H4(EA)-VG Related Parts
EL3H7(EB)-VG
EL3H7(EB)-VG
Everlight Electronics
OPTOISOLATOR 3.75KV TRANS 4-SSOP
EL3H7(F)(EA)-VG
EL3H7(F)(EA)-VG
Everlight Electronics
OPTOISOLATOR 3.75KV TRANS 4-SSOP
EL357N(C)(TA)-VG
EL357N(C)(TA)-VG
Everlight Electronics
OPTOISOLATOR 3.75KV TRANS 4-SOP
EL357N-G
EL357N-G
Everlight Electronics
OPTOISOLATOR 3.75KV TRANS 4-SOP
EL3H7(A)(TB)-VG
EL3H7(A)(TB)-VG
Everlight Electronics
OPTOISOLATOR 3.75KV TRANS 4-SSOP
EL3H7(A)(EB)-G
EL3H7(A)(EB)-G
Everlight Electronics
OPTOISOLATOR 3.75KV TRANS 4-SSOP
EL3H7(A)(EB)-VG
EL3H7(A)(EB)-VG
Everlight Electronics
OPTOISOLATOR 3.75KV TRANS 4-SSOP
EL3H7(A)(TA)-G
EL3H7(A)(TA)-G
Everlight Electronics
OPTOISOLATOR 3.75KV TRANS 4-SSOP
EL3H7(A)(TB)-G
EL3H7(A)(TB)-G
Everlight Electronics
OPTOISOLATOR 3.75KV TRANS 4-SSOP
EL3H7(A)-G
EL3H7(A)-G
Everlight Electronics
OPTOISOLATOR 3.75KV TRANS 4-SSOP
EL3H7(A)-VG
EL3H7(A)-VG
Everlight Electronics
OPTOISOLATOR 3.75KV TRANS 4-SSOP
EL3H7(B)(EA)-G
EL3H7(B)(EA)-G
Everlight Electronics
OPTOISOLATOR 3.75KV TRANS 4-SSOP
EL3H4(EA)-VG Compare Parts
  • EL3H4(EA)-VG vs EL3H4(EA)-G
  • EL3H4(EA)-VG vs EL3H7(C)(EB)-VG
  • EL3H4(EA)-VG vs EL3H4(A)(TB)-VG
  • EL3H4(EA)-VG vs EL3H4(A)(TB)-G
  • EL3H4(EA)-VG vs EL3H4(A)(TA)-VG
  • EL3H4(EA)-VG vs EL3H4(A)(TA)-G
  • EL3H4(EA)-VG vs EL3H7-VG
  • EL3H4(EA)-VG vs EL3H7-G
  • EL3H4(EA)-VG vs EL3H7(TB)-VG
  • EL3H4(EA)-VG vs EL3H7(TB)-G
  • EL3H4(EA)-VG vs EL3H7(TA)-VG
  • EL3H4(EA)-VG vs EL3H7(TA)-G
  • EL3H4(EA)-VG vs EL3H7(K)-VG
  • EL3H4(EA)-VG vs EL3H7(K)-G
  • EL3H4(EA)-VG vs EL3H7(K)(TB)-VG
  • EL3H4(EA)-VG vs EL3H7(K)(TB)-G
  • EL3H4(EA)-VG vs EL3H7(K)(TA)-VG
  • EL3H4(EA)-VG vs EL3H7(K)(TA)-G
  • EL3H4(EA)-VG vs EL3H7(K)(EB)-VG
  • EL3H4(EA)-VG vs EL3H7(E)(TB)-VG
  • EL3H4(EA)-VG vs EL3H7(K)(EA)-G
  • EL3H4(EA)-VG vs EL3H7(E)(EB)-G
  • EL3H4(EA)-VG vs EL3H7(K)(EB)-G
  • EL3H4(EA)-VG vs EL3H7(F)(TB)-G
  • EL3H4(EA)-VG vs EL3H7(E)(EA)-VG
  • EL3H4(EA)-VG vs EL3H7(E)(EA)-G
  • EL3H4(EA)-VG vs EL3H7(D)-VG
  • EL3H4(EA)-VG vs EL3H7(F)(TA)-G
  • EL3H4(EA)-VG vs EL3H7(F)(EB)-VG
  • EL3H4(EA)-VG vs EL3H7(F)(EB)-G
  • EL3H4(EA)-VG vs EL3H7(F)(EA)-G
  • EL3H4(EA)-VG vs EL3H7(EB)-G
  • EL3H4(EA)-VG vs EL3H7(EA)-VG
  • EL3H4(EA)-VG vs EL3H7(EA)-G
  • EL3H4(EA)-VG vs EL3H7(E)-VG
  • EL3H4(EA)-VG vs EL3H7(H)-G
  • EL3H4(EA)-VG vs EL3H7(J)-VG
  • EL3H4(EA)-VG vs EL3H7(J)-G
  • EL3H4(EA)-VG vs EL3H7(J)(TB)-VG
  • EL3H4(EA)-VG vs EL3H7(J)(TB)-G
  • Customer Reviews
    4.95 out of 5.00 stars from 147 customer reviews from all over the world
    Mário André
    Brazil
    5 stars
    2026-09-29 17:06
    I took about the stock. I can't say anything significant. As I use at least one, I'll add a review.
    Ylenia Gallo
    Italy
    5 stars
    2026-09-28 05:33
    Perfect and arrived fast
    Heloísa Costa Nascimento
    Brazil
    5 stars
    2026-09-26 04:10
    Excellent, product as described, solved my problem, recommend, arrived very fast.
    Gabriela Mendes Neto
    Brazil
    5 stars
    2026-09-25 12:37
    Excellent Product!!! Working perfectly!!! Recommend to everyone.
    Lúcia Regina
    Brazil
    5 stars
    2026-09-25 12:36
    Receive I haven't tested yet.
    Xuxa
    Brazil
    5 stars
    2026-09-25 08:32
    Very good component, tested and approved!