☰
H11L2M-V
H11L2M-V
Active
Description:  OPTOISO 5KV OPEN COLLECTOR 6DIP
Manufacturer:  Everlight Electronics
Datasheet:   H11L2M-V Datasheet
History Price: Active
In Stock: 9360
H11L2M-V Specification
Specification
Part No
H11L2M-V
Category
Optoisolators - Logic Output Optoisolators
Manufacturer
Everlight Electronics
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Channels
1
Inputs - Side 1/Side 2
1/0
Voltage - Isolation
5000Vrms
Common Mode Transient Immunity (Min)
-
Input Type
DC
Output Type
Open Collector
Current - Output / Channel
50 mA
Data Rate
1MHz
Propagation Delay tpLH / tpHL (Max)
4µs, 4µs
Rise / Fall Time (Typ)
100ns, 100ns
Voltage - Forward (Vf) (Typ)
1.15V
Current - DC Forward (If) (Max)
60mA
Voltage - Supply
3V ~ 16V
Operating Temperature
-55 ℃ ~ 100 ℃
Mounting Type
Through Hole
Package / Case
6-DIP (0.400", 10.16mm)
Supplier Device Package
6-DIP
H11L2M-V Related Parts
H11N1SVM
H11N1SVM
onsemi
OPTOISO 4.17KV OPN COLL 6SMD
H11N2SR2M
H11N2SR2M
onsemi
H11N2SR2M - LOGIC OUTPUT OPTO-IS
H11N1VM
H11N1VM
onsemi
OPTOISO 4.17KV OPN COLL 6DIP
H11N1TVM
H11N1TVM
onsemi
OPTOISO 4.17KV OPN COLL 6DIP
H11L1TVM
H11L1TVM
onsemi
OPTOISO 4.17KV OPN COLL 6DIP
H11L2VM
H11L2VM
Fairchild Semiconductor
LOGIC IC OUTPUT OPTOCOUPLER, 750
H11L2VM
H11L2VM
onsemi
OPTOISO 4.17KV OPN COLL 6DIP
H11L2TVM
H11L2TVM
onsemi
OPTOISO 4.17KV OPN COLL 6DIP
H11L2SVM
H11L2SVM
onsemi
OPTOISO 4.17KV OPN COLL 6SMD
H11L2SR2M
H11L2SR2M
Fairchild Semiconductor
LOGIC IC OUTPUT OPTOCOUPLER, 750
H11L2SR2M
H11L2SR2M
onsemi
OPTOISO 4.17KV OPN COLL 6SMD
H11L2SM
H11L2SM
onsemi
OPTOISO 4.17KV OPN COLL 6SMD
H11L2M-V Compare Parts
  • H11L2M-V vs H11N2300
  • H11L2M-V vs H11L23SD
  • H11L2M-V vs H11L3
  • H11L2M-V vs H11L2300W
  • H11L2M-V vs H11L3300
  • H11L2M-V vs H11L23S
  • H11L2M-V vs H11L2W
  • H11L2M-V vs H11L2TM
  • H11L2M-V vs H11L2SR2VM
  • H11L2M-V vs H11L2SD
  • H11L2M-V vs H11L2S
  • H11L2M-V vs H11L2FVM
  • H11L2M-V vs H11L2FR2VM
  • H11L2M-V vs H11L2FR2M
  • H11L2M-V vs H11L2FM
  • H11L2M-V vs H11L1300W
  • H11L2M-V vs H11L2
  • H11L2M-V vs H11L1W
  • H11L2M-V vs H11L1TVM_F132
  • H11L2M-V vs H11L1TM
  • H11L2M-V vs H11L1SR2M_F132
  • H11L2M-V vs H11L1S
  • H11L2M-V vs H11L1M_F132
  • H11L2M-V vs H11L1FVM
  • H11L2M-V vs H11L1FR2VM
  • H11L2M-V vs H11L1FR2M
  • H11L2M-V vs H11L1FM
  • H11L2M-V vs H11L13S
  • H11L2M-V vs H11L33SD
  • H11L2M-V vs H11L1300
  • H11L2M-V vs H11L1
  • H11L2M-V vs H11L13SD
  • H11L2M-V vs H11N1
  • H11L2M-V vs H11N2
  • H11L2M-V vs H11N1W
  • H11L2M-V vs H11N1TM
  • H11L2M-V vs H11N1SD
  • H11L2M-V vs H11N1S
  • H11L2M-V vs H11N1FVM
  • H11L2M-V vs H11N1FR2VM
  • Customer Reviews
    4.95 out of 5.00 stars from 183 customer reviews from all over the world
    Léonie Picard
    France
    5 stars
    2026-09-21 18:28
    No problem-compliant product and nice seller
    Steven Allen
    United States
    5 stars
    2026-09-21 18:24
    Arrived a month earlier. Recommendable
    Alexander King
    United States
    5 stars
    2026-09-21 18:08
    Raoida delivery, all right.
    Jessica Young
    United States
    5 stars
    2026-09-21 13:38
    Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description