FOD420
FOD420
Active
Description:  OPTOISOLATOR 5KV TRIAC 6DIP
Manufacturer:  onsemi
Datasheet:   FOD420 Datasheet
History Price: $4.24
In Stock: 38800
FOD420 Specification
Specification
Part No
FOD420
Category
Optoisolators - Triac, SCR Output Optoisolators
Manufacturer
onsemi
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Type
Triac
Zero Crossing Circuit
No
Number of Channels
1
Voltage - Isolation
5000Vrms
Voltage - Off State
600 V
Static dV/dt (Min)
10kV/µs
Current - LED Trigger (Ift) (Max)
2mA
Current - On State (It (RMS)) (Max)
-
Current - Hold (Ih)
500礎
Turn On Time
60祍
Voltage - Forward (Vf) (Typ)
1.28V
Current - DC Forward (If) (Max)
30 mA
Operating Temperature
-55 ℃ ~ 100 ℃
Mounting Type
Through Hole
Package / Case
6-DIP (0.300", 7.62mm)
Supplier Device Package
6-DIP
Approval Agency
cUL, FIMKO, UL
FOD420 PDF Datasheet
FOD420 Related Parts
FODM3011R2
FODM3011R2
onsemi
OPTOISOLATOR 3.75KV TRIAC 4MFP
FODM3011
FODM3011
Fairchild Semiconductor
TRIAC OUTPUT OPTOCOUPLER
FODM3022R1_NF098
FODM3022R1_NF098
onsemi
OPTOISOLATOR 3.75KV TRIAC 4SMD
FODM3010R2V
FODM3010R2V
Fairchild Semiconductor
TRIAC OUTPUT OPTOCOUPLER
FODM3010R2V
FODM3010R2V
onsemi
OPTOISOLATOR 3.75KV TRIAC 4MFP
FODM3010R3
FODM3010R3
Fairchild Semiconductor
TRIAC OUTPUT OPTOCOUPLER
FODM3010R3
FODM3010R3
onsemi
OPTOISOLATOR 3.75KV TRIAC 4MFP
FODM3010R3V
FODM3010R3V
Fairchild Semiconductor
TRIAC OUTPUT OPTOCOUPLER
FODM3010R3V
FODM3010R3V
onsemi
OPTOISOLATOR 3.75KV TRIAC 4MFP
FODM3010R4
FODM3010R4
onsemi
OPTOISOLATOR 3.75KV TRIAC 4MFP
FODM3010R4V
FODM3010R4V
Fairchild Semiconductor
TRIAC OUTPUT OPTOCOUPLER
FODM3010R1V
FODM3010R1V
onsemi
OPTOISOLATOR 3.75KV TRIAC 4MFP
FOD420 Description
The Fairchild Semiconductor FOD420 is a high-performance optocoupler designed for driving high-voltage power devices, such as MOSFETs and IGBTs, in various applications. This device is particularly valued for its ability to provide electrical isolation between the control and power circuits, enhancing safety and performance in power electronics. Below is a detailed overview of the FOD420, including its specifications, features, and typical applications.

## Overview

The FOD420 is an optically isolated gate driver that integrates a high-speed LED and a photodetector in a single package. It is designed to drive power transistors with high efficiency and reliability. The device is capable of providing a high output current, making it suitable for driving large gate capacitances in power devices. Its isolation capability ensures that the control side is electrically separated from the high-voltage side, which is crucial for protecting sensitive components and ensuring safe operation.

## Key Specifications

1. Isolation Voltage:
- 5000 Vrms (minimum) for 1 minute, providing robust isolation between input and output.

2. Input Voltage Range:
- 4.5V to 20V for the LED input.

3. Output Voltage Range:
- Up to 30V for the output stage.

4. Output Current:
- Capable of sourcing and sinking up to 2A, allowing it to drive large gate capacitances effectively.

5. Propagation Delay:
- Typically 50 ns (at VDD = 15V, CL = 1000 pF), ensuring fast switching times.

6. Rise and Fall Times:
- Rise time: 30 ns (typical)
- Fall time: 30 ns (typical)

7. Supply Voltage (VDD):
- 15V (typical), with a maximum rating of 20V.

8. Operating Temperature Range:
- -40°C to +100°C, making it suitable for a wide range of environmental conditions.

9. Package Type:
- Available in a 6-pin DIP or surface mount package (SO-6), facilitating easy integration into various circuit designs.

## Features

- High-Speed Operation: The FOD420 is designed for high-speed switching applications, making it suitable for use in fast PWM control and other high-frequency applications.

- High Output Current: With the ability to drive up to 2A, the FOD420 can effectively control high-capacitance loads, such as power MOSFETs and IGBTs.

- Robust Isolation: The high isolation voltage ensures that the control circuit is protected from high voltages present in the power circuit, enhancing safety and reliability.

- Low Propagation Delay: The short propagation delay allows for precise control of the power devices, improving overall system performance.

- Wide Operating Temperature Range: The device can operate in harsh environments, making it suitable for industrial applications.

## Typical Applications

- Motor Drives: The FOD420 is commonly used in motor control applications, where it drives the gates of power MOSFETs or IGBTs to control motor speed and torque.

- Power Inverters: It is suitable for use in power inverter circuits, where efficient switching of power devices is essential for converting DC to AC power.

- Switching Power Supplies: The device can be used in switching power supply designs, providing the necessary gate drive signals for power transistors.

- Renewable Energy Systems: The FOD420 is often found in solar inverters and other renewable energy applications, where reliable and efficient power conversion is required.

- Industrial Automation: The optocoupler is used in various industrial automation systems, providing isolation and control for high-power devices.

## Conclusion

The Fairchild Semiconductor FOD420 is a versatile and efficient optically isolated gate driver that meets the demands of modern power electronics applications. With its high output current capability, fast switching speeds, and robust isolation features, it is an excellent choice for engineers looking to design reliable and efficient power control systems. Whether used in motor drives, power inverters, or industrial automation, the FOD420 provides the performance and reliability needed in today’s technology landscape. Its combination of specifications and features makes it a popular choice for a wide range of applications, ensuring its relevance in various sectors of the electronics industry.
FOD420 Compare Parts
  • FOD420 vs FODM3063
  • FOD420 vs FODM3063
  • FOD420 vs FODM3063R2
  • FOD420 vs FODM3083
  • FOD420 vs FODM3083R2
  • FOD420 vs FODM3053R2V-NF098
  • FOD420 vs FOD4208
  • FOD420 vs FOD420SDV
  • FOD420 vs FOD4118SD
  • FOD420 vs FOD4118SDV
  • FOD420 vs FOD4118SV
  • FOD420 vs FOD4118TV
  • FOD420 vs FOD4118TV
  • FOD420 vs FOD4118V
  • FOD420 vs FOD4118S
  • FOD420 vs FOD4208S
  • FOD420 vs FOD4208SD
  • FOD420 vs FOD4208SD
  • FOD420 vs FOD4208SDV
  • FOD420 vs FOD4208SV
  • FOD420 vs FOD4208TV
  • FOD420 vs FOD4208TV
  • FOD420 vs FOD4208V
  • FOD420 vs FOD4116SDV
  • FOD420 vs FOD410TV
  • FOD420 vs FOD410V
  • FOD420 vs FOD410V
  • FOD420 vs FOD4116
  • FOD420 vs FOD4116S
  • FOD420 vs FOD4118S
  • FOD420 vs FOD4116SV
  • FOD420 vs FOD4116TV
  • FOD420 vs FOD4116V
  • FOD420 vs FOD4118
  • FOD420 vs FOD4116SD
  • FOD420 vs FODM3023NF098
  • FOD420 vs FOD4218TV
  • FOD420 vs FOD4218TV
  • FOD420 vs FOD4218V
  • FOD420 vs FOD4218V
  • Customer Reviews
    4.95 out of 5.00 stars from 144 customer reviews from all over the world
    Stijn van der Molen
    Netherlands
    5 stars
    2026-03-25 17:41
    All recieved in good condition, thank you!
    Nathan Coleman
    United States
    5 stars
    2026-03-25 12:54
    Good products and fast shipping. I would highly recommend this store. Thank you.
    Riccardo Longo
    Italy
    5 stars
    2026-03-24 15:29
    tested one by one.
    Gustavo Henrique Silva
    Brazil
    5 stars
    2026-03-24 11:43
    Very, very well packed
    Ulysses Santos Almeida
    Brazil
    5 stars
    2026-03-22 23:32
    All very well. The purchase arrived quickly. Great supplier.
    Christine Henderson
    United States
    5 stars
    2026-03-22 20:43
    Rds(on) is according to datasheets