☰
OR-100
OR-100
Active
Description:  HV OPTORELAY, 10KV RATED, 100UA
Manufacturer:  HVM Technology
Datasheet:   OR-100 Datasheet
History Price: $87.82
In Stock: 44240
OR-100 Specification
Specification
Part No
OR-100
Category
Optoisolators - Transistor, Photovoltaic Output Optoisolators
Manufacturer
HVM Technology
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Channels
1
Voltage - Isolation
10000VDC
Current Transfer Ratio (Min)
-
Current Transfer Ratio (Max)
-
Turn On / Turn Off Time (Typ)
2µs, 2µs
Rise / Fall Time (Typ)
-
Input Type
DC
Output Type
-
Voltage - Output (Max)
-
Current - Output / Channel
-
Voltage - Forward (Vf) (Typ)
4V
Current - DC Forward (If) (Max)
100 mA
Vce Saturation (Max)
-
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Through Hole
Package / Case
4-DIP Module
Supplier Device Package
-
OR-100 Related Parts
OR-M501-TP-G
OR-M501-TP-G
Orient Components
OPTOISOLATOR TRANSISTOR OUTPUT 3
OR-6N136S-TA1
OR-6N136S-TA1
Orient Components
OPTOISOLATOR TRANSISTOR WITH BAS
OR-6N136
OR-6N136
Orient Components
OPTOISOLATOR TRANSISTOR WITH BAS
OR-4N35S-TA1
OR-4N35S-TA1
Orient Components
OPTOISOLATOR TRANSISTOR WITH BAS
OR-4N35
OR-4N35
Orient Components
OPTOISOLATOR TRANSISTOR WITH BAS
OR-4N25S-TA1
OR-4N25S-TA1
Orient Components
OPTOISOLATOR TRANSISTOR WITH BAS
OR-4504
OR-4504
Orient Components
OPTOISOLATOR TRANSISTOR OUTPUT 3
OR-4N25
OR-4N25
Orient Components
OPTOISOLATOR TRANSISTOR WITH BAS
OR-1008-TP-G-(GK)
OR-1008-TP-G-(GK)
Orient Components
OPTOISOLATOR TRANSISTOR OUTPUT 5
OR-352-TP-G
OR-352-TP-G
Orient Components
OPTOISOLATOR DARLINGTON OUTPUT 5
OR-354A-TP-G-(GK)
OR-354A-TP-G-(GK)
Orient Components
OPTOISOLATOR TRANSISTOR OUTPUT 3
OR-3H4-4GB-TA1-G-(GK)
OR-3H4-4GB-TA1-G-(GK)
Orient Components
OPTOISOLATOR TRANSISTOR OUTPUT 3
OR-100 Compare Parts
  • OR-100 vs OR-355-TP-G
  • OR-100 vs OR-357B-S-TP-G-(GK)
  • OR-100 vs OR-357B-TP-G-(CG)
  • OR-100 vs OR-357C-S-TP-G-(GK)
  • OR-100 vs OR-357C-TP-G-(CG)
  • OR-100 vs OR-357PVG(A)-TP-G
  • OR-100 vs OR-4504S-TA1
  • OR-100 vs OR-3H4A-TP-G-(GK)
  • OR-100 vs OR-1009-TP-G-(GK)
  • OR-100 vs OR-3H7-4GB-TA1-G-(GK)
  • OR-100 vs OR-3H7B-TP-G-(CG)
  • OR-100 vs OR-3H7B-TP-G-(GK)
  • OR-100 vs OR-3H7C-TP-G-(CG)
  • OR-100 vs OR-3H7C-TP-G-(GK)
  • OR-100 vs OR-3H4-4GB-TA1-G-(GK)
  • OR-100 vs OR-354A-TP-G-(GK)
  • OR-100 vs OR-352-TP-G
  • OR-100 vs OR-1008-TP-G-(GK)
  • OR-100 vs OR-4N25
  • OR-100 vs OR-4504
  • OR-100 vs OR-4N25S-TA1
  • OR-100 vs OR-4N35
  • OR-100 vs OR-4N35S-TA1
  • OR-100 vs OR-6N136
  • OR-100 vs OR-6N136S-TA1
  • OR-100 vs OR-M501-TP-G
  • Customer Reviews
    4.95 out of 5.00 stars from 119 customer reviews from all over the world
    Davi Lucas Almeida
    Brazil
    5 stars
    2026-09-21 20:01
    Delivery faster than expected
    Léonie Picard
    France
    5 stars
    2026-09-21 18:28
    No problem-compliant product and nice seller
    Steven Allen
    United States
    5 stars
    2026-09-21 18:24
    Arrived a month earlier. Recommendable
    Alexander King
    United States
    5 stars
    2026-09-21 18:08
    Raoida delivery, all right.
    Jessica Young
    United States
    5 stars
    2026-09-21 13:38
    Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly