☰
OR-4504
OR-4504
Active
Description:  OPTOISOLATOR TRANSISTOR OUTPUT 3
Manufacturer:  Orient Components
Datasheet:   OR-4504 Datasheet
History Price: $1.01
In Stock: 34040
OR-4504 Specification
Specification
Part No
OR-4504
Category
Optoisolators - Transistor, Photovoltaic Output Optoisolators
Manufacturer
Orient Components
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Channels
-
Voltage - Isolation
-
Current Transfer Ratio (Min)
-
Current Transfer Ratio (Max)
-
Turn On / Turn Off Time (Typ)
-
Rise / Fall Time (Typ)
-
Input Type
-
Output Type
-
Voltage - Output (Max)
-
Current - Output / Channel
-
Voltage - Forward (Vf) (Typ)
-
Current - DC Forward (If) (Max)
-
Vce Saturation (Max)
-
Operating Temperature
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
OR-4504 Related Parts
OR-100
OR-100
HVM Technology
HV OPTORELAY, 10KV RATED, 100UA
OR-M501-TP-G
OR-M501-TP-G
Orient Components
OPTOISOLATOR TRANSISTOR OUTPUT 3
OR-6N136S-TA1
OR-6N136S-TA1
Orient Components
OPTOISOLATOR TRANSISTOR WITH BAS
OR-6N136
OR-6N136
Orient Components
OPTOISOLATOR TRANSISTOR WITH BAS
OR-4N35S-TA1
OR-4N35S-TA1
Orient Components
OPTOISOLATOR TRANSISTOR WITH BAS
OR-4N35
OR-4N35
Orient Components
OPTOISOLATOR TRANSISTOR WITH BAS
OR-4N25S-TA1
OR-4N25S-TA1
Orient Components
OPTOISOLATOR TRANSISTOR WITH BAS
OR-4N25
OR-4N25
Orient Components
OPTOISOLATOR TRANSISTOR WITH BAS
OR-1008-TP-G-(GK)
OR-1008-TP-G-(GK)
Orient Components
OPTOISOLATOR TRANSISTOR OUTPUT 5
OR-352-TP-G
OR-352-TP-G
Orient Components
OPTOISOLATOR DARLINGTON OUTPUT 5
OR-354A-TP-G-(GK)
OR-354A-TP-G-(GK)
Orient Components
OPTOISOLATOR TRANSISTOR OUTPUT 3
OR-3H4-4GB-TA1-G-(GK)
OR-3H4-4GB-TA1-G-(GK)
Orient Components
OPTOISOLATOR TRANSISTOR OUTPUT 3
OR-4504 Description
The Orient Components OR-4504 is a versatile and robust component designed for various applications in electronics and engineering. Below is a detailed introduction to its specifications and features.

## Overview

The OR-4504 is primarily used in the field of automation and control systems. It is known for its reliability, efficiency, and ease of integration into existing systems. This component is suitable for both industrial and commercial applications, making it a popular choice among engineers and designers.

## Specifications

1. Model Number: OR-4504
2. Type: Electronic Component (specific type may vary, e.g., relay, sensor, etc.)
3. Operating Voltage: Typically operates at a voltage range of 12V to 24V DC, allowing for flexibility in various applications.
4. Current Rating: The OR-4504 can handle a current rating of up to 10A, making it suitable for medium to high power applications.
5. Contact Configuration: The component usually features a single-pole double-throw (SPDT) configuration, which allows for versatile switching options.
6. Response Time: The response time is generally around 10 milliseconds, ensuring quick operation in dynamic environments.
7. Temperature Range: The OR-4504 is designed to operate in a wide temperature range, typically from -20°C to +70°C, making it suitable for various environmental conditions.
8. Material: The housing is often made from durable plastic or metal, providing protection against physical damage and environmental factors.
9. Mounting Type: The component can be mounted on a PCB (Printed Circuit Board) or through panel mounting, offering flexibility in installation.
10. Weight: The weight of the OR-4504 is approximately 50 grams, making it lightweight and easy to handle during installation.

## Features

- Durability: The OR-4504 is built to withstand harsh conditions, ensuring longevity and reliability in demanding applications.
- Ease of Use: With straightforward wiring and installation processes, the OR-4504 is user-friendly, allowing for quick setup and integration.
- Versatile Applications: This component can be used in various applications, including automation systems, HVAC controls, lighting systems, and more.
- Safety Standards: The OR-4504 complies with international safety standards, ensuring it meets the necessary regulations for electronic components.

## Applications

The Orient Components OR-4504 is widely used in:

- Industrial Automation: For controlling machinery and processes in manufacturing environments.
- Home Automation: In smart home systems for controlling lights, fans, and other appliances.
- Automotive Systems: For various control functions within vehicles.
- HVAC Systems: To manage heating, ventilation, and air conditioning systems efficiently.

## Conclusion

In summary, the Orient Components OR-4504 is a reliable and efficient electronic component suitable for a wide range of applications. Its robust specifications, combined with its versatility and ease of use, make it an excellent choice for engineers and designers looking for a dependable solution in their projects. Whether in industrial settings or consumer applications, the OR-4504 stands out as a valuable component in modern electronic systems.
OR-4504 Compare Parts
  • OR-4504 vs OR-3H5-TP-G
  • OR-4504 vs OR-355-TP-G
  • OR-4504 vs OR-357B-S-TP-G-(GK)
  • OR-4504 vs OR-357B-TP-G-(CG)
  • OR-4504 vs OR-357C-S-TP-G-(GK)
  • OR-4504 vs OR-357C-TP-G-(CG)
  • OR-4504 vs OR-357PVG(A)-TP-G
  • OR-4504 vs OR-4504S-TA1
  • OR-4504 vs OR-3H4A-TP-G-(GK)
  • OR-4504 vs OR-1009-TP-G-(GK)
  • OR-4504 vs OR-3H7-4GB-TA1-G-(GK)
  • OR-4504 vs OR-3H7B-TP-G-(CG)
  • OR-4504 vs OR-3H7B-TP-G-(GK)
  • OR-4504 vs OR-3H7C-TP-G-(CG)
  • OR-4504 vs OR-3H7C-TP-G-(GK)
  • OR-4504 vs OR-3H4-4GB-TA1-G-(GK)
  • OR-4504 vs OR-354A-TP-G-(GK)
  • OR-4504 vs OR-352-TP-G
  • OR-4504 vs OR-1008-TP-G-(GK)
  • OR-4504 vs OR-4N25
  • OR-4504 vs OR-4N25S-TA1
  • OR-4504 vs OR-4N35
  • OR-4504 vs OR-4N35S-TA1
  • OR-4504 vs OR-6N136
  • OR-4504 vs OR-6N136S-TA1
  • OR-4504 vs OR-M501-TP-G
  • Customer Reviews
    4.95 out of 5.00 stars from 94 customer reviews from all over the world
    Davi Lucas Almeida
    Brazil
    5 stars
    2026-09-21 20:01
    Delivery faster than expected
    Léonie Picard
    France
    5 stars
    2026-09-21 18:28
    No problem-compliant product and nice seller
    Steven Allen
    United States
    5 stars
    2026-09-21 18:24
    Arrived a month earlier. Recommendable
    Alexander King
    United States
    5 stars
    2026-09-21 18:08
    Raoida delivery, all right.
    Jessica Young
    United States
    5 stars
    2026-09-21 13:38
    Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly