☰
ICPL2530
ICPL2530
Active
Description:  OPTOISO 5KV 2CH TRANSISTOR
Manufacturer:  Isocom Components
Datasheet:   ICPL2530 Datasheet
History Price: $2.3
In Stock: 4000
ICPL2530 Specification
Specification
Part No
ICPL2530
Category
Optoisolators - Transistor, Photovoltaic Output Optoisolators
Manufacturer
Isocom Components
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Channels
2
Voltage - Isolation
5000Vrms
Current Transfer Ratio (Min)
7% @ 16mA
Current Transfer Ratio (Max)
50% @ 16mA
Turn On / Turn Off Time (Typ)
350ns, 500ns
Rise / Fall Time (Typ)
-
Input Type
DC
Output Type
Transistor
Voltage - Output (Max)
20V
Current - Output / Channel
8mA
Voltage - Forward (Vf) (Typ)
1.45V
Current - DC Forward (If) (Max)
25 mA
Vce Saturation (Max)
-
Operating Temperature
-40 ℃ ~ 100 ℃
Mounting Type
Through Hole
Package / Case
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-DIP
ICPL2530 PDF Datasheet
ICPL2530 Related Parts
ICPL0500SMT&R
ICPL0500SMT&R
Isocom Components
OPTOISO 3.75KV TRANS W/BASE
ICPL2531
ICPL2531
Isocom Components
OPTOISO 5KV 2CH TRANSISTOR
ICPL0453SMT&R
ICPL0453SMT&R
Isocom Components
OPTOISO 3.75KV TRANSISTOR
ICPL0501SMT&R
ICPL0501SMT&R
Isocom Components
OPTOISO 3.75KV TRANS W/BASE
ICPL0452SMT&R
ICPL0452SMT&R
Isocom Components
OPTOISO 3.75KV TRANSISTOR
ICPL2630
ICPL2630
Isocom Components
OPTOISO 5KV 2CH TRANSISTOR
ICPL2631
ICPL2631
Isocom Components
OPTOISO 5KV 2CH TRANSISTOR
ICPL4502
ICPL4502
Isocom Components
OPTOISO 5KV TRANSISTOR
ICPL4503
ICPL4503
Isocom Components
OPTOISO 5KV TRANSISTOR
ICPLW50LSMT&R
ICPLW50LSMT&R
Isocom Components
OPTOISO 5KV 2 CH TRANS S06
ICPL0631SMT&R
ICPL0631SMT&R
Isocom Components
8 PIN HIGH SPEED SOIC SM ONLY
ICPL2530G
ICPL2530G
Isocom Components
8PIN HIGH SPEED OPTOCOUPLER
ICPL2530 Compare Parts
  • ICPL2530 vs ICPL4503
  • ICPL2530 vs ICPL4502
  • ICPL2530 vs ICPL2631
  • ICPL2530 vs ICPL2630
  • ICPL2530 vs ICPL0452SMT&R
  • ICPL2530 vs ICPL0501SMT&R
  • ICPL2530 vs ICPL0453SMT&R
  • ICPL2530 vs ICPL2531
  • ICPL2530 vs ICPL0500SMT&R
  • ICPL2530 vs ICPL2611SM
  • ICPL2530 vs ICPL2631SMT&R
  • ICPL2530 vs ICPL2631SM
  • ICPL2530 vs ICPL2631G
  • ICPL2530 vs ICPL2611G
  • ICPL2530 vs ICPL2611SMT&R
  • ICPL2530 vs ICPL2530SM
  • ICPL2530 vs ICPL2611
  • ICPL2530 vs ICPL2601SM
  • ICPL2530 vs ICPL2601G
  • ICPL2530 vs ICPL2531SMT&R
  • ICPL2530 vs ICPL2531SM
  • ICPL2530 vs ICPL2531G
  • ICPL2530 vs ICPL2530SMT&R
  • ICPL2530 vs ICPL2530G
  • ICPL2530 vs ICPL0631SMT&R
  • Customer Reviews
    4.95 out of 5.00 stars from 91 customer reviews from all over the world
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!
    Sarah Gagnon
    Canada
    5 stars
    2026-09-17 18:16
    plugged one into my guitar amp and my Reverb works like new again. Thanks!
    Anthony Wilson
    Canada
    5 stars
    2026-09-17 18:08
    Item received in time as ordered
    Davi Miguel
    Brazil
    5 stars
    2026-09-17 18:04
    Arrived in the stipulated price, and it was really what I expected, soon I will be making a new purchase
    Patricia Brown
    United States
    5 stars
    2026-09-17 17:31
    Arrived in good condition and a bit earlier than expected. That said would love to see an option to combine packaging, so all items delivered at the same time.