☰
ICPL2630
ICPL2630
Active
Description:  OPTOISO 5KV 2CH TRANSISTOR
Manufacturer:  Isocom Components
Datasheet:   ICPL2630 Datasheet
History Price: $2.27
In Stock: 12720
ICPL2630 Specification
Specification
Part No
ICPL2630
Category
Optoisolators - Transistor, Photovoltaic Output Optoisolators
Manufacturer
Isocom Components
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Channels
2
Voltage - Isolation
5000Vrms
Current Transfer Ratio (Min)
-
Current Transfer Ratio (Max)
-
Turn On / Turn Off Time (Typ)
40ns, 35ns
Rise / Fall Time (Typ)
40ns, 10ns
Input Type
DC
Output Type
Transistor
Voltage - Output (Max)
7V
Current - Output / Channel
50mA
Voltage - Forward (Vf) (Typ)
1.4V
Current - DC Forward (If) (Max)
20 mA
Vce Saturation (Max)
-
Operating Temperature
-40 ℃ ~ 100 ℃
Mounting Type
Through Hole
Package / Case
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-DIP
ICPL2630 PDF Datasheet
ICPL2630 Related Parts
ICPL0500SMT&R
ICPL0500SMT&R
Isocom Components
OPTOISO 3.75KV TRANS W/BASE
ICPL2531
ICPL2531
Isocom Components
OPTOISO 5KV 2CH TRANSISTOR
ICPL0453SMT&R
ICPL0453SMT&R
Isocom Components
OPTOISO 3.75KV TRANSISTOR
ICPL0501SMT&R
ICPL0501SMT&R
Isocom Components
OPTOISO 3.75KV TRANS W/BASE
ICPL2530
ICPL2530
Isocom Components
OPTOISO 5KV 2CH TRANSISTOR
ICPL0452SMT&R
ICPL0452SMT&R
Isocom Components
OPTOISO 3.75KV TRANSISTOR
ICPL2631
ICPL2631
Isocom Components
OPTOISO 5KV 2CH TRANSISTOR
ICPL4502
ICPL4502
Isocom Components
OPTOISO 5KV TRANSISTOR
ICPL4503
ICPL4503
Isocom Components
OPTOISO 5KV TRANSISTOR
ICPLW50LSMT&R
ICPLW50LSMT&R
Isocom Components
OPTOISO 5KV 2 CH TRANS S06
ICPL0631SMT&R
ICPL0631SMT&R
Isocom Components
8 PIN HIGH SPEED SOIC SM ONLY
ICPL2530G
ICPL2530G
Isocom Components
8PIN HIGH SPEED OPTOCOUPLER
ICPL2630 Compare Parts
  • ICPL2630 vs ICPL4503
  • ICPL2630 vs ICPL4502
  • ICPL2630 vs ICPL2631
  • ICPL2630 vs ICPL0452SMT&R
  • ICPL2630 vs ICPL2530
  • ICPL2630 vs ICPL0501SMT&R
  • ICPL2630 vs ICPL0453SMT&R
  • ICPL2630 vs ICPL2531
  • ICPL2630 vs ICPL0500SMT&R
  • ICPL2630 vs ICPL2611SM
  • ICPL2630 vs ICPL2631SMT&R
  • ICPL2630 vs ICPL2631SM
  • ICPL2630 vs ICPL2631G
  • ICPL2630 vs ICPL2611G
  • ICPL2630 vs ICPL2611SMT&R
  • ICPL2630 vs ICPL2530SM
  • ICPL2630 vs ICPL2611
  • ICPL2630 vs ICPL2601SM
  • ICPL2630 vs ICPL2601G
  • ICPL2630 vs ICPL2531SMT&R
  • ICPL2630 vs ICPL2531SM
  • ICPL2630 vs ICPL2531G
  • ICPL2630 vs ICPL2530SMT&R
  • ICPL2630 vs ICPL2530G
  • ICPL2630 vs ICPL0631SMT&R
  • Customer Reviews
    4.95 out of 5.00 stars from 163 customer reviews from all over the world
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!
    Sarah Gagnon
    Canada
    5 stars
    2026-09-17 18:16
    plugged one into my guitar amp and my Reverb works like new again. Thanks!
    Anthony Wilson
    Canada
    5 stars
    2026-09-17 18:08
    Item received in time as ordered
    Davi Miguel
    Brazil
    5 stars
    2026-09-17 18:04
    Arrived in the stipulated price, and it was really what I expected, soon I will be making a new purchase
    Patricia Brown
    United States
    5 stars
    2026-09-17 17:31
    Arrived in good condition and a bit earlier than expected. That said would love to see an option to combine packaging, so all items delivered at the same time.