IS1600
IS1600
Active
Description:  4PIN AC INPUT, HALF PITCH OPTOCO
Manufacturer:  Isocom Components
Datasheet:   IS1600 Datasheet
History Price: $0.22568
In Stock: 42400
IS1600 Specification
Specification
Part No
IS1600
Category
Optoisolators - Transistor, Photovoltaic Output Optoisolators
Manufacturer
Isocom Components
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Channels
-
Voltage - Isolation
-
Current Transfer Ratio (Min)
-
Current Transfer Ratio (Max)
-
Turn On / Turn Off Time (Typ)
-
Rise / Fall Time (Typ)
-
Input Type
-
Output Type
-
Voltage - Output (Max)
-
Current - Output / Channel
-
Voltage - Forward (Vf) (Typ)
-
Current - DC Forward (If) (Max)
-
Vce Saturation (Max)
-
Operating Temperature
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
IS1600 Related Parts
IS181GB
IS181GB
Isocom Components
OPTOISO 3.75KV TRANS MINI-FLAT
IS181D
IS181D
Isocom Components
OPTOISO 3.75KV TRANS MINI-FLAT
IS127
IS127
Isocom Components
OPTOISO 3.75KV DARL MINI-FLAT
IS181GR
IS181GR
Isocom Components
OPTOISO 3.75KV TRANS MINI-FLAT
IS126
IS126
Isocom Components
OPTOCOUPLER TRANS AC MINI-FLAT
IS181A
IS181A
Isocom Components
OPTOISO 3.75KV TRANS MINI-FLAT
IS181B
IS181B
Isocom Components
OPTOISO 3.75KV TRANS MINI-FLAT
IS181C
IS181C
Isocom Components
OPTOISO 3.75KV TRANS MINI-FLAT
IS1XSMT&R
IS1XSMT&R
Isocom Components
6PIN HIGH DENSITY TRANSISTOR DET
IS183
IS183
Isocom Components
4PIN TRANSISTOR OUTPUT, SMD OPTO
IS1G
IS1G
Isocom Components
6PIN HIGH DENSITY TRANSISTOR DET
IS1SM
IS1SM
Isocom Components
6PIN HIGH DENSITY TRANSISTOR DET
IS1600 Compare Parts
  • IS1600 vs IS181B
  • IS1600 vs IS181A
  • IS1600 vs IS126
  • IS1600 vs IS181GR
  • IS1600 vs IS127
  • IS1600 vs IS181D
  • IS1600 vs IS181GB
  • IS1600 vs IS124
  • IS1600 vs IS181
  • IS1600 vs IS181
  • IS1600 vs IS121D
  • IS1600 vs IS121C
  • IS1600 vs IS121B
  • IS1600 vs IS121A
  • IS1600 vs IS121
  • IS1600 vs IS1
  • IS1600 vs IS1XG
  • IS1600 vs IS1XSM
  • IS1600 vs IS1X
  • IS1600 vs IS1SMT&R
  • IS1600 vs IS1SM
  • IS1600 vs IS1G
  • IS1600 vs IS183
  • IS1600 vs IS1XSMT&R
  • Customer Reviews
    4.95 out of 5.00 stars from 80 customer reviews from all over the world
    Brazil
    5 stars
    2026-03-29 00:44
    Work very well, I recommend.
    Olivia Powell
    United States
    5 stars
    2026-03-28 22:02
    Tried a few of these in some circuits and they perform as expected, as high side switches for 5v logic. Havent tested their current capacity but they have survived abuse, so they seem good quality - great at this price. Order arrived very fast.
    Samuel Perry
    United States
    5 stars
    2026-03-28 21:20
    Thank you for everything
    Sofía Valentina
    Spain
    5 stars
    2026-03-28 21:13
    good quality and performance. I recommend
    Benjamim
    Brazil
    5 stars
    2026-03-28 19:39
    Excellent seller, excellent product Came very well packed and arrived very fast here in Brazil (15 days)… Recommend to all of AE…
    Baptiste Royer
    France
    5 stars
    2026-03-28 19:14
    The components are well ordered in the box and correspond well to the description