☰
IS609
IS609
Active
Description:  6PIN SCHMITT TRIGGER, SINGLE OPT
Manufacturer:  Isocom Components
Datasheet:   IS609 Datasheet
History Price: $0.36192
In Stock: 40320
IS609 Specification
Specification
Part No
IS609
Category
Optoisolators - Transistor, Photovoltaic Output Optoisolators
Manufacturer
Isocom Components
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Channels
-
Voltage - Isolation
-
Current Transfer Ratio (Min)
-
Current Transfer Ratio (Max)
-
Turn On / Turn Off Time (Typ)
-
Rise / Fall Time (Typ)
-
Input Type
-
Output Type
-
Voltage - Output (Max)
-
Current - Output / Channel
-
Voltage - Forward (Vf) (Typ)
-
Current - DC Forward (If) (Max)
-
Vce Saturation (Max)
-
Operating Temperature
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
IS609 Related Parts
IS627
IS627
Isocom Components
4PIN DARLINGTON, SINGLE OPTOCOUP
IS623G
IS623G
Isocom Components
6PIN BILATERAL SWITCH LIGHT ACTI
IS623SM
IS623SM
Isocom Components
6PIN BILATERAL SWITCH LIGHT ACTI
IS623SMT&R
IS623SMT&R
Isocom Components
6PIN BILATERAL SWITCH LIGHT ACTI
IS623X
IS623X
Isocom Components
6PIN BILATERAL SWITCH LIGHT ACTI
IS623XG
IS623XG
Isocom Components
6PIN BILATERAL SWITCH LIGHT ACTI
IS622XSMT&R
IS622XSMT&R
Isocom Components
6PIN BILATERAL SWITCH LIGHT ACTI
IS623XSMT&R
IS623XSMT&R
Isocom Components
6PIN BILATERAL SWITCH LIGHT ACTI
IS622XSM
IS622XSM
Isocom Components
6PIN BILATERAL SWITCH LIGHT ACTI
IS627G
IS627G
Isocom Components
4PIN DARLINGTON OUTPUT, SINGLE O
IS627SM
IS627SM
Isocom Components
4PIN DARLINGTON OUTPUT, SINGLE O
IS627SMT&R
IS627SMT&R
Isocom Components
4PIN DARLINGTON OUTPUT, SINGLE O
IS609 Compare Parts
  • IS609 vs IS604SMT&R
  • IS609 vs IS604SM
  • IS609 vs IS604G
  • IS609 vs IS604
  • IS609 vs IS621XG
  • IS609 vs IS604XSMT&R
  • IS609 vs IS620
  • IS609 vs IS660X
  • IS609 vs IS621SMT&R
  • IS609 vs IS621SM
  • IS609 vs IS621G
  • IS609 vs IS621
  • IS609 vs IS620SMT&R
  • IS609 vs IS604XG
  • IS609 vs IS620G
  • IS609 vs IS604XSM
  • IS609 vs IS60SMT&R
  • IS609 vs IS609SMT&R
  • IS609 vs IS609SM
  • IS609 vs IS609G
  • IS609 vs IS620SM
  • IS609 vs IS621XSM
  • IS609 vs IS621X
  • IS609 vs IS661XSMT&R
  • IS609 vs IS661XSM
  • IS609 vs IS622SMT&R
  • IS609 vs IS622SM
  • IS609 vs IS622G
  • IS609 vs IS622
  • IS609 vs IS621XSMT&R
  • IS609 vs IS661SMT&R
  • IS609 vs IS661X
  • IS609 vs IS661SM
  • IS609 vs IS661G
  • IS609 vs IS661
  • IS609 vs IS660XSMT&R
  • IS609 vs IS660XSM
  • IS609 vs IS661XG
  • IS609 vs IS660SMT&R
  • IS609 vs IS660XG
  • Customer Reviews
    4.95 out of 5.00 stars from 150 customer reviews from all over the world
    Lars de Ruiter
    Netherlands
    5 stars
    2026-09-18 07:56
    Received in good order. Thank you.
    Fábio Henrique
    Brazil
    5 stars
    2026-09-18 07:56
    Excellent Product, delivered super fast and quality, great seller!
    Camila Martins Sr.
    Brazil
    5 stars
    2026-09-18 07:32
    All very fast. Excellent goods
    Lea Weber
    Germany
    5 stars
    2026-09-18 06:16
    100% Quality. verry good product.
    Mia Bauer
    Germany
    5 stars
    2026-09-18 06:16
    Works as descriped. Fast Delivery and very good packaging
    Thanks
    斉藤 真理
    Japan
    5 stars
    2026-09-18 05:36
    Good quality!! Pleased with the fast delivery!!