☰
ISP845X
ISP845X
Active
Description:  OPTOISO 5.3KV 4CH DARL 16DIP
Manufacturer:  Isocom Components
Datasheet:   ISP845X Datasheet
History Price: $2.15
In Stock: 20040
ISP845X Specification
Specification
Part No
ISP845X
Category
Optoisolators - Transistor, Photovoltaic Output Optoisolators
Manufacturer
Isocom Components
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Channels
4
Voltage - Isolation
5300Vrms
Current Transfer Ratio (Min)
600% @ 1mA
Current Transfer Ratio (Max)
7500% @ 1mA
Turn On / Turn Off Time (Typ)
-
Rise / Fall Time (Typ)
60µs, 53µs
Input Type
DC
Output Type
Darlington
Voltage - Output (Max)
35V
Current - Output / Channel
80mA
Voltage - Forward (Vf) (Typ)
1.2V
Current - DC Forward (If) (Max)
50 mA
Vce Saturation (Max)
1V
Operating Temperature
-30 ℃ ~ 100 ℃
Mounting Type
Through Hole
Package / Case
16-DIP (0.300", 7.62mm)
Supplier Device Package
-
ISP845X PDF Datasheet
ISP845X Related Parts
ISP844X
ISP844X
Isocom Components
OPTOISO 5.3KV 4CH TRANS 16DIP
ISP827XSM
ISP827XSM
Isocom Components
OPTOISO 5.3KV 2CH TRANS 8SMD
ISP844XSM
ISP844XSM
Isocom Components
OPTOISO 5.3KV 4CH TRANS 16SMD
ISP825X
ISP825X
Isocom Components
OPTOISO 5.3KV 2CH DARL 8DIP
ISP827X
ISP827X
Isocom Components
OPTOISO 5.3KV 2CH TRANS 8DIP
ISP847XSM
ISP847XSM
Isocom Components
OPTOISO 5.3KV 4CH TRANS 16SMD
ISP847X
ISP847X
Isocom Components
OPTOISO 5.3KV 4CH TRANS 16DIP
ISP817D
ISP817D
Isocom Components
OPTOISO 5.3KV TRANS 4SMD
ISP817BSM
ISP817BSM
Isocom Components
OPTOISO 5.3KV TRANS 4SMD
ISP817BXSMT/R
ISP817BXSMT/R
Isocom Components
OPTOISO 5.3KV TRANS 4SMD
ISP817C
ISP817C
Isocom Components
OPTOISO 5.3KV TRANS 4DIP
ISP817CSM
ISP817CSM
Isocom Components
OPTOISO 5.3KV TRANS 4DIP
ISP845X Compare Parts
  • ISP845X vs ISP281B
  • ISP845X vs ISP817ASM
  • ISP845X vs ISP817A
  • ISP845X vs ISP814XSM
  • ISP845X vs ISP814X
  • ISP845X vs ISP815X
  • ISP845X vs ISP817XSM
  • ISP845X vs ISP817X
  • ISP845X vs ISP817B
  • ISP845X vs ISP817AXSMT/R
  • ISP845X vs ISP817DXSMT/R
  • ISP845X vs ISP817DSM
  • ISP845X vs ISP817CXSMT/R
  • ISP845X vs ISP817CSM
  • ISP845X vs ISP817C
  • ISP845X vs ISP817BXSMT/R
  • ISP845X vs ISP817BSM
  • ISP845X vs ISP817D
  • ISP845X vs ISP847X
  • ISP845X vs ISP847XSM
  • ISP845X vs ISP827X
  • ISP845X vs ISP825X
  • ISP845X vs ISP844XSM
  • ISP845X vs ISP827XSM
  • ISP845X vs ISP844X
  • ISP845X vs ISP621-1BLSM
  • ISP845X vs ISP621-1XGBG
  • ISP845X vs ISP521-2X
  • ISP845X vs ISP621-1XSM
  • ISP845X vs ISP621-1XGRSMT&R
  • ISP845X vs ISP621-1XGRSM
  • ISP845X vs ISP621-1XGRG
  • ISP845X vs ISP621-1XGR
  • ISP845X vs ISP521-4GB
  • ISP845X vs ISP621-1XGBSM
  • ISP845X vs ISP521-2XBLSM
  • ISP845X vs ISP621-1XGB
  • ISP845X vs ISP621-1XG
  • ISP845X vs ISP621-1XBLSMT&R
  • ISP845X vs ISP621-1XBLSM
  • Customer Reviews
    4.95 out of 5.00 stars from 94 customer reviews from all over the world
    Valéria Mendes
    Brazil
    5 stars
    2026-09-21 21:42
    As always the product is great
    Davi Lucas Almeida
    Brazil
    5 stars
    2026-09-21 20:01
    Delivery faster than expected
    Léonie Picard
    France
    5 stars
    2026-09-21 18:28
    No problem-compliant product and nice seller
    Steven Allen
    United States
    5 stars
    2026-09-21 18:24
    Arrived a month earlier. Recommendable
    Alexander King
    United States
    5 stars
    2026-09-21 18:08
    Raoida delivery, all right.
    Jessica Young
    United States
    5 stars
    2026-09-21 13:38
    Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.