☰
ISP814
ISP814
Active
Description:  4PIN AC INPUT, SINGLE OPTOCOUPLE
Manufacturer:  Isocom Components
Datasheet:   ISP814 Datasheet
History Price: $0.62
In Stock: 18720
ISP814 Specification
Specification
Part No
ISP814
Category
Optoisolators - Transistor, Photovoltaic Output Optoisolators
Manufacturer
Isocom Components
Series
ISP814
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Channels
1
Voltage - Isolation
7.5Vpk
Current Transfer Ratio (Min)
20% @ 1mA
Current Transfer Ratio (Max)
300% @ 1mA
Turn On / Turn Off Time (Typ)
-
Rise / Fall Time (Typ)
4µs, 3µs
Input Type
AC, DC
Output Type
Transistor
Voltage - Output (Max)
35V
Current - Output / Channel
50mA
Voltage - Forward (Vf) (Typ)
1.2V
Current - DC Forward (If) (Max)
50 mA
Vce Saturation (Max)
200mV
Operating Temperature
-30 ℃ ~ 100 ℃
Mounting Type
Through Hole
Package / Case
4-DIP (0.300", 7.62mm)
Supplier Device Package
4-DIP
ISP814 PDF Datasheet
ISP814 Related Parts
ISP844X
ISP844X
Isocom Components
OPTOISO 5.3KV 4CH TRANS 16DIP
ISP827XSM
ISP827XSM
Isocom Components
OPTOISO 5.3KV 2CH TRANS 8SMD
ISP844XSM
ISP844XSM
Isocom Components
OPTOISO 5.3KV 4CH TRANS 16SMD
ISP845X
ISP845X
Isocom Components
OPTOISO 5.3KV 4CH DARL 16DIP
ISP825X
ISP825X
Isocom Components
OPTOISO 5.3KV 2CH DARL 8DIP
ISP827X
ISP827X
Isocom Components
OPTOISO 5.3KV 2CH TRANS 8DIP
ISP847XSM
ISP847XSM
Isocom Components
OPTOISO 5.3KV 4CH TRANS 16SMD
ISP847X
ISP847X
Isocom Components
OPTOISO 5.3KV 4CH TRANS 16DIP
ISP817D
ISP817D
Isocom Components
OPTOISO 5.3KV TRANS 4SMD
ISP817BSM
ISP817BSM
Isocom Components
OPTOISO 5.3KV TRANS 4SMD
ISP817BXSMT/R
ISP817BXSMT/R
Isocom Components
OPTOISO 5.3KV TRANS 4SMD
ISP817C
ISP817C
Isocom Components
OPTOISO 5.3KV TRANS 4DIP
ISP814 Compare Parts
  • ISP814 vs ISP281B
  • ISP814 vs ISP817ASM
  • ISP814 vs ISP817A
  • ISP814 vs ISP814XSM
  • ISP814 vs ISP814X
  • ISP814 vs ISP815X
  • ISP814 vs ISP817XSM
  • ISP814 vs ISP817X
  • ISP814 vs ISP817B
  • ISP814 vs ISP817AXSMT/R
  • ISP814 vs ISP817DXSMT/R
  • ISP814 vs ISP817DSM
  • ISP814 vs ISP817CXSMT/R
  • ISP814 vs ISP817CSM
  • ISP814 vs ISP817C
  • ISP814 vs ISP817BXSMT/R
  • ISP814 vs ISP817BSM
  • ISP814 vs ISP817D
  • ISP814 vs ISP847X
  • ISP814 vs ISP847XSM
  • ISP814 vs ISP827X
  • ISP814 vs ISP825X
  • ISP814 vs ISP845X
  • ISP814 vs ISP844XSM
  • ISP814 vs ISP827XSM
  • ISP814 vs ISP844X
  • ISP814 vs ISP621-1BLSM
  • ISP814 vs ISP621-1XGBG
  • ISP814 vs ISP521-2X
  • ISP814 vs ISP621-1XSM
  • ISP814 vs ISP621-1XGRSMT&R
  • ISP814 vs ISP621-1XGRSM
  • ISP814 vs ISP621-1XGRG
  • ISP814 vs ISP621-1XGR
  • ISP814 vs ISP521-4GB
  • ISP814 vs ISP621-1XGBSM
  • ISP814 vs ISP521-2XBLSM
  • ISP814 vs ISP621-1XGB
  • ISP814 vs ISP621-1XG
  • ISP814 vs ISP621-1XBLSMT&R
  • Customer Reviews
    4.95 out of 5.00 stars from 175 customer reviews from all over the world
    Davi Lucas Almeida
    Brazil
    5 stars
    2026-09-21 20:01
    Delivery faster than expected
    Léonie Picard
    France
    5 stars
    2026-09-21 18:28
    No problem-compliant product and nice seller
    Steven Allen
    United States
    5 stars
    2026-09-21 18:24
    Arrived a month earlier. Recommendable
    Alexander King
    United States
    5 stars
    2026-09-21 18:08
    Raoida delivery, all right.
    Jessica Young
    United States
    5 stars
    2026-09-21 13:38
    Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly