☰
ISP814SM
ISP814SM
Active
Description:  4PIN AC INPUT, SINGLE OPTOCOUPLE
Manufacturer:  Isocom Components
Datasheet:   ISP814SM Datasheet
History Price: $0.67
In Stock: 35480
ISP814SM Specification
Specification
Part No
ISP814SM
Category
Optoisolators - Transistor, Photovoltaic Output Optoisolators
Manufacturer
Isocom Components
Series
ISP814
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Channels
1
Voltage - Isolation
7.5Vpk
Current Transfer Ratio (Min)
20% @ 1mA
Current Transfer Ratio (Max)
300% @ 1mA
Turn On / Turn Off Time (Typ)
-
Rise / Fall Time (Typ)
4µs, 3µs
Input Type
AC, DC
Output Type
Transistor
Voltage - Output (Max)
35V
Current - Output / Channel
50mA
Voltage - Forward (Vf) (Typ)
1.2V
Current - DC Forward (If) (Max)
50 mA
Vce Saturation (Max)
200mV
Operating Temperature
-30 ℃ ~ 100 ℃
Mounting Type
Surface Mount
Package / Case
4-SMD, Gull Wing
Supplier Device Package
4-SMD
ISP814SM PDF Datasheet
ISP814SM Related Parts
ISP844X
ISP844X
Isocom Components
OPTOISO 5.3KV 4CH TRANS 16DIP
ISP827XSM
ISP827XSM
Isocom Components
OPTOISO 5.3KV 2CH TRANS 8SMD
ISP844XSM
ISP844XSM
Isocom Components
OPTOISO 5.3KV 4CH TRANS 16SMD
ISP845X
ISP845X
Isocom Components
OPTOISO 5.3KV 4CH DARL 16DIP
ISP825X
ISP825X
Isocom Components
OPTOISO 5.3KV 2CH DARL 8DIP
ISP827X
ISP827X
Isocom Components
OPTOISO 5.3KV 2CH TRANS 8DIP
ISP847XSM
ISP847XSM
Isocom Components
OPTOISO 5.3KV 4CH TRANS 16SMD
ISP847X
ISP847X
Isocom Components
OPTOISO 5.3KV 4CH TRANS 16DIP
ISP817D
ISP817D
Isocom Components
OPTOISO 5.3KV TRANS 4SMD
ISP817BSM
ISP817BSM
Isocom Components
OPTOISO 5.3KV TRANS 4SMD
ISP817BXSMT/R
ISP817BXSMT/R
Isocom Components
OPTOISO 5.3KV TRANS 4SMD
ISP817C
ISP817C
Isocom Components
OPTOISO 5.3KV TRANS 4DIP
ISP814SM Compare Parts
  • ISP814SM vs ISP281B
  • ISP814SM vs ISP817ASM
  • ISP814SM vs ISP817A
  • ISP814SM vs ISP814XSM
  • ISP814SM vs ISP814X
  • ISP814SM vs ISP815X
  • ISP814SM vs ISP817XSM
  • ISP814SM vs ISP817X
  • ISP814SM vs ISP817B
  • ISP814SM vs ISP817AXSMT/R
  • ISP814SM vs ISP817DXSMT/R
  • ISP814SM vs ISP817DSM
  • ISP814SM vs ISP817CXSMT/R
  • ISP814SM vs ISP817CSM
  • ISP814SM vs ISP817C
  • ISP814SM vs ISP817BXSMT/R
  • ISP814SM vs ISP817BSM
  • ISP814SM vs ISP817D
  • ISP814SM vs ISP847X
  • ISP814SM vs ISP847XSM
  • ISP814SM vs ISP827X
  • ISP814SM vs ISP825X
  • ISP814SM vs ISP845X
  • ISP814SM vs ISP844XSM
  • ISP814SM vs ISP827XSM
  • ISP814SM vs ISP844X
  • ISP814SM vs ISP621-1BLSM
  • ISP814SM vs ISP621-1XGBG
  • ISP814SM vs ISP521-2X
  • ISP814SM vs ISP621-1XSM
  • ISP814SM vs ISP621-1XGRSMT&R
  • ISP814SM vs ISP621-1XGRSM
  • ISP814SM vs ISP621-1XGRG
  • ISP814SM vs ISP621-1XGR
  • ISP814SM vs ISP521-4GB
  • ISP814SM vs ISP621-1XGBSM
  • ISP814SM vs ISP521-2XBLSM
  • ISP814SM vs ISP621-1XGB
  • ISP814SM vs ISP621-1XG
  • ISP814SM vs ISP621-1XBLSMT&R
  • Customer Reviews
    4.95 out of 5.00 stars from 139 customer reviews from all over the world
    Davi Lucas Almeida
    Brazil
    5 stars
    2026-09-21 20:01
    Delivery faster than expected
    Léonie Picard
    France
    5 stars
    2026-09-21 18:28
    No problem-compliant product and nice seller
    Steven Allen
    United States
    5 stars
    2026-09-21 18:24
    Arrived a month earlier. Recommendable
    Alexander King
    United States
    5 stars
    2026-09-21 18:08
    Raoida delivery, all right.
    Jessica Young
    United States
    5 stars
    2026-09-21 13:38
    Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly