☰
ISP814XSM
ISP814XSM
Active
Description:  OPTOISO 5.3KV TRANS 4SMD
Manufacturer:  Isocom Components
Datasheet:   ISP814XSM Datasheet
History Price: $0.67
In Stock: 44400
ISP814XSM Specification
Specification
Part No
ISP814XSM
Category
Optoisolators - Transistor, Photovoltaic Output Optoisolators
Manufacturer
Isocom Components
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Channels
1
Voltage - Isolation
5300Vrms
Current Transfer Ratio (Min)
20% @ 1mA
Current Transfer Ratio (Max)
300% @ 1mA
Turn On / Turn Off Time (Typ)
-
Rise / Fall Time (Typ)
4µs, 3µs
Input Type
AC, DC
Output Type
Transistor
Voltage - Output (Max)
35V
Current - Output / Channel
50mA
Voltage - Forward (Vf) (Typ)
1.2V
Current - DC Forward (If) (Max)
50 mA
Vce Saturation (Max)
200mV
Operating Temperature
-30 ℃ ~ 100 ℃
Mounting Type
Surface Mount
Package / Case
4-SMD, Gull Wing
Supplier Device Package
4-SMD
ISP814XSM PDF Datasheet
ISP814XSM Related Parts
ISP844X
ISP844X
Isocom Components
OPTOISO 5.3KV 4CH TRANS 16DIP
ISP827XSM
ISP827XSM
Isocom Components
OPTOISO 5.3KV 2CH TRANS 8SMD
ISP844XSM
ISP844XSM
Isocom Components
OPTOISO 5.3KV 4CH TRANS 16SMD
ISP845X
ISP845X
Isocom Components
OPTOISO 5.3KV 4CH DARL 16DIP
ISP825X
ISP825X
Isocom Components
OPTOISO 5.3KV 2CH DARL 8DIP
ISP827X
ISP827X
Isocom Components
OPTOISO 5.3KV 2CH TRANS 8DIP
ISP847XSM
ISP847XSM
Isocom Components
OPTOISO 5.3KV 4CH TRANS 16SMD
ISP847X
ISP847X
Isocom Components
OPTOISO 5.3KV 4CH TRANS 16DIP
ISP817D
ISP817D
Isocom Components
OPTOISO 5.3KV TRANS 4SMD
ISP817BSM
ISP817BSM
Isocom Components
OPTOISO 5.3KV TRANS 4SMD
ISP817BXSMT/R
ISP817BXSMT/R
Isocom Components
OPTOISO 5.3KV TRANS 4SMD
ISP817C
ISP817C
Isocom Components
OPTOISO 5.3KV TRANS 4DIP
ISP814XSM Compare Parts
  • ISP814XSM vs ISP281B
  • ISP814XSM vs ISP817ASM
  • ISP814XSM vs ISP817A
  • ISP814XSM vs ISP814X
  • ISP814XSM vs ISP815X
  • ISP814XSM vs ISP817XSM
  • ISP814XSM vs ISP817X
  • ISP814XSM vs ISP817B
  • ISP814XSM vs ISP817AXSMT/R
  • ISP814XSM vs ISP817DXSMT/R
  • ISP814XSM vs ISP817DSM
  • ISP814XSM vs ISP817CXSMT/R
  • ISP814XSM vs ISP817CSM
  • ISP814XSM vs ISP817C
  • ISP814XSM vs ISP817BXSMT/R
  • ISP814XSM vs ISP817BSM
  • ISP814XSM vs ISP817D
  • ISP814XSM vs ISP847X
  • ISP814XSM vs ISP847XSM
  • ISP814XSM vs ISP827X
  • ISP814XSM vs ISP825X
  • ISP814XSM vs ISP845X
  • ISP814XSM vs ISP844XSM
  • ISP814XSM vs ISP827XSM
  • ISP814XSM vs ISP844X
  • ISP814XSM vs ISP621-1BLSM
  • ISP814XSM vs ISP621-1XGBG
  • ISP814XSM vs ISP521-2X
  • ISP814XSM vs ISP621-1XSM
  • ISP814XSM vs ISP621-1XGRSMT&R
  • ISP814XSM vs ISP621-1XGRSM
  • ISP814XSM vs ISP621-1XGRG
  • ISP814XSM vs ISP621-1XGR
  • ISP814XSM vs ISP521-4GB
  • ISP814XSM vs ISP621-1XGBSM
  • ISP814XSM vs ISP521-2XBLSM
  • ISP814XSM vs ISP621-1XGB
  • ISP814XSM vs ISP621-1XG
  • ISP814XSM vs ISP621-1XBLSMT&R
  • ISP814XSM vs ISP621-1XBLSM
  • Customer Reviews
    4.95 out of 5.00 stars from 171 customer reviews from all over the world
    Valéria Mendes
    Brazil
    5 stars
    2026-09-21 21:42
    As always the product is great
    Davi Lucas Almeida
    Brazil
    5 stars
    2026-09-21 20:01
    Delivery faster than expected
    Léonie Picard
    France
    5 stars
    2026-09-21 18:28
    No problem-compliant product and nice seller
    Steven Allen
    United States
    5 stars
    2026-09-21 18:24
    Arrived a month earlier. Recommendable
    Alexander King
    United States
    5 stars
    2026-09-21 18:08
    Raoida delivery, all right.
    Jessica Young
    United States
    5 stars
    2026-09-21 13:38
    Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.