ISP817AXSMT/R
ISP817AXSMT/R
Active
Description:  OPTOISO 5.3KV TRANS 4SMD
Manufacturer:  Isocom Components
History Price: $0.51
In Stock: 29600
ISP817AXSMT/R Specification
Specification
Part No
ISP817AXSMT/R
Category
Optoisolators - Transistor, Photovoltaic Output Optoisolators
Manufacturer
Isocom Components
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Channels
1
Voltage - Isolation
5300Vrms
Current Transfer Ratio (Min)
80% @ 5mA
Current Transfer Ratio (Max)
160% @ 5mA
Turn On / Turn Off Time (Typ)
-
Rise / Fall Time (Typ)
4µs, 3µs
Input Type
DC
Output Type
Transistor
Voltage - Output (Max)
80V
Current - Output / Channel
50mA
Voltage - Forward (Vf) (Typ)
1.2V
Current - DC Forward (If) (Max)
50 mA
Vce Saturation (Max)
200mV
Operating Temperature
-30 ℃ ~ 100 ℃
Mounting Type
Surface Mount
Package / Case
4-SMD, Gull Wing
Supplier Device Package
-
ISP817AXSMT/R PDF Datasheet
ISP817AXSMT/R Related Parts
ISP844X
ISP844X
Isocom Components
OPTOISO 5.3KV 4CH TRANS 16DIP
ISP827XSM
ISP827XSM
Isocom Components
OPTOISO 5.3KV 2CH TRANS 8SMD
ISP844XSM
ISP844XSM
Isocom Components
OPTOISO 5.3KV 4CH TRANS 16SMD
ISP845X
ISP845X
Isocom Components
OPTOISO 5.3KV 4CH DARL 16DIP
ISP825X
ISP825X
Isocom Components
OPTOISO 5.3KV 2CH DARL 8DIP
ISP827X
ISP827X
Isocom Components
OPTOISO 5.3KV 2CH TRANS 8DIP
ISP847XSM
ISP847XSM
Isocom Components
OPTOISO 5.3KV 4CH TRANS 16SMD
ISP847X
ISP847X
Isocom Components
OPTOISO 5.3KV 4CH TRANS 16DIP
ISP817D
ISP817D
Isocom Components
OPTOISO 5.3KV TRANS 4SMD
ISP817BSM
ISP817BSM
Isocom Components
OPTOISO 5.3KV TRANS 4SMD
ISP817BXSMT/R
ISP817BXSMT/R
Isocom Components
OPTOISO 5.3KV TRANS 4SMD
ISP817C
ISP817C
Isocom Components
OPTOISO 5.3KV TRANS 4DIP
ISP817AXSMT/R Description
The Isocom Components ISP817AXSMT/R is an optocoupler (also known as an optoisolator) designed to provide electrical isolation between different sections of an electronic circuit, typically between high-voltage and low-voltage parts. It integrates a light-emitting diode (LED) and a phototransistor in a single package, offering superior performance in terms of isolation, speed, and reliability.

Optocouplers like the ISP817AXSMT/R are essential components in modern electronics, serving to protect sensitive circuits from electrical noise, surges, and spikes, and also ensuring that high-voltage and low-voltage sections of a circuit remain electrically isolated. The ISP817AXSMT/R specifically features a high-speed phototransistor output, making it suitable for a wide range of applications, including communication systems, power supplies, and data transmission.

This optocoupler is optimized for use in surface-mount applications, offering both high efficiency and low-power consumption. It is typically used in systems requiring fast switching speeds and robust isolation, making it ideal for microprocessor interfacing, signal isolation, and voltage monitoring.

## Key Specifications:

* Package Type: Surface-Mount (SMT), 6-pin package (DIP-6 equivalent)
* Isolation Voltage (V\_iso): 5000 Vrms
* Forward Voltage (V\_f): 1.2V (typical)
* Output Type: Phototransistor
* Current Transfer Ratio (CTR): 50% to 600%
* Operating Temperature Range: -40°C to +85°C
* Maximum Collector-Emitter Voltage (V\_CEO): 30V
* Maximum Collector Current (I\_C): 50 mA
* Input Forward Current (I\_f): 10 mA (typical)
* Turn-On Time (t\_on): 0.3 µs (typical)
* Turn-Off Time (t\_off): 0.3 µs (typical)
* Power Dissipation: 50 mW (maximum)
* Rise Time: 0.5 µs
* Fall Time: 0.5 µs
* Output Saturation Voltage (V\_CEsat): 0.3V (max)
* Storage Temperature Range: -40°C to +125°C
* Lead-Free/RoHS Compliant: Yes
* Maximum Operating Voltage: 35V

## Features:

1. High Isolation Voltage: The ISP817AXSMT/R offers a high isolation voltage of 5000 Vrms, ensuring robust protection between the input and output sides of the circuit. This is particularly important in applications where isolation is crucial to prevent damage from electrical surges, noise, or spikes.

2. Fast Switching Speed: This optocoupler features fast switching times, with turn-on and turn-off times of 0.3 µs and 0.3 µs respectively. This rapid response makes it suitable for high-speed applications, such as data transmission, pulse signal isolation, and high-frequency switching circuits.

3. High Current Transfer Ratio (CTR): The ISP817AXSMT/R provides a high current transfer ratio (CTR) ranging from 50% to 600%, which defines the efficiency with which the input current (to the LED) is converted to output current in the phototransistor. A higher CTR ensures better isolation performance, making this device ideal for a wide range of applications requiring signal isolation.

4. Low Power Consumption: The ISP817AXSMT/R operates with a low input forward current (I\_f) of 10 mA (typical), resulting in low power consumption. This is beneficial for applications requiring energy-efficient designs, such as battery-powered systems or low-power devices.

5. Surface-Mount Package (SMT): The ISP817AXSMT/R is designed in a 6-pin surface-mount package (equivalent to a DIP-6 form factor), which enables easy integration into compact PCB designs. Surface-mount technology provides advantages such as automated assembly, smaller footprint, and improved reliability.

6. Wide Operating Temperature Range: With an operating temperature range of -40°C to +85°C, this optocoupler is suitable for a variety of environments, including automotive, industrial, and consumer electronics that require operation in diverse temperature conditions.

7. Low Output Saturation Voltage: The device features a low output saturation voltage (V\_CEsat) of 0.3V (maximum), which minimizes power loss during operation, ensuring efficient switching and improved overall system performance.

8. RoHS Compliant: The ISP817AXSMT/R is RoHS-compliant, meaning it is free from hazardous substances like lead, mercury, and cadmium, making it a safer and environmentally friendly option for use in electronics manufacturing.

9. Storage Temperature Range: The storage temperature range of -40°C to +125°C allows the optocoupler to be safely stored and used in environments with extreme temperature variations without the risk of damaging the component.

10. Ideal for High-Speed Applications: The combination of fast switching speed, high CTR, and low output saturation voltage makes the ISP817AXSMT/R suitable for use in applications that require high-speed signal isolation, such as data buses, clock signals, and power regulation systems.

## Applications:

1. Microprocessor Interfacing: The ISP817AXSMT/R is widely used for microprocessor interfacing. It helps in isolating the low-voltage logic circuits of a microprocessor from the high-voltage power side of the system, ensuring that the sensitive logic circuits are protected from voltage surges or spikes.

2. Signal Isolation in Communication Systems: In communication systems, the ISP817AXSMT/R is used to isolate and protect data transmission signals, preventing interference and noise from the power supply or other circuits, thus ensuring clear and accurate signal transmission.

3. Power Supplies and Voltage Monitoring: The optocoupler is often employed in power supply circuits, such as switching power supplies and voltage regulation circuits, where it isolates the feedback signal to ensure proper operation and efficiency. It is also used in overvoltage protection circuits.

4. Audio Equipment: In audio equipment, the ISP817AXSMT/R is used to isolate audio signals, preventing noise or ground loops from affecting the performance of sensitive audio processing circuits.

5. Automotive Applications: The ISP817AXSMT/R is suitable for automotive electronics, where it is used for voltage isolation and signal integrity in systems like battery management systems (BMS), electric power steering (EPS), and safety-critical systems that require high reliability and protection from electrical surges.

6. Industrial Control Systems: This optocoupler is used in industrial control systems, where it isolates high-power control signals from the low-power control circuits, providing protection and preventing cross-talk between the power side and control side of the system.

7. Telecommunication Equipment: The ISP817AXSMT/R is also used in telecommunication equipment, such as signal processing units and switching circuits, where it helps in isolating data signals and protecting circuits from high-voltage transients.

## Design and Application Highlights:

* Efficient Signal Isolation: The ISP817AXSMT/R offers excellent signal isolation with a high CTR and 5000 Vrms isolation voltage, ensuring that the control and signal paths in a system remain electrically isolated from power sections, which is crucial for system protection and signal integrity.

* Reduced Component Count: The ISP817AXSMT/R integrates both the LED and phototransistor into a single package, significantly reducing the number of components required for isolation. This compact integration helps reduce the size and complexity of the circuit, which is especially valuable in compact electronic designs.

* Enhanced Reliability: The surface-mount configuration of the ISP817AXSMT/R provides better resistance to mechanical stress and vibration, making it ideal for applications where reliability and durability are crucial, such as in automotive and industrial environments.

* Versatile Functionality: With its ability to operate at both high frequencies and wide temperature ranges, the ISP817AXSMT/R is adaptable to various applications, from data buses to power management systems.

## Advantages:

* High-Speed Switching: The ISP817AXSMT/R features fast switching times, which allow it to work effectively in high-speed applications, such as PWM circuits or data communication systems.
* Compact Surface-Mount Package: The SMT package enables easy integration into automated manufacturing processes and ensures minimal board space usage.
* High Isolation and Protection: The device offers 5000 Vrms isolation, protecting sensitive circuits from high-voltage transients and spikes, making it ideal for power-sensitive or noise-sensitive applications.
* Low Power Consumption: With a typical input forward current of 10 mA, the ISP817AXSMT/R ensures minimal energy usage, making it ideal for battery-powered applications.
* Reliability in Harsh Conditions: With an operating temperature range of -40°C to +85°C, it is well-suited for automotive, industrial, and consumer electronics applications, where operating conditions can vary significantly.

## Conclusion:

The Isocom Components ISP817AXSMT/R is a high-performance optocoupler that provides signal isolation, protection, and fast switching capabilities for a wide variety of applications. With its high isolation voltage, fast switching times, high CTR, and compact surface-mount package, it is an excellent choice for systems requiring high reliability, efficient power control, and protection against electrical noise or transients. Its versatility makes it suitable for automotive, industrial, telecommunication, and consumer electronics applications.
ISP817AXSMT/R Compare Parts
  • ISP817AXSMT/R vs ISP281B
  • ISP817AXSMT/R vs ISP817ASM
  • ISP817AXSMT/R vs ISP817A
  • ISP817AXSMT/R vs ISP814XSM
  • ISP817AXSMT/R vs ISP814X
  • ISP817AXSMT/R vs ISP815X
  • ISP817AXSMT/R vs ISP817XSM
  • ISP817AXSMT/R vs ISP817X
  • ISP817AXSMT/R vs ISP817B
  • ISP817AXSMT/R vs ISP817DXSMT/R
  • ISP817AXSMT/R vs ISP817DSM
  • ISP817AXSMT/R vs ISP817CXSMT/R
  • ISP817AXSMT/R vs ISP817CSM
  • ISP817AXSMT/R vs ISP817C
  • ISP817AXSMT/R vs ISP817BXSMT/R
  • ISP817AXSMT/R vs ISP817BSM
  • ISP817AXSMT/R vs ISP817D
  • ISP817AXSMT/R vs ISP847X
  • ISP817AXSMT/R vs ISP847XSM
  • ISP817AXSMT/R vs ISP827X
  • ISP817AXSMT/R vs ISP825X
  • ISP817AXSMT/R vs ISP845X
  • ISP817AXSMT/R vs ISP844XSM
  • ISP817AXSMT/R vs ISP827XSM
  • ISP817AXSMT/R vs ISP844X
  • ISP817AXSMT/R vs ISP621-1BLSM
  • ISP817AXSMT/R vs ISP621-1XGBG
  • ISP817AXSMT/R vs ISP521-2X
  • ISP817AXSMT/R vs ISP621-1XSM
  • ISP817AXSMT/R vs ISP621-1XGRSMT&R
  • ISP817AXSMT/R vs ISP621-1XGRSM
  • ISP817AXSMT/R vs ISP621-1XGRG
  • ISP817AXSMT/R vs ISP621-1XGR
  • ISP817AXSMT/R vs ISP521-4GB
  • ISP817AXSMT/R vs ISP621-1XGBSM
  • ISP817AXSMT/R vs ISP521-2XBLSM
  • ISP817AXSMT/R vs ISP621-1XGB
  • ISP817AXSMT/R vs ISP621-1XG
  • ISP817AXSMT/R vs ISP621-1XBLSMT&R
  • ISP817AXSMT/R vs ISP621-1XBLSM
  • Customer Reviews
    4.95 out of 5.00 stars from 152 customer reviews from all over the world
    Yago Santos Ferreira
    Brazil
    5 stars
    2026-03-31 06:15
    Always ask components from this seller. Very recommended.
    Michelle Flores
    United States
    5 stars
    2026-03-31 04:10
    100pcs ordered, 100pcs received. Sample tests good. Recommended!
    Anna Sørensen
    Denmark
    5 stars
    2026-03-31 03:29
    At last a place where the tl431 works as intended, took random 10 pcs of the 100 and testet in a circuit from datasheet all spot on 5.085v where it should be.
    Scott Hughes
    United States
    5 stars
    2026-03-30 22:45
    MXL7704-R3 as descried.
    Wojciech Nowak
    Poland
    5 stars
    2026-03-30 22:41
    rpi works like new
    Maria Clara
    Brazil
    5 stars
    2026-03-30 22:15
    Perfect for my Raspberry Pi