☰
ISP827
ISP827
Active
Description:  8PIN TRANSISTOR OUTPUT, DUAL CHA
Manufacturer:  Isocom Components
Datasheet:   ISP827 Datasheet
History Price: $0.86
In Stock: 25320
ISP827 Specification
Specification
Part No
ISP827
Category
Optoisolators - Transistor, Photovoltaic Output Optoisolators
Manufacturer
Isocom Components
Series
ISP827
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Channels
2
Voltage - Isolation
5300Vrms
Current Transfer Ratio (Min)
50% @ 5mA
Current Transfer Ratio (Max)
600% @ 5mA
Turn On / Turn Off Time (Typ)
-
Rise / Fall Time (Typ)
4µs, 3µs
Input Type
DC
Output Type
Transistor
Voltage - Output (Max)
35V
Current - Output / Channel
50mA
Voltage - Forward (Vf) (Typ)
1.2V
Current - DC Forward (If) (Max)
50 mA
Vce Saturation (Max)
200mV
Operating Temperature
-30 ℃ ~ 100 ℃
Mounting Type
Through Hole
Package / Case
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-DIP
ISP827 PDF Datasheet
ISP827 Related Parts
ISP844X
ISP844X
Isocom Components
OPTOISO 5.3KV 4CH TRANS 16DIP
ISP827XSM
ISP827XSM
Isocom Components
OPTOISO 5.3KV 2CH TRANS 8SMD
ISP844XSM
ISP844XSM
Isocom Components
OPTOISO 5.3KV 4CH TRANS 16SMD
ISP845X
ISP845X
Isocom Components
OPTOISO 5.3KV 4CH DARL 16DIP
ISP825X
ISP825X
Isocom Components
OPTOISO 5.3KV 2CH DARL 8DIP
ISP827X
ISP827X
Isocom Components
OPTOISO 5.3KV 2CH TRANS 8DIP
ISP847XSM
ISP847XSM
Isocom Components
OPTOISO 5.3KV 4CH TRANS 16SMD
ISP847X
ISP847X
Isocom Components
OPTOISO 5.3KV 4CH TRANS 16DIP
ISP817D
ISP817D
Isocom Components
OPTOISO 5.3KV TRANS 4SMD
ISP817BSM
ISP817BSM
Isocom Components
OPTOISO 5.3KV TRANS 4SMD
ISP817BXSMT/R
ISP817BXSMT/R
Isocom Components
OPTOISO 5.3KV TRANS 4SMD
ISP817C
ISP817C
Isocom Components
OPTOISO 5.3KV TRANS 4DIP
ISP827 Compare Parts
  • ISP827 vs ISP281B
  • ISP827 vs ISP817ASM
  • ISP827 vs ISP817A
  • ISP827 vs ISP814XSM
  • ISP827 vs ISP814X
  • ISP827 vs ISP815X
  • ISP827 vs ISP817XSM
  • ISP827 vs ISP817X
  • ISP827 vs ISP817B
  • ISP827 vs ISP817AXSMT/R
  • ISP827 vs ISP817DXSMT/R
  • ISP827 vs ISP817DSM
  • ISP827 vs ISP817CXSMT/R
  • ISP827 vs ISP817CSM
  • ISP827 vs ISP817C
  • ISP827 vs ISP817BXSMT/R
  • ISP827 vs ISP817BSM
  • ISP827 vs ISP817D
  • ISP827 vs ISP847X
  • ISP827 vs ISP847XSM
  • ISP827 vs ISP827X
  • ISP827 vs ISP825X
  • ISP827 vs ISP845X
  • ISP827 vs ISP844XSM
  • ISP827 vs ISP827XSM
  • ISP827 vs ISP844X
  • ISP827 vs ISP621-1BLSM
  • ISP827 vs ISP621-1XGBG
  • ISP827 vs ISP521-2X
  • ISP827 vs ISP621-1XSM
  • ISP827 vs ISP621-1XGRSMT&R
  • ISP827 vs ISP621-1XGRSM
  • ISP827 vs ISP621-1XGRG
  • ISP827 vs ISP621-1XGR
  • ISP827 vs ISP521-4GB
  • ISP827 vs ISP621-1XGBSM
  • ISP827 vs ISP521-2XBLSM
  • ISP827 vs ISP621-1XGB
  • ISP827 vs ISP621-1XG
  • ISP827 vs ISP621-1XBLSMT&R
  • Customer Reviews
    4.95 out of 5.00 stars from 150 customer reviews from all over the world
    Davi Lucas Almeida
    Brazil
    5 stars
    2026-09-21 20:01
    Delivery faster than expected
    Léonie Picard
    France
    5 stars
    2026-09-21 18:28
    No problem-compliant product and nice seller
    Steven Allen
    United States
    5 stars
    2026-09-21 18:24
    Arrived a month earlier. Recommendable
    Alexander King
    United States
    5 stars
    2026-09-21 18:08
    Raoida delivery, all right.
    Jessica Young
    United States
    5 stars
    2026-09-21 13:38
    Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly