☰
ISP844SM
ISP844SM
Active
Description:  16PIN AC INPUT, QUAD OPTOCOUPLER
Manufacturer:  Isocom Components
Datasheet:   ISP844SM Datasheet
History Price: $1.87
In Stock: 35560
ISP844SM Specification
Specification
Part No
ISP844SM
Category
Optoisolators - Transistor, Photovoltaic Output Optoisolators
Manufacturer
Isocom Components
Series
ISP844
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Channels
1
Voltage - Isolation
7.5Vpk
Current Transfer Ratio (Min)
20% @ 1mA
Current Transfer Ratio (Max)
300% @ 1mA
Turn On / Turn Off Time (Typ)
-
Rise / Fall Time (Typ)
4µs, 3µs
Input Type
AC, DC
Output Type
Transistor
Voltage - Output (Max)
35V
Current - Output / Channel
50mA
Voltage - Forward (Vf) (Typ)
1.2V
Current - DC Forward (If) (Max)
50 mA
Vce Saturation (Max)
200mV
Operating Temperature
-30 ℃ ~ 100 ℃
Mounting Type
Surface Mount
Package / Case
16-SMD, Gull Wing
Supplier Device Package
16-SMD
ISP844SM PDF Datasheet
ISP844SM Related Parts
ISP844X
ISP844X
Isocom Components
OPTOISO 5.3KV 4CH TRANS 16DIP
ISP827XSM
ISP827XSM
Isocom Components
OPTOISO 5.3KV 2CH TRANS 8SMD
ISP844XSM
ISP844XSM
Isocom Components
OPTOISO 5.3KV 4CH TRANS 16SMD
ISP845X
ISP845X
Isocom Components
OPTOISO 5.3KV 4CH DARL 16DIP
ISP825X
ISP825X
Isocom Components
OPTOISO 5.3KV 2CH DARL 8DIP
ISP827X
ISP827X
Isocom Components
OPTOISO 5.3KV 2CH TRANS 8DIP
ISP847XSM
ISP847XSM
Isocom Components
OPTOISO 5.3KV 4CH TRANS 16SMD
ISP847X
ISP847X
Isocom Components
OPTOISO 5.3KV 4CH TRANS 16DIP
ISP817D
ISP817D
Isocom Components
OPTOISO 5.3KV TRANS 4SMD
ISP817BSM
ISP817BSM
Isocom Components
OPTOISO 5.3KV TRANS 4SMD
ISP817BXSMT/R
ISP817BXSMT/R
Isocom Components
OPTOISO 5.3KV TRANS 4SMD
ISP817C
ISP817C
Isocom Components
OPTOISO 5.3KV TRANS 4DIP
ISP844SM Compare Parts
  • ISP844SM vs ISP281B
  • ISP844SM vs ISP817ASM
  • ISP844SM vs ISP817A
  • ISP844SM vs ISP814XSM
  • ISP844SM vs ISP814X
  • ISP844SM vs ISP815X
  • ISP844SM vs ISP817XSM
  • ISP844SM vs ISP817X
  • ISP844SM vs ISP817B
  • ISP844SM vs ISP817AXSMT/R
  • ISP844SM vs ISP817DXSMT/R
  • ISP844SM vs ISP817DSM
  • ISP844SM vs ISP817CXSMT/R
  • ISP844SM vs ISP817CSM
  • ISP844SM vs ISP817C
  • ISP844SM vs ISP817BXSMT/R
  • ISP844SM vs ISP817BSM
  • ISP844SM vs ISP817D
  • ISP844SM vs ISP847X
  • ISP844SM vs ISP847XSM
  • ISP844SM vs ISP827X
  • ISP844SM vs ISP825X
  • ISP844SM vs ISP845X
  • ISP844SM vs ISP844XSM
  • ISP844SM vs ISP827XSM
  • ISP844SM vs ISP844X
  • ISP844SM vs ISP621-1BLSM
  • ISP844SM vs ISP621-1XGBG
  • ISP844SM vs ISP521-2X
  • ISP844SM vs ISP621-1XSM
  • ISP844SM vs ISP621-1XGRSMT&R
  • ISP844SM vs ISP621-1XGRSM
  • ISP844SM vs ISP621-1XGRG
  • ISP844SM vs ISP621-1XGR
  • ISP844SM vs ISP521-4GB
  • ISP844SM vs ISP621-1XGBSM
  • ISP844SM vs ISP521-2XBLSM
  • ISP844SM vs ISP621-1XGB
  • ISP844SM vs ISP621-1XG
  • ISP844SM vs ISP621-1XBLSMT&R
  • Customer Reviews
    4.95 out of 5.00 stars from 98 customer reviews from all over the world
    Davi Lucas Almeida
    Brazil
    5 stars
    2026-09-21 20:01
    Delivery faster than expected
    Léonie Picard
    France
    5 stars
    2026-09-21 18:28
    No problem-compliant product and nice seller
    Steven Allen
    United States
    5 stars
    2026-09-21 18:24
    Arrived a month earlier. Recommendable
    Alexander King
    United States
    5 stars
    2026-09-21 18:08
    Raoida delivery, all right.
    Jessica Young
    United States
    5 stars
    2026-09-21 13:38
    Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly