☰
TIL111
TIL111
Obsolete
Description:  OPTOISO 5.3KV TRANS W/BASE 6DIP
Manufacturer:  onsemi
Datasheet:   TIL111 Datasheet
History Price: Obsolete
In Stock: 18480
TIL111 Specification
Specification
Part No
TIL111
Category
Optoisolators - Transistor, Photovoltaic Output Optoisolators
Manufacturer
onsemi
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Channels
1
Voltage - Isolation
5300Vrms
Current Transfer Ratio (Min)
-
Current Transfer Ratio (Max)
-
Turn On / Turn Off Time (Typ)
-
Rise / Fall Time (Typ)
10µs, 10µs (Max)
Input Type
DC
Output Type
Transistor with Base
Voltage - Output (Max)
30V
Current - Output / Channel
2mA
Voltage - Forward (Vf) (Typ)
1.2V
Current - DC Forward (If) (Max)
100 mA
Vce Saturation (Max)
400mV
Operating Temperature
-55 ℃ ~ 100 ℃
Mounting Type
Through Hole
Package / Case
6-DIP (0.300", 7.62mm)
Supplier Device Package
6-DIP
TIL111 PDF Datasheet
TIL111 Related Parts
TIL1113SD
TIL1113SD
onsemi
OPTOISO 5.3KV TRANS W/BASE 6SMD
TIL111300W
TIL111300W
onsemi
OPTOISO 5.3KV TRANS W/BASE 6DIP
TIL111300
TIL111300
onsemi
OPTOISO 5.3KV TRANS W/BASE 6DIP
TIL111FM
TIL111FM
onsemi
OPTOISO 7.5KV TRANS W/BASE 6SMD
TIL117SR2M
TIL117SR2M
onsemi
OPTOISO 7.5KV TRANS W/BASE 6SMD
TIL117SM
TIL117SM
onsemi
OPTOISO 7.5KV TRANS W/BASE 6SMD
TIL1113S
TIL1113S
onsemi
OPTOISO 5.3KV TRANS W/BASE 6SMD
TIL111FVM
TIL111FVM
onsemi
OPTOISO 7.5KV TRANS W/BASE 6SMD
TIL111FR2VM
TIL111FR2VM
onsemi
OPTOISO 7.5KV TRANS W/BASE 6SMD
TIL111FR2M
TIL111FR2M
onsemi
OPTOISO 7.5KV TRANS W/BASE 6SMD
TIL113SD
TIL113SD
onsemi
OPTOISO 5.3KV DARL W/BASE 6SMD
TIL117TM
TIL117TM
onsemi
OPTOISO 7.5KV TRANS W/BASE 6DIP
TIL111 Compare Parts
  • TIL111 vs TIL117VM
  • TIL111 vs TIL195
  • TIL111 vs TIL921
  • TIL111 vs TIL300DCS
  • TIL111 vs TIL918B
  • TIL111 vs TIL921B
  • TIL111 vs TIL922
  • TIL111 vs TIL922B
  • TIL111 vs TIL923
  • TIL111 vs TIL925A
  • TIL111 vs TIL919
  • TIL111 vs TIL195A
  • TIL111 vs TIL195B
  • TIL111 vs TIL117M
  • TIL111 vs TIL117M
  • TIL111 vs TIL117SR2VM
  • TIL111 vs TIL113SM
  • TIL111 vs TIL111VM
  • TIL111 vs TIL113M
  • TIL111 vs TIL112
  • TIL111 vs TIL111VM
  • TIL111 vs TIL111SR2VM
  • TIL111 vs TIL111SVM
  • TIL111 vs TIL111TM
  • TIL111 vs TIL111TVM
  • TIL111 vs TIL111SD
  • TIL111 vs TIL111SR2M
  • TIL111 vs TIL111SM
  • TIL111 vs TIL111S
  • TIL111 vs TIL117TVM
  • TIL111 vs TIL111W
  • TIL111 vs TIL113
  • TIL111 vs TIL113300
  • TIL111 vs TIL113300W
  • TIL111 vs TIL1133S
  • TIL111 vs TIL1133SD
  • TIL111 vs TIL113S
  • TIL111 vs TIL113W
  • TIL111 vs TIL117FM
  • TIL111 vs TIL117FR2M
  • TIL111 FAQ
    Q1: What is the onsemi TIL111?
    A1: The onsemi TIL111 is an optocoupler that is commonly used for isolating digital signals, offering electrical isolation between high-voltage and low-voltage circuits.

    Q2: What is the primary function of the TIL111 optocoupler?
    A2: The primary function of the TIL111 optocoupler is to provide electrical isolation while transferring digital signals between circuits. It is particularly useful in protecting sensitive components from high-voltage spikes.

    Q3: What is the output configuration of the TIL111?
    A3: The TIL111 optocoupler has an open collector output, which is suitable for driving external transistors or logic inputs in various applications.

    Q4: What is the maximum operating voltage of the TIL111?
    A4: The TIL111 optocoupler is designed to operate with a maximum input voltage of 5V and can handle an output voltage up to 30V.

    Q5: What is the isolation voltage of the TIL111?
    A5: The isolation voltage of the TIL111 is typically rated at 5,000V, providing strong protection against electrical surges and noise between the input and output.

    Q6: What is the typical rise time of the TIL111?
    A6: The typical rise time of the TIL111 is approximately 40 microseconds, depending on the driving conditions and load.

    Q7: Can the TIL111 be used for switching high-speed signals?
    A7: The TIL111 is suitable for medium-speed signal switching but may not be ideal for very high-speed applications, as its rise and fall times are in the microsecond range.

    Q8: What is the operating temperature range of the TIL111?
    A8: The TIL111 operates within a temperature range of -40°C to +85°C, making it suitable for industrial and automotive applications.

    Q9: Is the TIL111 suitable for use in industrial control systems?
    A9: Yes, the TIL111 is commonly used in industrial control systems, especially for signal isolation and noise reduction between control and power circuits.

    Q10: What is the package type of the TIL111?
    A10: The TIL111 is typically available in a 4-pin through-hole package, making it easy to integrate into various circuit designs.

    Q11: How does the TIL111 protect circuits from high-voltage spikes?
    A11: The TIL111 uses optical isolation to separate the input and output, preventing high-voltage spikes from reaching sensitive low-voltage components and ensuring safety.

    Q12: What is the maximum input current for the TIL111?
    A12: The maximum input current for the TIL111 is typically around 50mA, which is suitable for most standard input signal levels in digital systems.

    Q13: Can the TIL111 be used for data transmission applications?
    A13: Yes, the TIL111 is often used in data transmission applications where isolation and noise immunity are required to ensure reliable signal transfer.

    Q14: What are the typical applications for the TIL111 optocoupler?
    A14: Typical applications for the TIL111 include signal isolation in digital circuits, motor control systems, power supply systems, and communication interfaces.

    Q15: Does the TIL111 have a built-in LED?
    A15: Yes, the TIL111 contains an LED on the input side, which, when energized, activates the phototransistor on the output side to provide signal transfer.

    Q16: How does the TIL111 help with ground loop issues?
    A16: The TIL111 helps eliminate ground loop issues by isolating the input and output, preventing unwanted current from flowing through the ground path between two circuits.

    Q17: Can the TIL111 be used in automotive applications?
    A17: Yes, the TIL111 is suitable for automotive applications where electrical isolation is needed, especially in systems that involve different voltage levels.

    Q18: What is the typical current transfer ratio (CTR) of the TIL111?
    A18: The typical current transfer ratio (CTR) of the TIL111 is between 50% and 200%, depending on the operating conditions.

    Q19: How is the TIL111 powered?
    A19: The TIL111 is powered by a low-voltage DC supply, typically between 3V and 5V, for the LED input side. The output side can interface with higher voltages, depending on the application.

    Q20: Is the TIL111 suitable for high-current applications?
    A20: The TIL111 is not designed for high-current applications. It is suitable for signal-level currents, typically in the milliamperes range, rather than for power control applications.
    Customer Reviews
    4.95 out of 5.00 stars from 147 customer reviews from all over the world
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!
    Sarah Gagnon
    Canada
    5 stars
    2026-09-17 18:16
    plugged one into my guitar amp and my Reverb works like new again. Thanks!
    Anthony Wilson
    Canada
    5 stars
    2026-09-17 18:08
    Item received in time as ordered
    Davi Miguel
    Brazil
    5 stars
    2026-09-17 18:04
    Arrived in the stipulated price, and it was really what I expected, soon I will be making a new purchase
    Patricia Brown
    United States
    5 stars
    2026-09-17 17:31
    Arrived in good condition and a bit earlier than expected. That said would love to see an option to combine packaging, so all items delivered at the same time.