6N137
6N137
Active
Description:  OPTOISO 3.75KV 1CH OPN COLL 8DIP
Manufacturer:  Broadcom
Datasheet:   6N137 Datasheet
History Price: $1.51562
In Stock: 10000
6N137 Specification
Specification
Part No
6N137
Category
Optoisolators - Logic Output Optoisolators
Manufacturer
Broadcom
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Channels
1
Inputs - Side 1/Side 2
1/0
Voltage - Isolation
3750Vrms
Common Mode Transient Immunity (Min)
1kV/µs
Input Type
DC
Output Type
Open Collector, Schottky Clamped
Current - Output / Channel
50 mA
Data Rate
10MBd
Propagation Delay tpLH / tpHL (Max)
75ns, 75ns
Rise / Fall Time (Typ)
24ns, 10ns
Voltage - Forward (Vf) (Typ)
1.5V
Current - DC Forward (If) (Max)
20mA
Voltage - Supply
4.5V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Through Hole
Package / Case
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-DIP
6N137 Related Parts
6N134TXVB
6N134TXVB
Broadcom
OPTOISO 1.5KV 2CH OPEN COL 16DIP
6N134TXV
6N134TXV
Broadcom
OPTOISO 1.5KV 2CH OPEN COL 16DIP
6N134/883B#300
6N134/883B#300
Broadcom
OPTOISO 1.5KV OPEN COLL 16DIP GW
6N134/883B#200
6N134/883B#200
Broadcom
OPTOISO 1.5KV 2CH OPEN COL 16DIP
6N134#200
6N134#200
Broadcom
OPTOISO 1.5KV 2CH OPEN COL 16DIP
6N134/883B
6N134/883B
Broadcom
OPTOISO 1.5KV 2CH OPEN COL 16DIP
6N134
6N134
Broadcom
OPTOISO 1.5KV 2CH OPEN COL 16DIP
6N134#300
6N134#300
Broadcom
OPTOISO 1.5KV OPEN COLL 16DIP GW
6N137M
6N137M
Fairchild Semiconductor
6N137M - HIGH SPEED 10MBIT/S LOG
6N137M
6N137M
onsemi
OPTOISO 5KV 1CH OPEN COLL 8DIP
6N137F
6N137F
Toshiba Semiconductor
OPTOISO 2.5KV 1CH OPEN COLL 8DIP
6N137A-X017T
6N137A-X017T
Vishay
OPTOISO 5KV 1CH OPEN COLL 8SMD
6N137 Description

## Detailed Introduction to the 6N137 from Everlight Electronics

The 6N137 is a high-speed optocoupler manufactured by Everlight Electronics. It is widely used in various electronic applications where electrical isolation between circuits is essential, especially in industrial and communication environments. The device allows for the transfer of optical signals through an internal link, providing excellent stability and performance.

## Key Features of the 6N137

1. High-Speed Performance: The 6N137 is designed for fast switching applications, making it suitable for data transmission in both digital and analog circuits.

2. Electrical Isolation: This optocoupler offers high voltage isolation, protecting sensitive components from high voltage spikes that can occur in circuit operations.

3. Package Type: It comes in a standard DIP-8 package, which is easy to integrate into various PCB layouts.

4. Robust Design: Built to withstand extreme conditions, the 6N137 is ideal for use in harsh environments.

## Technical Specifications

Here are the detailed specifications for the 6N137:

## 1. General Parameters

- Device Type: Optocoupler (Opto-isolator).
- Part Number: 6N137.
- Manufacturer: Everlight Electronics.
- Configuration: Phototransistor output.

## 2. Electrical Characteristics

- Forward Voltage (V_F): 1.2 V to 1.5 V (typical at I_F = 10 mA).
- Input Current (I_F): Maximum 20 mA.
- Collector-Emitter Voltage (V_CE): Maximum 30 V (in the active state).
- Output Current (I_C): Up to 50 mA.
- Current Transfer Ratio (CTR): Ranges from 100% to 500%, depending on operating conditions.
- Capacitance (C): Typically around 15 pF.

## 3. Isolation Parameters

- Isolation Voltage (V_ISOL): Minimum 5000 Vrms, ensuring high protection against voltage surges.
- Isolation Resistance (R_ISOL): Minimum 10^12 Ω at 500 V.

## 4. Thermal Characteristics

- Operating Temperature Range: -40 °C to +100 °C, allowing for operation in extreme conditions.
- Storage Temperature: -40 °C to +125 °C.

## 5. Package Characteristics

- Package Type: DIP-8 (Dual In-line Package).
- Dimensions:
- Length: 9.2 mm.
- Width: 7.6 mm.
- Height: 4.1 mm.

## Applications of the 6N137

The 6N137 is utilized in numerous applications due to its ability to isolate electrical circuits. Common applications include:

- Microcontroller Interfaces: Facilitating communication between microcontrollers and other devices without risk of damaging voltage levels.
- Switched-Mode Power Supplies: Protecting control circuits from high-voltage power sections.
- Industrial Automation Systems: Providing separation between control and power circuits.
- Data Communication: Ensuring signal integrity in telecommunications systems.

## Advantages of the 6N137

- High-Speed Switching: Enables rapid operations, making it suitable for high-frequency applications.
- Effective Isolation: Offers a substantial barrier between circuits of different voltage levels, enhancing safety.
- Reliability: Designed to operate consistently under demanding conditions, ensuring long-term performance.
- Ease of Integration: Its DIP-8 format facilitates straightforward incorporation into diverse PCB designs.

## Conclusion

The 6N137 from Everlight Electronics is a versatile and reliable optocoupler that meets the demands of modern electronics. With robust electrical characteristics and effective isolation capabilities, it is a popular choice among engineers and circuit designers looking for efficient solutions for signal handling in complex environments. Its combination of efficiency, speed, and safety makes it a pivotal component in many contemporary technological applications.
6N137 Compare Parts
  • 6N137 vs 6N137WV
  • 6N137 vs 6N137W
  • 6N137 vs 6N137V
  • 6N137 vs 6N137SV
  • 6N137 vs 6N137SDV
  • 6N137 vs 6N137SD
  • 6N137 vs 6N137V
  • 6N137 vs 6N137-560
  • 6N137 vs 6N137#520
  • 6N137 vs 6N137#300
  • 6N137 vs 6N137SVM
  • 6N137 vs 6N137SDM
  • 6N137 vs 6N137SDVM
  • 6N137 vs 6N137SM
  • 6N137 vs 6N137SMT&R
  • 6N137 vs 6N137TSR2VM
  • 6N137 vs 6N137TSVM
  • 6N137 vs 6N137TVM
  • 6N137 vs 6N137TVM
  • 6N137 vs 6N137VM
  • 6N137 vs 6N137VM
  • 6N137 vs 6N137-X007T
  • 6N137 vs 6N137#320
  • 6N137 vs 6N137#500
  • 6N137 vs 6N137-000E
  • 6N137 vs 6N137-020E
  • 6N137 vs 6N137-060E
  • 6N137 vs 6N137-300E
  • 6N137 vs 6N137-320E
  • 6N137 vs 6N137-360E
  • 6N137 vs 6N137-500E
  • 6N137 vs 6N137-520E
  • 6N137 vs 6N137-560E
  • 6N137 vs 6N137#060
  • 6N137 vs 6N137-X009T
  • 6N137 vs 6N137A
  • 6N137 vs 6N137A-X001
  • 6N137 vs 6N137A-X007T
  • 6N137 vs 6N137A-X017T
  • 6N137 vs 6N137F
  • Customer Reviews
    4.95 out of 5.00 stars from 56 customer reviews from all over the world
    Susanne Bauer
    Germany
    5 stars
    2026-03-22 15:59
    Everything was fine. I would buy aigen in this shop.
    Nicolás Javier
    Spain
    5 stars
    2026-03-22 14:46
    Installed on an APC Back UPS 950 UPS and works well.
    Alejandra León
    Spain
    5 stars
    2026-03-22 14:19
    Excellent product and seller. It's arrived in 6 days and. Very happy. 5 starheads
    Alana
    Brazil
    5 stars
    2026-03-22 01:04
    The product arrived as the announcement. Great quality.
    Yago Silva
    Brazil
    5 stars
    2026-03-22 01:01
    Original Texas Instruments Recommend the seller product great quality.
    Louis Giraud
    France
    5 stars
    2026-03-21 22:54
    Impeccable good product. Good seller