☰
4N25SM
4N25SM
Active
Description:  OPTOISO 4.17KV TRANS W/BASE 6SMD
Manufacturer:  onsemi
Datasheet:   4N25SM Datasheet
History Price: $0.78
In Stock: 1920
4N25SM Specification
Specification
Part No
4N25SM
Category
Optoisolators - Transistor, Photovoltaic Output Optoisolators
Manufacturer
onsemi
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Channels
1
Voltage - Isolation
4170Vrms
Current Transfer Ratio (Min)
20% @ 10mA
Current Transfer Ratio (Max)
-
Turn On / Turn Off Time (Typ)
2µs, 2µs
Rise / Fall Time (Typ)
-
Input Type
DC
Output Type
Transistor with Base
Voltage - Output (Max)
30V
Current - Output / Channel
-
Voltage - Forward (Vf) (Typ)
1.18V
Current - DC Forward (If) (Max)
60 mA
Vce Saturation (Max)
500mV
Operating Temperature
-55 ℃ ~ 100 ℃
Mounting Type
Surface Mount
Package / Case
6-SMD, Gull Wing
Supplier Device Package
6-SMD
4N25SM PDF Datasheet
4N25SM Related Parts
4N25
4N25
Vishay
OPTOISO 5KV TRANS W/BASE 6DIP
4N26TVM
4N26TVM
onsemi
OPTOISO 4.17KV TRANS W/BASE 6DIP
4N26SM
4N26SM
onsemi
OPTOISO 4.17KV TRANS W/BASE 6SMD
4N26X
4N26X
Isocom Components
OPTOISO 5.3KV TRANS W/BASE 6DIP
4N27-X000
4N27-X000
Vishay
OPTOISO 5KV TRANS W/BASE 6DIP
4N26SR2M
4N26SR2M
onsemi
OPTOISO 4.17KV TRANS W/BASE 6SMD
4N25SR2M
4N25SR2M
onsemi
OPTOISO 4.17KV TRANS W/BASE 6SMD
4N25-000E
4N25-000E
Broadcom
OPTOISO 2.5KV TRANS W/BASE 6DIP
4N25-060E
4N25-060E
Broadcom
OPTOISO 2.5KV TRANS W/BASE 6DIP
4N25-300E
4N25-300E
Broadcom
OPTOISO 2.5KV TRANS W/BASE 6SMD
4N25-360E
4N25-360E
Broadcom
OPTOISO 2.5KV TRANS W/BASE 6SMD
4N25-500E
4N25-500E
Broadcom
OPTOISO 2.5KV TRANS W/BASE 6SMD
4N25SM Description
Overview

The onsemi 4N25SM is an optocoupler device that provides electrical isolation between input and output circuits using an internal infrared LED and a phototransistor. It is designed to transfer signals while maintaining galvanic isolation, protecting sensitive components from high voltages and noise. The 4N25SM is widely used in applications such as signal isolation, switching power supplies, microprocessor input/output isolation, and noise reduction in industrial control systems. Its compact small mold (SM) package enables easy PCB mounting and space-efficient design.

Key Features

The 4N25SM integrates a gallium arsenide infrared LED on the input side and a phototransistor output stage on the output side, optically coupled but electrically isolated. This allows signal transmission without direct electrical connection, thus preventing ground loops and reducing noise interference. The device provides isolation voltages up to several thousand volts, making it suitable for interfacing circuits of different voltage domains.

The small mold package offers improved thermal characteristics and mechanical stability compared to traditional DIP packages. The device features a CTR (Current Transfer Ratio) typical of 20% to 300%, depending on operating conditions, and a wide operating temperature range, making it robust for various environments.

Electrical Specifications

* Input LED Forward Voltage: Typically 1.2 V at 10 mA forward current
* Input LED Reverse Voltage: 6 V maximum
* Collector-Emitter Voltage (VCEO): 30 V maximum
* Emitter-Collector Voltage (VECO): 7 V maximum
* Collector Current (IC): 50 mA maximum
* Isolation Voltage: Typically 5000 Vrms (AC, 1 minute)
* Current Transfer Ratio (CTR): 20% to 300% (depending on IF and VCE)
* Response Time: Rise time typically 3 µs, fall time typically 5 µs
* Power Dissipation: 150 mW maximum
* Operating Temperature Range: −55°C to +100°C junction temperature

Functional Description

The 4N25SM operates by using the input LED to emit infrared light proportional to the input current. This light activates the phototransistor on the output side, causing it to conduct proportionally to the LED input. The optocoupler thus translates electrical signals into optical signals and back into electrical signals on the isolated side, providing galvanic isolation of typically thousands of volts.

The phototransistor output can be connected to various load circuits, including TTL, CMOS logic, or other low-voltage electronics. Due to the transistor output, the device inherently provides signal amplification and can switch signals at speeds suitable for many control and communication applications.

Package and Mechanical Information

The 4N25SM is packaged in a small mold (SM) plastic package with 6 pins arranged in a dual inline configuration compatible with standard PCB footprints. The smaller package compared to the traditional DIP reduces board space usage and improves assembly density.

The package material and construction provide good moisture resistance and mechanical robustness. The pin layout includes input LED anode and cathode, output phototransistor collector and emitter, and a base terminal (optional for gain control or test purposes).

Typical Applications

* Electrical isolation in microprocessor input/output systems
* Switch-mode power supplies for feedback and control signal isolation
* Industrial automation and instrumentation systems requiring noise immunity
* Signal coupling in data communication lines
* Ground loop elimination in audio and measurement systems
* Safety isolation in medical and consumer equipment

Absolute Maximum Ratings

* Input LED Forward Current (IF): 60 mA peak (1 µs pulse), 60 mA continuous typically limited by thermal considerations
* Input LED Reverse Voltage (VR): 6 V maximum
* Collector-Emitter Voltage (VCEO): 30 V maximum
* Emitter-Collector Voltage (VECO): 7 V maximum
* Collector Current (IC): 50 mA maximum
* Total Power Dissipation: 150 mW maximum
* Operating Junction Temperature: −55°C to +100°C
* Storage Temperature Range: −55°C to +125°C

Detailed Electrical Parameters (Typical at 25°C, unless otherwise specified)

| Parameter | Conditions | Min | Typ | Max | Units |
| -------------------------------- | ---------------------- | --- | ------ | --- | ----- |
| Input LED Forward Voltage | IF = 10 mA | 1.0 | 1.2 | 1.4 | V |
| Input LED Reverse Current | VR = 6 V | | | 10 | µA |
| Collector-Emitter Dark Current | VCE = 20 V, IF = 0 | | 100 | 500 | nA |
| Collector-Emitter Voltage (VCEO) | | | | 30 | V |
| Emitter-Collector Voltage (VECO) | | | | 7 | V |
| Current Transfer Ratio (CTR) | IF = 10 mA, VCE = 5 V | 20 | 50–300 | 600 | % |
| Rise Time (tr) | IF = 16 mA, RL = 100 Ω | | 3 | 10 | µs |
| Fall Time (tf) | IF = 16 mA, RL = 100 Ω | | 5 | 15 | µs |

Reliability and Quality

The 4N25SM meets industry standards for optocoupler reliability, including moisture sensitivity level (MSL) ratings suitable for modern PCB assembly processes. Its isolation capability is tested to withstand high voltage spikes, ensuring safety and reliability in electrically noisy or high-voltage environments.

The device is RoHS compliant and available with no-lead (Pb-free) finish, supporting environmentally friendly manufacturing practices.

Summary

The onsemi 4N25SM optocoupler offers reliable electrical isolation with a compact small mold package, making it ideal for a broad range of industrial, automotive, and consumer applications. Its combination of high isolation voltage, wide operating temperature range, good current transfer ratio, and moderate switching speed enables it to serve as an effective interface between high-voltage and low-voltage circuits. The 4N25SM’s proven performance, robust mechanical design, and compliance with modern environmental standards make it a versatile component for signal isolation, noise reduction, and safety in demanding electronic systems.
4N25SM Compare Parts
  • 4N25SM vs 4N29W
  • 4N25SM vs 4N29TVM
  • 4N25SM vs 4N29SD
  • 4N25SM vs 4N29TM
  • 4N25SM vs 4N27VM
  • 4N25SM vs 4N28TM
  • 4N25SM vs 4N28SVM
  • 4N25SM vs 4N28SR2M
  • 4N25SM vs 4N28SD
  • 4N25SM vs 4N28(SHORT,F)
  • 4N25SM vs 4N28
  • 4N25SM vs 4N26FM
  • 4N25SM vs 4N27W
  • 4N25SM vs 4N27TVM
  • 4N25SM vs 4N27TM
  • 4N25SM vs 4N27SR2VM
  • 4N25SM vs 4N27SD
  • 4N25SM vs 4N25TM
  • 4N25SM vs 4N263S
  • 4N25SM vs 4N26300W
  • 4N25SM vs 4N26300
  • 4N25SM vs 4N28VM
  • 4N25SM vs 4N25W
  • 4N25SM vs 4N28W
  • 4N25SM vs 4N25SVM
  • 4N25SM vs 4N293SD
  • 4N25SM vs 4N293S
  • 4N25SM vs 4N29300W
  • 4N25SM vs 4N28S
  • 4N25SM vs 4N26(SHORT,F)
  • 4N25SM vs 4N28300
  • 4N25SM vs 4N26FR2M
  • 4N25SM vs 4N28FVM
  • 4N25SM vs 4N28FR2VM
  • 4N25SM vs 4N28FR2M
  • 4N25SM vs 4N28FM
  • 4N25SM vs 4N283SD
  • 4N25SM vs 4N28300W
  • 4N25SM vs 4N283S
  • 4N25SM vs 4N263SD
  • Customer Reviews
    4.95 out of 5.00 stars from 115 customer reviews from all over the world
    Laura Boucher
    France
    5 stars
    2026-09-18 23:09
    Not tested, looks good. Much too much useless plastic packaging.
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)
    Heloísa Costa
    Brazil
    5 stars
    2026-09-18 20:54
    Very good seller very good product I recommend I am very satisfied thank you very much
    Samara Lima Ferreira
    Brazil
    5 stars
    2026-09-18 20:49
    Excellent Product, congratulations on fast delivery
    Kimberly Young
    United States
    5 stars
    2026-09-18 16:21
    order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.