☰
4N25SR2M
4N25SR2M
Active
Description:  OPTOISO 4.17KV TRANS W/BASE 6SMD
Manufacturer:  onsemi
Datasheet:   4N25SR2M Datasheet
History Price: $0.74
In Stock: 31280
4N25SR2M Specification
Specification
Part No
4N25SR2M
Category
Optoisolators - Transistor, Photovoltaic Output Optoisolators
Manufacturer
onsemi
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Channels
1
Voltage - Isolation
4170Vrms
Current Transfer Ratio (Min)
20% @ 10mA
Current Transfer Ratio (Max)
-
Turn On / Turn Off Time (Typ)
2µs, 2µs
Rise / Fall Time (Typ)
-
Input Type
DC
Output Type
Transistor with Base
Voltage - Output (Max)
30V
Current - Output / Channel
-
Voltage - Forward (Vf) (Typ)
1.18V
Current - DC Forward (If) (Max)
60 mA
Vce Saturation (Max)
500mV
Operating Temperature
-40 ℃ ~ 100 ℃
Mounting Type
Surface Mount
Package / Case
6-SMD, Gull Wing
Supplier Device Package
6-SMD
4N25SR2M PDF Datasheet
4N25SR2M Related Parts
4N25
4N25
Vishay
OPTOISO 5KV TRANS W/BASE 6DIP
4N26TVM
4N26TVM
onsemi
OPTOISO 4.17KV TRANS W/BASE 6DIP
4N26SM
4N26SM
onsemi
OPTOISO 4.17KV TRANS W/BASE 6SMD
4N26X
4N26X
Isocom Components
OPTOISO 5.3KV TRANS W/BASE 6DIP
4N27-X000
4N27-X000
Vishay
OPTOISO 5KV TRANS W/BASE 6DIP
4N26SR2M
4N26SR2M
onsemi
OPTOISO 4.17KV TRANS W/BASE 6SMD
4N25SM
4N25SM
onsemi
OPTOISO 4.17KV TRANS W/BASE 6SMD
4N25-000E
4N25-000E
Broadcom
OPTOISO 2.5KV TRANS W/BASE 6DIP
4N25-060E
4N25-060E
Broadcom
OPTOISO 2.5KV TRANS W/BASE 6DIP
4N25-300E
4N25-300E
Broadcom
OPTOISO 2.5KV TRANS W/BASE 6SMD
4N25-360E
4N25-360E
Broadcom
OPTOISO 2.5KV TRANS W/BASE 6SMD
4N25-500E
4N25-500E
Broadcom
OPTOISO 2.5KV TRANS W/BASE 6SMD
4N25SR2M Description
Overview of onsemi 4N25SR2M

The 4N25SR2M is an optocoupler designed by onsemi, specifically engineered for applications requiring electrical isolation between input and output circuits. This device is part of the 4N series of optocouplers, which are known for their reliability and performance in various electronic applications. The 4N25SR2M is particularly suitable for signal isolation, data communication, and interfacing between different voltage levels.

Key Specifications

- Type: Optocoupler (Phototransistor Output)
- Isolation Voltage: 5 kV (minimum)
- Input Current (IF): 10 mA (maximum)
- Output Collector-Emitter Voltage (VCE): 70 V (maximum)
- Output Current (IC): 50 mA (maximum)
- Current Transfer Ratio (CTR): 100% to 600% (at IF = 10 mA)
- Operating Temperature Range: -40 °C to +100 °C
- Package Type: DIP-4 (Dual In-line Package)
- Rise Time: 5 µs (typical)
- Fall Time: 5 µs (typical)

Functional Features

The 4N25SR2M is designed with several functional features that enhance its performance and usability in various applications:

- High Isolation Voltage: With an isolation voltage of 5 kV, the 4N25SR2M provides excellent electrical isolation between the input and output, making it suitable for applications where safety and signal integrity are critical.
- Wide Operating Temperature Range: The device can operate effectively in a wide temperature range, ensuring reliable performance in harsh environments and various industrial applications.
- High Current Transfer Ratio: The high CTR allows for efficient signal transmission from the input to the output, making it suitable for low-power signal applications.
- Fast Switching Speed: With rise and fall times of approximately 5 µs, the 4N25SR2M can handle fast switching applications, making it ideal for data communication and control systems.
- Compact Package: The DIP-4 package allows for easy integration into various circuit designs, making it suitable for both through-hole and surface-mount applications.

Applications

The 4N25SR2M is suitable for a variety of applications, including:

- Signal Isolation: Used in applications where electrical isolation is required between different parts of a circuit, such as in power supplies and control systems.
- Data Communication: Ideal for interfacing between microcontrollers and other digital devices, ensuring safe and reliable data transmission.
- Industrial Automation: Employed in industrial control systems for isolating signals from sensors and actuators, enhancing system reliability and safety.
- Consumer Electronics: Suitable for use in various consumer devices, providing isolation in control circuits and signal processing applications.

Conclusion

The onsemi 4N25SR2M is a reliable and efficient optocoupler that offers a combination of high isolation voltage, wide operating temperature range, and fast switching capabilities. Its design makes it suitable for a wide range of applications, from signal isolation to data communication in industrial and consumer electronics. With its robust performance and versatility, the 4N25SR2M stands out as an excellent choice for engineers looking to implement effective isolation solutions in their electronic designs.
4N25SR2M Compare Parts
  • 4N25SR2M vs 4N29W
  • 4N25SR2M vs 4N29TVM
  • 4N25SR2M vs 4N29SD
  • 4N25SR2M vs 4N29TM
  • 4N25SR2M vs 4N27VM
  • 4N25SR2M vs 4N28TM
  • 4N25SR2M vs 4N28SVM
  • 4N25SR2M vs 4N28SR2M
  • 4N25SR2M vs 4N28SD
  • 4N25SR2M vs 4N28(SHORT,F)
  • 4N25SR2M vs 4N28
  • 4N25SR2M vs 4N26FM
  • 4N25SR2M vs 4N27W
  • 4N25SR2M vs 4N27TVM
  • 4N25SR2M vs 4N27TM
  • 4N25SR2M vs 4N27SR2VM
  • 4N25SR2M vs 4N27SD
  • 4N25SR2M vs 4N25TM
  • 4N25SR2M vs 4N263S
  • 4N25SR2M vs 4N26300W
  • 4N25SR2M vs 4N26300
  • 4N25SR2M vs 4N28VM
  • 4N25SR2M vs 4N25W
  • 4N25SR2M vs 4N28W
  • 4N25SR2M vs 4N25SVM
  • 4N25SR2M vs 4N293SD
  • 4N25SR2M vs 4N293S
  • 4N25SR2M vs 4N29300W
  • 4N25SR2M vs 4N28S
  • 4N25SR2M vs 4N26(SHORT,F)
  • 4N25SR2M vs 4N28300
  • 4N25SR2M vs 4N26FR2M
  • 4N25SR2M vs 4N28FVM
  • 4N25SR2M vs 4N28FR2VM
  • 4N25SR2M vs 4N28FR2M
  • 4N25SR2M vs 4N28FM
  • 4N25SR2M vs 4N283SD
  • 4N25SR2M vs 4N28300W
  • 4N25SR2M vs 4N283S
  • 4N25SR2M vs 4N263SD
  • Customer Reviews
    4.95 out of 5.00 stars from 107 customer reviews from all over the world
    Laura Boucher
    France
    5 stars
    2026-09-18 23:09
    Not tested, looks good. Much too much useless plastic packaging.
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)
    Heloísa Costa
    Brazil
    5 stars
    2026-09-18 20:54
    Very good seller very good product I recommend I am very satisfied thank you very much
    Samara Lima Ferreira
    Brazil
    5 stars
    2026-09-18 20:49
    Excellent Product, congratulations on fast delivery
    Kimberly Young
    United States
    5 stars
    2026-09-18 16:21
    order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.