☰
4N393S
4N393S
Obsolete
Description:  OPTOISOLATOR 5.3KV SCR 6SMD
Manufacturer:  onsemi
Datasheet:   4N393S Datasheet
History Price: Obsolete
In Stock: 16480
4N393S Specification
Specification
Part No
4N393S
Category
Optoisolators - Triac, SCR Output Optoisolators
Manufacturer
onsemi
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Type
SCR
Zero Crossing Circuit
No
Number of Channels
1
Voltage - Isolation
5300Vrms
Voltage - Off State
200 V
Static dV/dt (Min)
500V/µs
Current - LED Trigger (Ift) (Max)
30mA
Current - On State (It (RMS)) (Max)
300 mA
Current - Hold (Ih)
1mA
Turn On Time
50祍 (Max)
Voltage - Forward (Vf) (Typ)
1.1V
Current - DC Forward (If) (Max)
60 mA
Operating Temperature
-55 ℃ ~ 100 ℃
Mounting Type
Surface Mount
Package / Case
6-SMD, Gull Wing
Supplier Device Package
6-SMD
Approval Agency
UR, VDE
4N393S PDF Datasheet
4N393S Related Parts
4N393SD
4N393SD
onsemi
OPTOISOLATOR 5.3KV SCR 6SMD
4N39S
4N39S
onsemi
OPTOISOLATOR 5.3KV SCR 6SMD
4N39SD
4N39SD
onsemi
OPTOISOLATOR 5.3KV SCR 6SMD
4N39W
4N39W
onsemi
OPTOISOLATOR 5.3KV SCR 6DIP
4N39300W
4N39300W
onsemi
OPTOISOLATOR 5.3KV SCR 6DIP
4N39
4N39
onsemi
OPTOISOLATOR 5.3KV SCR 6DIP
4N39300
4N39300
onsemi
OPTOISOLATOR 5.3KV SCR 6DIP
4N393S Compare Parts
  • 4N393S vs 4N39W
  • 4N393S vs 4N39SD
  • 4N393S vs 4N39S
  • 4N393S vs 4N393SD
  • 4N393S vs 4N39300
  • 4N393S vs 4N39
  • Customer Reviews
    4.95 out of 5.00 stars from 147 customer reviews from all over the world
    Kiko Santos
    Brazil
    5 stars
    2026-09-23 15:23
    It worked properly. okay
    Natalie Hill
    United States
    5 stars
    2026-09-23 15:10
    All OK. Operate. Recommend
    Ulysses Rocha Silva
    Brazil
    5 stars
    2026-09-23 07:58
    Very fast arrived and quality perks
    Nicolás Esteban Herrera
    Spain
    5 stars
    2026-09-22 21:03
    Mui good seller all as it is described. Thank you very much
    Samuel Wright
    United States
    5 stars
    2026-09-22 17:25
    Everything as described
    Laura Dias Sra.
    Brazil
    5 stars
    2026-09-22 11:24
    Arrived quantities not right