☰
4N39S
4N39S
Obsolete
Description:  OPTOISOLATOR 5.3KV SCR 6SMD
Manufacturer:  onsemi
Datasheet:   4N39S Datasheet
History Price: Obsolete
In Stock: 29760
4N39S Specification
Specification
Part No
4N39S
Category
Optoisolators - Triac, SCR Output Optoisolators
Manufacturer
onsemi
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Type
SCR
Zero Crossing Circuit
No
Number of Channels
1
Voltage - Isolation
5300Vrms
Voltage - Off State
200 V
Static dV/dt (Min)
500V/µs
Current - LED Trigger (Ift) (Max)
30mA
Current - On State (It (RMS)) (Max)
300 mA
Current - Hold (Ih)
1mA
Turn On Time
50祍 (Max)
Voltage - Forward (Vf) (Typ)
1.1V
Current - DC Forward (If) (Max)
60 mA
Operating Temperature
-55 ℃ ~ 100 ℃
Mounting Type
Surface Mount
Package / Case
6-SMD, Gull Wing
Supplier Device Package
6-SMD
Approval Agency
UR
4N39S PDF Datasheet
4N39S Related Parts
4N393SD
4N393SD
onsemi
OPTOISOLATOR 5.3KV SCR 6SMD
4N39SD
4N39SD
onsemi
OPTOISOLATOR 5.3KV SCR 6SMD
4N39W
4N39W
onsemi
OPTOISOLATOR 5.3KV SCR 6DIP
4N39300W
4N39300W
onsemi
OPTOISOLATOR 5.3KV SCR 6DIP
4N393S
4N393S
onsemi
OPTOISOLATOR 5.3KV SCR 6SMD
4N393S
4N393S
Fairchild Semiconductor
SCR OUTPUT OPTOCOUPLER
4N39
4N39
onsemi
OPTOISOLATOR 5.3KV SCR 6DIP
4N39300
4N39300
onsemi
OPTOISOLATOR 5.3KV SCR 6DIP
4N39S Compare Parts
  • 4N39S vs 4N39300W
  • 4N39S vs 4N39W
  • 4N39S vs 4N39SD
  • 4N39S vs 4N393SD
  • 4N39S vs 4N39300
  • 4N39S vs 4N39
  • 4N39S vs 4N393S
  • Customer Reviews
    4.95 out of 5.00 stars from 163 customer reviews from all over the world
    Bruno César Nascimento
    Brazil
    5 stars
    2026-09-18 09:42
    Delivered on time Congratulations!!!!!
    Lars de Ruiter
    Netherlands
    5 stars
    2026-09-18 07:56
    Received in good order. Thank you.
    Fábio Henrique
    Brazil
    5 stars
    2026-09-18 07:56
    Excellent Product, delivered super fast and quality, great seller!
    Camila Martins Sr.
    Brazil
    5 stars
    2026-09-18 07:32
    All very fast. Excellent goods
    Lea Weber
    Germany
    5 stars
    2026-09-18 06:16
    100% Quality. verry good product.
    Mia Bauer
    Germany
    5 stars
    2026-09-18 06:16
    Works as descriped. Fast Delivery and very good packaging
    Thanks