6N135W
6N135W
Obsolete
Description:  OPTOISO 2.5KV TRANS W/BASE 8DIP
Manufacturer:  onsemi
Datasheet:   6N135W Datasheet
History Price: Obsolete
In Stock: 36400
6N135W Specification
Specification
Part No
6N135W
Category
Optoisolators - Transistor, Photovoltaic Output Optoisolators
Manufacturer
onsemi
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Channels
1
Voltage - Isolation
2500Vrms
Current Transfer Ratio (Min)
7% @ 16mA
Current Transfer Ratio (Max)
50% @ 16mA
Turn On / Turn Off Time (Typ)
450ns, 500ns
Rise / Fall Time (Typ)
-
Input Type
DC
Output Type
Transistor with Base
Voltage - Output (Max)
20V
Current - Output / Channel
8mA
Voltage - Forward (Vf) (Typ)
1.45V
Current - DC Forward (If) (Max)
25 mA
Vce Saturation (Max)
-
Operating Temperature
-55 ℃ ~ 100 ℃
Mounting Type
Through Hole
Package / Case
8-DIP (0.400", 10.16mm)
Supplier Device Package
8-MDIP
6N135W PDF Datasheet
6N135W Related Parts
6N136VM
6N136VM
onsemi
OPTOISO 5KV TRANS W/BASE 8DIP
6N136VM
6N136VM
Fairchild Semiconductor
HIGH SPEED TRANSISTOR OPTOCOUPLE
6N136TVM
6N136TVM
onsemi
OPTOISO 5KV TRANS W/BASE 8DIP
6N136TVM
6N136TVM
Fairchild Semiconductor
HIGH SPEED TRANSISTOR OPTOCOUPLE
6N138(TP1,F)
6N138(TP1,F)
Toshiba Semiconductor
OPTOISO 2.5KV DARL W/BASE 8SMD
6N138-000E
6N138-000E
Broadcom
OPTOISO 3.75KV DARL W/BASE 8DIP
6N138-020E
6N138-020E
Broadcom
OPTOISO 5KV DARL W/BASE 8DIP
6N136SDM
6N136SDM
onsemi
OPTOISO 5KV TRANS W/BASE 8SMD
6N136SDVM
6N136SDVM
onsemi
OPTOISO 5KV TRANS W/BASE 8SMD
6N136SM
6N136SM
onsemi
OPTOISO 5KV TRANS W/BASE 8SMD
6N136SM
6N136SM
onsemi
6N136M - LOGIC IC OUTPUT OPTOCOU
6N136SMT&R
6N136SMT&R
Isocom Components
OPTOISO 5KV TRANS W/BASE 8SMD
6N135W Description
onsemi 6N135W Overview

The 6N135W is an optocoupler from onsemi, designed to provide electrical isolation between high-voltage and low-voltage circuits. This device is ideal for applications where galvanic isolation, signal transmission, and noise immunity are critical. The 6N135W optocoupler offers a high-speed phototransistor output, making it suitable for both low- and high-speed data communication. It is primarily used in applications requiring isolation in power management systems, industrial control, data communication, and consumer electronics.

## Key Features

1. High-Speed Optocoupler:
The 6N135W is equipped with a high-speed phototransistor output, capable of switching at speeds up to 10 Mbps. This makes it suitable for digital communication, data transmission, and other high-speed applications where signal integrity is crucial.

2. High Isolation Voltage:
The optocoupler offers a high isolation voltage of 5,000 VRMS (Root Mean Square), providing excellent protection between the input and output circuits. This high isolation ensures that the sensitive side of the circuit is fully protected from electrical spikes or noise.

3. Wide Operating Temperature Range:
The 6N135W operates across a broad temperature range of -40°C to +85°C, making it suitable for a variety of environments, from consumer electronics to industrial applications where extreme temperature conditions are common.

4. Wide Supply Voltage Range:
The device operates with a supply voltage of 4.5V to 5.5V for the input side, and 5V to 30V for the output side, allowing flexibility in system designs with different voltage levels.

5. Open-Collector Output:
The 6N135W features an open-collector output, which provides compatibility with various signal levels. This output configuration is ideal for interfacing with logic circuits, relays, or other components in industrial control systems.

6. Low Input Current:
The optocoupler has a low input current requirement, typically around 5 mA, which ensures low power consumption during operation. This makes it an energy-efficient solution for power-sensitive applications.

7. High Reliability:
The device is designed for high reliability with high resistance to environmental stress and long operational life, making it suitable for mission-critical applications where failure is not an option.

8. Integrated LED for Fast Switching:
The 6N135W uses an infrared LED as the input element, which provides quick and reliable switching performance. The LED is designed to achieve fast rise and fall times, ensuring effective signal transmission without significant delays.

## Specifications

* Input Forward Voltage (V_F):
The typical forward voltage of the input LED is 1.2V at a forward current of 10 mA. This ensures efficient operation and minimal power loss on the input side.

* Input Forward Current (I_F):
The typical input forward current is 10 mA, and the maximum allowable input forward current is 50 mA, allowing for some flexibility in driving the LED.

* Output Voltage (V_CEO):
The maximum collector-emitter voltage (V_CEO) for the output transistor is 30V, which ensures safe operation in higher voltage systems while maintaining reliability.

* Output Collector Current (I_C):
The collector current for the output transistor is typically 50 mA, with a maximum allowable value of 50 mA. This allows the device to handle significant load currents in power control and switching applications.

* Isolation Voltage:
The 6N135W provides 5,000 VRMS of isolation between the input and output, ensuring effective decoupling of high-voltage and low-voltage sections of the circuit, protecting sensitive components from voltage spikes.

* Input-Output Capacitance (C_I-O):
The input-output capacitance is typically 0.5 pF, ensuring minimal interference between the input and output sides while maintaining high isolation performance.

* Rise Time (t_r):
The rise time is typically 50 ns (nanoseconds), allowing the optocoupler to achieve fast switching speeds suitable for high-frequency applications.

* Fall Time (t_f):
The fall time is typically 50 ns, contributing to the fast switching performance of the device.

* Operating Temperature Range:
The device is rated for operation within a temperature range of -40°C to +85°C, making it suitable for a wide range of applications, from consumer products to industrial and automotive systems.

* Package Type:
The 6N135W is available in a DIP-8 package (Dual in-line Package), making it easy to integrate into standard PCBs with through-hole mount options. The package is designed for ease of handling and robust reliability in electronic systems.

* Power Supply Voltage:

* Input side: 4.5V to 5.5V.
* Output side: 5V to 30V.

## Applications

1. Industrial Control Systems:
The 6N135W is widely used in industrial automation systems for signal isolation and noise reduction in communication between various parts of the system. Its high isolation voltage ensures that control circuits remain protected from surges and spikes.

2. Switching Power Supplies:
In switching power supplies, the 6N135W is used for feedback loops where signal isolation is essential. The optocoupler isolates the feedback signal, ensuring safe and reliable voltage regulation across the supply.

3. Motor Control:
The device is commonly used in motor control systems where it isolates control signals between the controller and the power stage, reducing the risk of damage from voltage spikes and improving the overall system reliability.

4. Telecommunications:
The 6N135W is also used in telecommunication equipment for signal isolation between circuits, especially in data transmission systems where high-speed and reliable performance are required for noise immunity.

5. Consumer Electronics:
In consumer electronics, the 6N135W is used for signal isolation in devices such as audio amplifiers, display drivers, and power supply circuits, where reliable isolation and protection are required between different sections of the system.

6. Automotive Applications:
The high isolation voltage and reliability of the 6N135W make it suitable for automotive applications, including ECUs (Electronic Control Units) and sensor interfaces, where electromagnetic interference (EMI) isolation is necessary to ensure safe operation of critical control systems.

7. Microprocessor Systems:
The 6N135W is frequently used for interface isolation in microprocessor-based systems. It helps prevent electrical noise from affecting sensitive microcontroller circuits while maintaining data communication through the optocoupler’s high-speed phototransistor output.

## Conclusion

The onsemi 6N135W optocoupler provides excellent isolation, fast switching speeds, and high reliability, making it suitable for a wide variety of applications requiring electrical isolation. Whether used in industrial control systems, switching power supplies, motor control, or consumer electronics, the 6N135W offers robust protection, fast signal transmission, and low power consumption. With its high isolation voltage, wide supply voltage range, and fast switching characteristics, the 6N135W is a reliable and efficient solution for ensuring safe and reliable operation in high-speed, noise-sensitive electronic systems.
6N135W Compare Parts
  • 6N135W vs 6N139#060
  • 6N135W vs 6N135#020
  • 6N135W vs 6N139#520
  • 6N135W vs 6N139#320
  • 6N135W vs 6N135#300
  • 6N135W vs 6N135#500
  • 6N135W vs 6N138#020
  • 6N135W vs 6N138#300
  • 6N135W vs 6N139#020
  • 6N135W vs 6N136WV
  • 6N135W vs 6N136W
  • 6N135W vs 6N136V
  • 6N135W vs 6N136V
  • 6N135W vs 6N136WV
  • 6N135W vs 6N136SD
  • 6N135W vs 6N138
  • 6N135W vs 6N138
  • 6N135W vs 6N138
  • 6N135W vs 6N136SV
  • 6N135W vs 6N135WV
  • 6N135W vs 6N138-X009
  • 6N135W vs 6N136S
  • 6N135W vs 6N136F
  • 6N135W vs 6N136
  • 6N135W vs 6N136SDV
  • 6N135W vs 6N138SDV
  • 6N135W vs 6N139(F)
  • 6N135W vs 6N139
  • 6N135W vs 6N138WV
  • 6N135W vs 6N138W
  • 6N135W vs 6N138-X007
  • 6N135W vs 6N138SV
  • 6N135W vs 6N138-X007T
  • 6N135W vs 6N138SD
  • 6N135W vs 6N138S
  • 6N135W vs 6N138F
  • 6N135W vs 6N138-X009T
  • 6N135W vs 6N138V
  • 6N135W vs 6N136
  • 6N135W vs 6N1135-X009T
  • Customer Reviews
    4.95 out of 5.00 stars from 120 customer reviews from all over the world
    Olivia Powell
    United States
    5 stars
    2026-03-28 22:02
    Tried a few of these in some circuits and they perform as expected, as high side switches for 5v logic. Havent tested their current capacity but they have survived abuse, so they seem good quality - great at this price. Order arrived very fast.
    Samuel Perry
    United States
    5 stars
    2026-03-28 21:20
    Thank you for everything
    Sofía Valentina
    Spain
    5 stars
    2026-03-28 21:13
    good quality and performance. I recommend
    Benjamim
    Brazil
    5 stars
    2026-03-28 19:39
    Excellent seller, excellent product Came very well packed and arrived very fast here in Brazil (15 days)… Recommend to all of AE…
    Baptiste Royer
    France
    5 stars
    2026-03-28 19:14
    The components are well ordered in the box and correspond well to the description
    Wagner Costa Nascimento
    Brazil
    5 stars
    2026-03-28 18:39
    Perfect description, quality components and the delivery is very fast.