6N137SDVM
6N137SDVM
Active
Description:  OPTOISO 5KV 1CH OPEN COLL 8SMD
Manufacturer:  onsemi
Datasheet:   6N137SDVM Datasheet
History Price: $1.59
In Stock: 4000
6N137SDVM Specification
Specification
Part No
6N137SDVM
Category
Optoisolators - Logic Output Optoisolators
Manufacturer
onsemi
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Channels
1
Inputs - Side 1/Side 2
1/0
Voltage - Isolation
5000Vrms
Common Mode Transient Immunity (Min)
10kV/µs (Typ)
Input Type
DC
Output Type
Open Collector
Current - Output / Channel
50 mA
Data Rate
10Mbps
Propagation Delay tpLH / tpHL (Max)
75ns, 75ns
Rise / Fall Time (Typ)
30ns, 10ns
Voltage - Forward (Vf) (Typ)
1.45V
Current - DC Forward (If) (Max)
50mA
Voltage - Supply
4.5V ~ 5.5V
Operating Temperature
-40 ℃ ~ 100 ℃
Mounting Type
Surface Mount
Package / Case
8-SMD, Gull Wing
Supplier Device Package
8-SMD
6N137SDVM PDF Datasheet
6N137SDVM Related Parts
6N134TXVB
6N134TXVB
Broadcom
OPTOISO 1.5KV 2CH OPEN COL 16DIP
6N134TXV
6N134TXV
Broadcom
OPTOISO 1.5KV 2CH OPEN COL 16DIP
6N134/883B#300
6N134/883B#300
Broadcom
OPTOISO 1.5KV OPEN COLL 16DIP GW
6N134/883B#200
6N134/883B#200
Broadcom
OPTOISO 1.5KV 2CH OPEN COL 16DIP
6N134#200
6N134#200
Broadcom
OPTOISO 1.5KV 2CH OPEN COL 16DIP
6N134/883B
6N134/883B
Broadcom
OPTOISO 1.5KV 2CH OPEN COL 16DIP
6N134
6N134
Broadcom
OPTOISO 1.5KV 2CH OPEN COL 16DIP
6N134#300
6N134#300
Broadcom
OPTOISO 1.5KV OPEN COLL 16DIP GW
6N137M
6N137M
Fairchild Semiconductor
6N137M - HIGH SPEED 10MBIT/S LOG
6N137M
6N137M
onsemi
OPTOISO 5KV 1CH OPEN COLL 8DIP
6N137F
6N137F
Toshiba Semiconductor
OPTOISO 2.5KV 1CH OPEN COLL 8DIP
6N137A-X017T
6N137A-X017T
Vishay
OPTOISO 5KV 1CH OPEN COLL 8SMD
6N137SDVM Compare Parts
  • 6N137SDVM vs 6N137
  • 6N137SDVM vs 6N137WV
  • 6N137SDVM vs 6N137W
  • 6N137SDVM vs 6N137V
  • 6N137SDVM vs 6N137SV
  • 6N137SDVM vs 6N137SDV
  • 6N137SDVM vs 6N137SD
  • 6N137SDVM vs 6N137V
  • 6N137SDVM vs 6N137-560
  • 6N137SDVM vs 6N137#520
  • 6N137SDVM vs 6N137
  • 6N137SDVM vs 6N137
  • 6N137SDVM vs 6N137
  • 6N137SDVM vs 6N137#300
  • 6N137SDVM vs 6N137SVM
  • 6N137SDVM vs 6N137SDM
  • 6N137SDVM vs 6N137SM
  • 6N137SDVM vs 6N137SMT&R
  • 6N137SDVM vs 6N137TSR2VM
  • 6N137SDVM vs 6N137TSVM
  • 6N137SDVM vs 6N137TVM
  • 6N137SDVM vs 6N137TVM
  • 6N137SDVM vs 6N137VM
  • 6N137SDVM vs 6N137VM
  • 6N137SDVM vs 6N137-X007T
  • 6N137SDVM vs 6N137#320
  • 6N137SDVM vs 6N137#500
  • 6N137SDVM vs 6N137-000E
  • 6N137SDVM vs 6N137-020E
  • 6N137SDVM vs 6N137-060E
  • 6N137SDVM vs 6N137-300E
  • 6N137SDVM vs 6N137-320E
  • 6N137SDVM vs 6N137-360E
  • 6N137SDVM vs 6N137-500E
  • 6N137SDVM vs 6N137-520E
  • 6N137SDVM vs 6N137-560E
  • 6N137SDVM vs 6N137#060
  • 6N137SDVM vs 6N137-X009T
  • 6N137SDVM vs 6N137A
  • 6N137SDVM vs 6N137A-X001
  • Customer Reviews
    4.95 out of 5.00 stars from 96 customer reviews from all over the world
    Alana
    Brazil
    5 stars
    2026-03-22 01:04
    The product arrived as the announcement. Great quality.
    Yago Silva
    Brazil
    5 stars
    2026-03-22 01:01
    Original Texas Instruments Recommend the seller product great quality.
    Louis Giraud
    France
    5 stars
    2026-03-21 22:54
    Impeccable good product. Good seller
    Jagoda Wysocka
    Poland
    5 stars
    2026-03-21 20:36
    Goods in accordance with the order, very fast delivery. I recommend the seller.
    Zachary Ross
    United States
    5 stars
    2026-03-21 19:25
    If the order arrives, it is also the right type.
    Daan van der Pol
    Netherlands
    5 stars
    2026-03-21 17:54
    All recieved in good condition, thank you!