☰
6N138V
6N138V
Obsolete
Description:  OPTOISO 2.5KV DARL W/BASE 8DIP
Manufacturer:  onsemi
Datasheet:   6N138V Datasheet
History Price: Obsolete
In Stock: 6000
6N138V Specification
Specification
Part No
6N138V
Category
Optoisolators - Transistor, Photovoltaic Output Optoisolators
Manufacturer
onsemi
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Channels
1
Voltage - Isolation
2500Vrms
Current Transfer Ratio (Min)
300% @ 1.6mA
Current Transfer Ratio (Max)
-
Turn On / Turn Off Time (Typ)
1.5µs, 7µs
Rise / Fall Time (Typ)
-
Input Type
DC
Output Type
Darlington with Base
Voltage - Output (Max)
7V
Current - Output / Channel
60mA
Voltage - Forward (Vf) (Typ)
1.3V
Current - DC Forward (If) (Max)
20 mA
Vce Saturation (Max)
-
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Through Hole
Package / Case
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-DIP
6N138V PDF Datasheet
6N138V Related Parts
6N136VM
6N136VM
onsemi
OPTOISO 5KV TRANS W/BASE 8DIP
6N136VM
6N136VM
Fairchild Semiconductor
HIGH SPEED TRANSISTOR OPTOCOUPLE
6N136TVM
6N136TVM
onsemi
OPTOISO 5KV TRANS W/BASE 8DIP
6N136TVM
6N136TVM
Fairchild Semiconductor
HIGH SPEED TRANSISTOR OPTOCOUPLE
6N138(TP1,F)
6N138(TP1,F)
Toshiba Semiconductor
OPTOISO 2.5KV DARL W/BASE 8SMD
6N138-000E
6N138-000E
Broadcom
OPTOISO 3.75KV DARL W/BASE 8DIP
6N138-020E
6N138-020E
Broadcom
OPTOISO 5KV DARL W/BASE 8DIP
6N136SDM
6N136SDM
onsemi
OPTOISO 5KV TRANS W/BASE 8SMD
6N136SDVM
6N136SDVM
onsemi
OPTOISO 5KV TRANS W/BASE 8SMD
6N136SM
6N136SM
onsemi
OPTOISO 5KV TRANS W/BASE 8SMD
6N136SM
6N136SM
onsemi
6N136M - LOGIC IC OUTPUT OPTOCOU
6N136SMT&R
6N136SMT&R
Isocom Components
OPTOISO 5KV TRANS W/BASE 8SMD
6N138V Compare Parts
  • 6N138V vs 6N139#060
  • 6N138V vs 6N135#020
  • 6N138V vs 6N139#520
  • 6N138V vs 6N139#320
  • 6N138V vs 6N135#300
  • 6N138V vs 6N135#500
  • 6N138V vs 6N138#020
  • 6N138V vs 6N138#300
  • 6N138V vs 6N139#020
  • 6N138V vs 6N136WV
  • 6N138V vs 6N136W
  • 6N138V vs 6N136V
  • 6N138V vs 6N136V
  • 6N138V vs 6N136WV
  • 6N138V vs 6N136SD
  • 6N138V vs 6N138
  • 6N138V vs 6N138
  • 6N138V vs 6N138
  • 6N138V vs 6N136SV
  • 6N138V vs 6N135WV
  • 6N138V vs 6N138-X009
  • 6N138V vs 6N136S
  • 6N138V vs 6N136F
  • 6N138V vs 6N136
  • 6N138V vs 6N136SDV
  • 6N138V vs 6N138SDV
  • 6N138V vs 6N139(F)
  • 6N138V vs 6N139
  • 6N138V vs 6N138WV
  • 6N138V vs 6N138W
  • 6N138V vs 6N138-X007
  • 6N138V vs 6N138SV
  • 6N138V vs 6N138-X007T
  • 6N138V vs 6N138SD
  • 6N138V vs 6N138S
  • 6N138V vs 6N138F
  • 6N138V vs 6N138-X009T
  • 6N138V vs 6N135W
  • 6N138V vs 6N136
  • 6N138V vs 6N1135-X009T
  • Customer Reviews
    4.95 out of 5.00 stars from 91 customer reviews from all over the world
    Walter Romano
    Italy
    5 stars
    2026-09-20 17:53
    Perfect and arrived fast
    Clara Fernández
    Spain
    5 stars
    2026-09-20 17:26
    Like as described, fast dispatch.
    Anaëlle Bernard
    France
    5 stars
    2026-09-20 14:14
    Super produit merci
    Paul Hoffmann
    Germany
    5 stars
    2026-09-20 09:20
    fast handling and shipping, good quality, I like this seller Thank you
    Ivo Almeida
    Brazil
    5 stars
    2026-09-20 09:08
    Very good
    Super fast delivery
    I recommend
    Finn Weber
    Germany
    5 stars
    2026-09-20 08:01
    The classic N chanel MOSFET.