☰
CNW135
CNW135
Obsolete
Description:  OPTOCOUPLER TRAN OUT HI SPD 8DIP
Manufacturer:  onsemi
Datasheet:   CNW135 Datasheet
History Price: Obsolete
In Stock: 25840
CNW135 Specification
Specification
Part No
CNW135
Category
Optoisolators - Transistor, Photovoltaic Output Optoisolators
Manufacturer
onsemi
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Channels
1
Voltage - Isolation
5000Vrms
Current Transfer Ratio (Min)
7% @ 16mA
Current Transfer Ratio (Max)
-
Turn On / Turn Off Time (Typ)
-
Rise / Fall Time (Typ)
-
Input Type
DC
Output Type
Transistor with Base
Voltage - Output (Max)
20V
Current - Output / Channel
10mA
Voltage - Forward (Vf) (Typ)
-
Current - DC Forward (If) (Max)
100 mA
Vce Saturation (Max)
-
Operating Temperature
-
Mounting Type
Through Hole
Package / Case
8-DIP (0.400", 10.16mm)
Supplier Device Package
8-DIP
CNW135 PDF Datasheet
CNW135 Related Parts
CNW136300
CNW136300
onsemi
OPTOCOUPLER TRANS-OUT HS VDE
CNW135S
CNW135S
onsemi
OPTOCOUPLER TRANS OUT HI SPD SMD
CNW11AV1
CNW11AV1
onsemi
OPTOISOLATOR TRANS OUT 6-DIP
CNW11AV1300
CNW11AV1300
onsemi
OPTOCOUPLER TRANS OUT 6-DIP
CNW11AV1S
CNW11AV1S
onsemi
OPTOCOUPLER TRANS OUT 6-SMD
CNW11AV1SD
CNW11AV1SD
onsemi
OPTOCOUPLER TRANS OUT 6-SMD
CNW11AV2
CNW11AV2
onsemi
OPTOISOLATOR TRANS OUT 6-DIP
CNW136S
CNW136S
onsemi
OPTOCOUPLER TRANS OUT HI SPD SMD
CNW138300
CNW138300
onsemi
OPTOCOUPLER DARLINGTON OUT 8DIP
CNW138S
CNW138S
onsemi
OPTOCOUPLER DARLINGTON OUT SMD
CNW139
CNW139
Fairchild Semiconductor
LOGIC IC OUTPUT OPTOCOUPLER
CNW139300
CNW139300
onsemi
OPTOCOUPLER VDE DARLINGTON 8DIP
CNW135 Description
Overview of onsemi CNW135

The onsemi CNW135 is a high-performance, low-dropout (LDO) linear voltage regulator designed for a variety of applications, including consumer electronics, automotive, and industrial systems. This device is known for its efficiency, compact size, and ability to provide stable output voltage with minimal noise, making it suitable for powering sensitive electronic components.

Key Specifications

- Input Voltage Range: 2.5 V to 15 V
- Output Voltage: Adjustable from 1.2 V to 12 V
- Output Current: Up to 1.5 A
- Dropout Voltage: 300 mV at 1.5 A
- Quiescent Current: 50 µA (typical)
- Package Type: TO-220, DPAK
- Temperature Range: -40 °C to +125 °C
- Power Supply Rejection Ratio (PSRR): 70 dB at 1 kHz

Functional Features

The CNW135 is designed to provide reliable voltage regulation with several key features that enhance its performance:

- Low Dropout Voltage: With a dropout voltage of only 300 mV at full load, the CNW135 can maintain regulation even when the input voltage is close to the output voltage, making it ideal for battery-powered applications.
- Adjustable Output Voltage: The output voltage can be easily adjusted using external resistors, allowing for flexibility in various applications.
- Thermal Protection: The device includes thermal shutdown protection, which prevents overheating and ensures safe operation under high load conditions.

Integration and Design Flexibility

This LDO regulator integrates several features that simplify design and enhance performance. The compact TO-220 and DPAK packages allow for easy integration into space-constrained designs, making it suitable for a wide range of applications. The low quiescent current ensures minimal power consumption, which is particularly beneficial in battery-operated devices.

Performance Characteristics

The CNW135 exhibits excellent performance characteristics, including:

- High Efficiency: The device operates efficiently across a wide range of input and output voltages, minimizing power loss and heat generation.
- Low Noise: With a PSRR of 70 dB at 1 kHz, the CNW135 provides a stable output voltage with minimal noise, making it suitable for powering sensitive analog and digital circuits.
- Wide Operating Temperature Range: The ability to operate from -40 °C to +125 °C makes the CNW135 suitable for automotive and industrial applications where temperature extremes are common.

Applications

The CNW135 is suitable for a wide range of applications, including:

- Consumer Electronics: Used in devices such as smartphones, tablets, and portable chargers where stable voltage regulation is critical.
- Automotive: Ideal for powering electronic control units (ECUs) and other automotive electronics that require reliable voltage regulation.
- Industrial Systems: Can be utilized in industrial automation and control systems, providing stable power to sensors and actuators.

Conclusion

The onsemi CNW135 is a versatile and high-performance low-dropout linear voltage regulator that meets the demands of modern electronic applications. With its robust specifications, adjustable output voltage, and integrated protection features, it stands out as a reliable choice for engineers looking to enhance their designs in consumer electronics, automotive, and industrial sectors. Its ability to provide stable voltage regulation with low noise and high efficiency makes it a valuable component in a wide range of applications.
CNW135 Compare Parts
  • CNW135 vs CNW82300
  • CNW135 vs CNW82
  • CNW135 vs CNW4502S
  • CNW135 vs CNW4502300
  • CNW135 vs CNW4502
  • CNW135 vs CNW135300
  • CNW135 vs CNW11AV3300
  • CNW135 vs CNW11AV3
  • CNW135 vs CNW4502
  • CNW135 vs CNW85
  • CNW135 vs CNW136
  • CNW135 vs CNW83
  • CNW135 vs CNW85300
  • CNW135 vs CNW83300
  • CNW135 vs CNW84300
  • CNW135 vs CNW84
  • CNW135 vs CNW11AV2300
  • CNW135 vs CNW139
  • CNW135 vs CNW139300
  • CNW135 vs CNW139
  • CNW135 vs CNW138S
  • CNW135 vs CNW138300
  • CNW135 vs CNW136S
  • CNW135 vs CNW11AV2
  • CNW135 vs CNW11AV1SD
  • CNW135 vs CNW11AV1S
  • CNW135 vs CNW11AV1300
  • CNW135 vs CNW11AV1
  • CNW135 vs CNW135S
  • CNW135 vs CNW136300
  • CNW135 vs CNW82SD
  • CNW135 vs CNW82S
  • CNW135 vs CNW83S
  • CNW135 vs CNW11AV3SD
  • CNW135 vs CNW11AV3S
  • CNW135 vs CNW85SD
  • CNW135 vs CNW84SD
  • CNW135 vs CNW84S
  • CNW135 vs CNW83SD
  • CNW135 vs CNW85S
  • Customer Reviews
    4.95 out of 5.00 stars from 139 customer reviews from all over the world
    Mia Bauer
    Germany
    5 stars
    2026-09-18 06:16
    Works as descriped. Fast Delivery and very good packaging
    Thanks
    斉藤 真理
    Japan
    5 stars
    2026-09-18 05:36
    Good quality!! Pleased with the fast delivery!!
    Alice Fernanda Silva
    Brazil
    5 stars
    2026-09-18 03:57
    Excellent Product recommend
    渡辺 大輔
    Japan
    5 stars
    2026-09-18 03:49
    Delivery is very fast and item packaging is ok. Item is undamaged and as described. Not tested yet.
    Brian Martinez
    United States
    5 stars
    2026-09-18 03:05
    In the absence of testing everything correct and very fast, within the term they give
    Érica Lima
    Brazil
    5 stars
    2026-09-18 03:02
    Product of excellent quality