☰
CNW136
CNW136
Obsolete
Description:  OPTOCOUPLER TRANS OUT HI SPD 8DI
Manufacturer:  onsemi
Datasheet:   CNW136 Datasheet
History Price: Obsolete
In Stock: 24000
CNW136 Specification
Specification
Part No
CNW136
Category
Optoisolators - Transistor, Photovoltaic Output Optoisolators
Manufacturer
onsemi
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Channels
1
Voltage - Isolation
5000Vrms
Current Transfer Ratio (Min)
19% @ 16mA
Current Transfer Ratio (Max)
-
Turn On / Turn Off Time (Typ)
-
Rise / Fall Time (Typ)
-
Input Type
DC
Output Type
Transistor with Base
Voltage - Output (Max)
20V
Current - Output / Channel
10mA
Voltage - Forward (Vf) (Typ)
-
Current - DC Forward (If) (Max)
100 mA
Vce Saturation (Max)
-
Operating Temperature
-
Mounting Type
Through Hole
Package / Case
8-DIP (0.400", 10.16mm)
Supplier Device Package
8-DIP
CNW136 PDF Datasheet
CNW136 Related Parts
CNW136300
CNW136300
onsemi
OPTOCOUPLER TRANS-OUT HS VDE
CNW135S
CNW135S
onsemi
OPTOCOUPLER TRANS OUT HI SPD SMD
CNW11AV1
CNW11AV1
onsemi
OPTOISOLATOR TRANS OUT 6-DIP
CNW11AV1300
CNW11AV1300
onsemi
OPTOCOUPLER TRANS OUT 6-DIP
CNW11AV1S
CNW11AV1S
onsemi
OPTOCOUPLER TRANS OUT 6-SMD
CNW11AV1SD
CNW11AV1SD
onsemi
OPTOCOUPLER TRANS OUT 6-SMD
CNW11AV2
CNW11AV2
onsemi
OPTOISOLATOR TRANS OUT 6-DIP
CNW136S
CNW136S
onsemi
OPTOCOUPLER TRANS OUT HI SPD SMD
CNW138300
CNW138300
onsemi
OPTOCOUPLER DARLINGTON OUT 8DIP
CNW138S
CNW138S
onsemi
OPTOCOUPLER DARLINGTON OUT SMD
CNW139
CNW139
Fairchild Semiconductor
LOGIC IC OUTPUT OPTOCOUPLER
CNW139300
CNW139300
onsemi
OPTOCOUPLER VDE DARLINGTON 8DIP
CNW136 Compare Parts
  • CNW136 vs CNW82300
  • CNW136 vs CNW82
  • CNW136 vs CNW4502S
  • CNW136 vs CNW4502300
  • CNW136 vs CNW4502
  • CNW136 vs CNW135300
  • CNW136 vs CNW11AV3300
  • CNW136 vs CNW11AV3
  • CNW136 vs CNW4502
  • CNW136 vs CNW85
  • CNW136 vs CNW83
  • CNW136 vs CNW85300
  • CNW136 vs CNW83300
  • CNW136 vs CNW84300
  • CNW136 vs CNW84
  • CNW136 vs CNW11AV2300
  • CNW136 vs CNW139
  • CNW136 vs CNW139300
  • CNW136 vs CNW139
  • CNW136 vs CNW138S
  • CNW136 vs CNW138300
  • CNW136 vs CNW136S
  • CNW136 vs CNW11AV2
  • CNW136 vs CNW11AV1SD
  • CNW136 vs CNW11AV1S
  • CNW136 vs CNW11AV1300
  • CNW136 vs CNW11AV1
  • CNW136 vs CNW135S
  • CNW136 vs CNW136300
  • CNW136 vs CNW82SD
  • CNW136 vs CNW82S
  • CNW136 vs CNW83S
  • CNW136 vs CNW135
  • CNW136 vs CNW11AV3SD
  • CNW136 vs CNW11AV3S
  • CNW136 vs CNW85SD
  • CNW136 vs CNW84SD
  • CNW136 vs CNW84S
  • CNW136 vs CNW83SD
  • CNW136 vs CNW85S
  • Customer Reviews
    4.95 out of 5.00 stars from 91 customer reviews from all over the world
    Mia Bauer
    Germany
    5 stars
    2026-09-18 06:16
    Works as descriped. Fast Delivery and very good packaging
    Thanks
    斉藤 真理
    Japan
    5 stars
    2026-09-18 05:36
    Good quality!! Pleased with the fast delivery!!
    Alice Fernanda Silva
    Brazil
    5 stars
    2026-09-18 03:57
    Excellent Product recommend
    渡辺 大輔
    Japan
    5 stars
    2026-09-18 03:49
    Delivery is very fast and item packaging is ok. Item is undamaged and as described. Not tested yet.
    Brian Martinez
    United States
    5 stars
    2026-09-18 03:05
    In the absence of testing everything correct and very fast, within the term they give
    Érica Lima
    Brazil
    5 stars
    2026-09-18 03:02
    Product of excellent quality