Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Isolators
/
Optoisolators - Transistor, Photovoltaic Output Optoisolators
/ onsemi CNW4502
CNW4502
Obsolete
Optoisolators - Transistor, Photovoltaic Output Optoisolators
Description:
OPTOCOUPLER TRANS OUT HISPD 8DIP
Manufacturer:
onsemi
Datasheet:
CNW4502 Datasheet
History Price: Obsolete
In Stock: 10240
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
CNW4502 Specification
Specification
Part No
CNW4502
Category
Optoisolators - Transistor, Photovoltaic Output Optoisolators
Manufacturer
onsemi
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Channels
1
Voltage - Isolation
5000Vrms
Current Transfer Ratio (Min)
19% @ 16mA
Current Transfer Ratio (Max)
-
Turn On / Turn Off Time (Typ)
-
Rise / Fall Time (Typ)
-
Input Type
DC
Output Type
Transistor with Base
Voltage - Output (Max)
20V
Current - Output / Channel
10mA
Voltage - Forward (Vf) (Typ)
-
Current - DC Forward (If) (Max)
100 mA
Vce Saturation (Max)
-
Operating Temperature
-
Mounting Type
Through Hole
Package / Case
8-DIP (0.400", 10.16mm)
Supplier Device Package
8-DIP
CNW4502 PDF Datasheet
CNW4502 Datasheet
Click and Download: CNW4502 Datasheet
CNW4502 Related Parts
CNW136300
onsemi
OPTOCOUPLER TRANS-OUT HS VDE
CNW135S
onsemi
OPTOCOUPLER TRANS OUT HI SPD SMD
CNW11AV1
onsemi
OPTOISOLATOR TRANS OUT 6-DIP
CNW11AV1300
onsemi
OPTOCOUPLER TRANS OUT 6-DIP
CNW11AV1S
onsemi
OPTOCOUPLER TRANS OUT 6-SMD
CNW11AV1SD
onsemi
OPTOCOUPLER TRANS OUT 6-SMD
CNW11AV2
onsemi
OPTOISOLATOR TRANS OUT 6-DIP
CNW136S
onsemi
OPTOCOUPLER TRANS OUT HI SPD SMD
CNW138300
onsemi
OPTOCOUPLER DARLINGTON OUT 8DIP
CNW138S
onsemi
OPTOCOUPLER DARLINGTON OUT SMD
CNW139
Fairchild Semiconductor
LOGIC IC OUTPUT OPTOCOUPLER
CNW139300
onsemi
OPTOCOUPLER VDE DARLINGTON 8DIP
CNW4502 Compare Parts
CNW4502 vs CNW82300
CNW4502 vs CNW82
CNW4502 vs CNW4502S
CNW4502 vs CNW4502300
CNW4502 vs CNW135300
CNW4502 vs CNW11AV3300
CNW4502 vs CNW11AV3
CNW4502 vs CNW85
CNW4502 vs CNW136
CNW4502 vs CNW83
CNW4502 vs CNW85300
CNW4502 vs CNW83300
CNW4502 vs CNW84300
CNW4502 vs CNW84
CNW4502 vs CNW11AV2300
CNW4502 vs CNW139
CNW4502 vs CNW139300
CNW4502 vs CNW139
CNW4502 vs CNW138S
CNW4502 vs CNW138300
CNW4502 vs CNW136S
CNW4502 vs CNW11AV2
CNW4502 vs CNW11AV1SD
CNW4502 vs CNW11AV1S
CNW4502 vs CNW11AV1300
CNW4502 vs CNW11AV1
CNW4502 vs CNW135S
CNW4502 vs CNW136300
CNW4502 vs CNW82SD
CNW4502 vs CNW82S
CNW4502 vs CNW83S
CNW4502 vs CNW135
CNW4502 vs CNW11AV3SD
CNW4502 vs CNW11AV3S
CNW4502 vs CNW85SD
CNW4502 vs CNW84SD
CNW4502 vs CNW84S
CNW4502 vs CNW83SD
CNW4502 vs CNW85S
CNW4502 vs CNW11AV2SD
Customer Reviews
4.95 out of 5.00 stars from 119 customer reviews from all over the world
Angela Davis
United States
2026-09-18 15:47
Very fast delivery times!
Andrés López
Spain
2026-09-18 10:23
Well packaged received component. In tests. Thank you
Felipe Nascimento Filho
Brazil
2026-09-18 09:43
100% I recommend
Bruno César Nascimento
Brazil
2026-09-18 09:42
Delivered on time Congratulations!!!!!
Lars de Ruiter
Netherlands
2026-09-18 07:56
Received in good order. Thank you.
Fábio Henrique
Brazil
2026-09-18 07:56
Excellent Product, delivered super fast and quality, great seller!