☰
CNW82S
CNW82S
Obsolete
Description:  OPTOCOUPLER TRANS OUT SMD
Manufacturer:  onsemi
Datasheet:   CNW82S Datasheet
History Price: Obsolete
In Stock: 13920
CNW82S Specification
Specification
Part No
CNW82S
Category
Optoisolators - Transistor, Photovoltaic Output Optoisolators
Manufacturer
onsemi
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Channels
1
Voltage - Isolation
5900Vrms
Current Transfer Ratio (Min)
0.4% @ 10mA
Current Transfer Ratio (Max)
-
Turn On / Turn Off Time (Typ)
-
Rise / Fall Time (Typ)
-
Input Type
DC
Output Type
Transistor
Voltage - Output (Max)
50V
Current - Output / Channel
100mA
Voltage - Forward (Vf) (Typ)
-
Current - DC Forward (If) (Max)
100 mA
Vce Saturation (Max)
400mV
Operating Temperature
-
Mounting Type
Surface Mount
Package / Case
6-SMD, Gull Wing
Supplier Device Package
6-SMD
CNW82S PDF Datasheet
CNW82S Related Parts
CNW136300
CNW136300
onsemi
OPTOCOUPLER TRANS-OUT HS VDE
CNW135S
CNW135S
onsemi
OPTOCOUPLER TRANS OUT HI SPD SMD
CNW11AV1
CNW11AV1
onsemi
OPTOISOLATOR TRANS OUT 6-DIP
CNW11AV1300
CNW11AV1300
onsemi
OPTOCOUPLER TRANS OUT 6-DIP
CNW11AV1S
CNW11AV1S
onsemi
OPTOCOUPLER TRANS OUT 6-SMD
CNW11AV1SD
CNW11AV1SD
onsemi
OPTOCOUPLER TRANS OUT 6-SMD
CNW11AV2
CNW11AV2
onsemi
OPTOISOLATOR TRANS OUT 6-DIP
CNW136S
CNW136S
onsemi
OPTOCOUPLER TRANS OUT HI SPD SMD
CNW138300
CNW138300
onsemi
OPTOCOUPLER DARLINGTON OUT 8DIP
CNW138S
CNW138S
onsemi
OPTOCOUPLER DARLINGTON OUT SMD
CNW139
CNW139
Fairchild Semiconductor
LOGIC IC OUTPUT OPTOCOUPLER
CNW139300
CNW139300
onsemi
OPTOCOUPLER VDE DARLINGTON 8DIP
CNW82S Compare Parts
  • CNW82S vs CNW82300
  • CNW82S vs CNW82
  • CNW82S vs CNW4502S
  • CNW82S vs CNW4502300
  • CNW82S vs CNW4502
  • CNW82S vs CNW135300
  • CNW82S vs CNW11AV3300
  • CNW82S vs CNW11AV3
  • CNW82S vs CNW4502
  • CNW82S vs CNW85
  • CNW82S vs CNW136
  • CNW82S vs CNW83
  • CNW82S vs CNW85300
  • CNW82S vs CNW83300
  • CNW82S vs CNW84300
  • CNW82S vs CNW84
  • CNW82S vs CNW11AV2300
  • CNW82S vs CNW139
  • CNW82S vs CNW139300
  • CNW82S vs CNW139
  • CNW82S vs CNW138S
  • CNW82S vs CNW138300
  • CNW82S vs CNW136S
  • CNW82S vs CNW11AV2
  • CNW82S vs CNW11AV1SD
  • CNW82S vs CNW11AV1S
  • CNW82S vs CNW11AV1300
  • CNW82S vs CNW11AV1
  • CNW82S vs CNW135S
  • CNW82S vs CNW136300
  • CNW82S vs CNW82SD
  • CNW82S vs CNW83S
  • CNW82S vs CNW135
  • CNW82S vs CNW11AV3SD
  • CNW82S vs CNW11AV3S
  • CNW82S vs CNW85SD
  • CNW82S vs CNW84SD
  • CNW82S vs CNW84S
  • CNW82S vs CNW83SD
  • CNW82S vs CNW85S
  • Customer Reviews
    4.95 out of 5.00 stars from 115 customer reviews from all over the world
    Mia Bauer
    Germany
    5 stars
    2026-09-18 06:16
    Works as descriped. Fast Delivery and very good packaging
    Thanks
    斉藤 真理
    Japan
    5 stars
    2026-09-18 05:36
    Good quality!! Pleased with the fast delivery!!
    Alice Fernanda Silva
    Brazil
    5 stars
    2026-09-18 03:57
    Excellent Product recommend
    渡辺 大輔
    Japan
    5 stars
    2026-09-18 03:49
    Delivery is very fast and item packaging is ok. Item is undamaged and as described. Not tested yet.
    Brian Martinez
    United States
    5 stars
    2026-09-18 03:05
    In the absence of testing everything correct and very fast, within the term they give
    Érica Lima
    Brazil
    5 stars
    2026-09-18 03:02
    Product of excellent quality