Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Isolators
/
Optoisolators - Transistor, Photovoltaic Output Optoisolators
/ onsemi CNY173FM
CNY173FM
Obsolete
Optoisolators - Transistor, Photovoltaic Output Optoisolators
Description:
OPTOISO 4.17KV TRANS W/BASE 6SMD
Manufacturer:
onsemi
Datasheet:
CNY173FM Datasheet
History Price: Obsolete
In Stock: 24960
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
CNY173FM Specification
Specification
Part No
CNY173FM
Category
Optoisolators - Transistor, Photovoltaic Output Optoisolators
Manufacturer
onsemi
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Channels
1
Voltage - Isolation
4170Vrms
Current Transfer Ratio (Min)
100% @ 10mA
Current Transfer Ratio (Max)
200% @ 10mA
Turn On / Turn Off Time (Typ)
2µs, 3µs
Rise / Fall Time (Typ)
4µs, 3.5µs (Max)
Input Type
DC
Output Type
Transistor with Base
Voltage - Output (Max)
70V
Current - Output / Channel
50mA
Voltage - Forward (Vf) (Typ)
1.35V
Current - DC Forward (If) (Max)
60 mA
Vce Saturation (Max)
400mV
Operating Temperature
-40 ℃ ~ 100 ℃
Mounting Type
Surface Mount
Package / Case
6-SMD, Gull Wing
Supplier Device Package
6-SMD
CNY173FM PDF Datasheet
CNY173FM Datasheet
Click and Download: CNY173FM Datasheet
CNY173FM Related Parts
CNY174SVM
onsemi
OPTOISO 4.17KV TRANS W/BASE 6SMD
CNY174M
onsemi
OPTOISO 4.17KV TRANS W/BASE 6DIP
CNY174SM
onsemi
OPTOISO 4.17KV TRANS W/BASE 6SMD
CNY174SR2M
onsemi
OPTOISO 4.17KV TRANS W/BASE 6SMD
CNY174TVM
onsemi
OPTOISO 4.17KV TRANS W/BASE 6DIP
CNY174VM
onsemi
OPTOISO 4.17KV TRANS W/BASE 6DIP
CNY17F-1
Vishay
OPTOISOLTR 5KV TRANSISTOR 6-DIP
CNY174SR2VM
onsemi
OPTOISO 4.17KV TRANS W/BASE 6SMD
CNY17F-2X016
Vishay
OPTOISOLTR 5KV TRANSISTOR 6-DIP
CNY172TVM
onsemi
OPTOISO 4.17KV TRANS W/BASE 6DIP
CNY172VM
onsemi
OPTOISO 4.17KV TRANS W/BASE 6DIP
CNY173M
onsemi
OPTOISO 4.17KV TRANS W/BASE 6DIP
CNY173FM Compare Parts
CNY173FM vs CNY173W
CNY173FM vs CNY173TM
CNY173FM vs CNY173SD
CNY173FM vs CNY173S
CNY173FM vs CNY173M_F132
CNY173FM vs CNY17F13SD
CNY173FM vs CNY173FR2VM
CNY173FM vs CNY174300W
CNY173FM vs CNY1733SD
CNY173FM vs CNY1733S
CNY173FM vs CNY173300W
CNY173FM vs CNY173300
CNY173FM vs CNY173FVM
CNY173FM vs CNY174W
CNY173FM vs CNY17F13S
CNY173FM vs CNY17F1300W
CNY173FM vs CNY17F1300
CNY173FM vs CNY17F1
CNY173FM vs CNY174
CNY173FM vs CNY174300
CNY173FM vs CNY174TM
CNY173FM vs CNY174SD
CNY173FM vs CNY174S
CNY173FM vs CNY1743SD
CNY173FM vs CNY1743S
CNY173FM vs CNY172W
CNY173FM vs CNY1713SD
CNY173FM vs CNY171SD
CNY173FM vs CNY171S
CNY173FM vs CNY171FVM
CNY173FM vs CNY171FR2VM
CNY173FM vs CNY173
CNY173FM vs CNY171FM
CNY173FM vs CNY172
CNY173FM vs CNY1713S
CNY173FM vs CNY171300W
CNY173FM vs CNY171300
CNY173FM vs CNY171FR2M
CNY173FM vs CNY172FM
CNY173FM vs CNY17F1S
Customer Reviews
4.95 out of 5.00 stars from 103 customer reviews from all over the world
Clara Fernández
Spain
2026-09-20 17:26
Like as described, fast dispatch.
Anaëlle Bernard
France
2026-09-20 14:14
Super produit merci
Paul Hoffmann
Germany
2026-09-20 09:20
fast handling and shipping, good quality, I like this seller Thank you
Ivo Almeida
Brazil
2026-09-20 09:08
Very good
Super fast delivery
I recommend
Finn Weber
Germany
2026-09-20 08:01
The classic N chanel MOSFET.
David Meier
Germany
2026-09-20 06:56
The delivery was quickly, the quality of the product is good.