☰
CNY17F1TVM
CNY17F1TVM
Active
Description:  OPTOISO 4.17KV TRANS 6DIP
Manufacturer:  onsemi
Datasheet:   CNY17F1TVM Datasheet
History Price: $0.76
In Stock: 3920
CNY17F1TVM Specification
Specification
Part No
CNY17F1TVM
Category
Optoisolators - Transistor, Photovoltaic Output Optoisolators
Manufacturer
onsemi
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Channels
1
Voltage - Isolation
4170Vrms
Current Transfer Ratio (Min)
40% @ 10mA
Current Transfer Ratio (Max)
80% @ 10mA
Turn On / Turn Off Time (Typ)
2µs, 3µs
Rise / Fall Time (Typ)
4µs, 3.5µs (Max)
Input Type
DC
Output Type
Transistor
Voltage - Output (Max)
70V
Current - Output / Channel
50mA
Voltage - Forward (Vf) (Typ)
1.35V
Current - DC Forward (If) (Max)
60 mA
Vce Saturation (Max)
400mV
Operating Temperature
-40 ℃ ~ 100 ℃
Mounting Type
Through Hole
Package / Case
6-DIP (0.400", 10.16mm)
Supplier Device Package
6-DIP
CNY17F1TVM PDF Datasheet
CNY17F1TVM Related Parts
CNY174SVM
CNY174SVM
onsemi
OPTOISO 4.17KV TRANS W/BASE 6SMD
CNY174M
CNY174M
onsemi
OPTOISO 4.17KV TRANS W/BASE 6DIP
CNY174SM
CNY174SM
onsemi
OPTOISO 4.17KV TRANS W/BASE 6SMD
CNY174SR2M
CNY174SR2M
onsemi
OPTOISO 4.17KV TRANS W/BASE 6SMD
CNY174TVM
CNY174TVM
onsemi
OPTOISO 4.17KV TRANS W/BASE 6DIP
CNY174VM
CNY174VM
onsemi
OPTOISO 4.17KV TRANS W/BASE 6DIP
CNY17F-1
CNY17F-1
Vishay
OPTOISOLTR 5KV TRANSISTOR 6-DIP
CNY174SR2VM
CNY174SR2VM
onsemi
OPTOISO 4.17KV TRANS W/BASE 6SMD
CNY17F-2X016
CNY17F-2X016
Vishay
OPTOISOLTR 5KV TRANSISTOR 6-DIP
CNY172TVM
CNY172TVM
onsemi
OPTOISO 4.17KV TRANS W/BASE 6DIP
CNY172VM
CNY172VM
onsemi
OPTOISO 4.17KV TRANS W/BASE 6DIP
CNY173M
CNY173M
onsemi
OPTOISO 4.17KV TRANS W/BASE 6DIP
CNY17F1TVM Description

The ON Semiconductor CNY17F1TVM is an optoisolator that provides electrical isolation between input and output circuits, enabling safe signal transmission in various electronic applications. This component is widely used in industrial and consumer electronics for isolating and transferring signals with minimal interference.

## Key Specifications

1. Isolation Voltage:
- Maximum Isolation Voltage: 5,000 Vrms
- This high level of isolation ensures that the output is protected from voltage spikes or noise present in the input circuit.

2. Input LED Specifications:
- Forward Voltage (Vf): 1.2 V (max at If = 20 mA)
- Forward Current (If): 20 mA (max)
- Reverse Voltage (Vr): 5 V (max)
- The LED within the optoisolator is designed for efficient operation, ensuring adequate response when activated.

3. Output Phototransistor Specifications:
- Collector-Emitter Voltage (Vce): 70 V (max)
- Collector Current (Ic): 50 mA (max)
- Current Transfer Ratio (CTR): 50% to 600% (at If = 10 mA)
- The phototransistor provides reliable signal output proportional to the input signal, ensuring effective communication across the isolation barrier.

4. Operating Temperature:
- Storage Temperature: -55°C to +125°C
- Operating Temperature: -40°C to +100°C
- These temperature ranges make the CNY17F1TVM suitable for various environments, including harsh industrial settings.

5. Switching Time:
- Turn-On Time: 4 μs (typical)
- Turn-Off Time: 6 μs (typical)
- Quick switching times allow the device to handle fast signal transitions, making it suitable for high-speed applications.

6. Packaging:
- Package Type: DIP-4 (Dual In-line Package)
- The compact DIP-4 package facilitates easy integration into various circuit designs.

## Electrical Characteristics

- Input-Output Isolation Capacitance: 0.5 pF (max)
- Input-Output Leakage Current: 0.1 μA (max at Vce = 70 V)
- Input Threshold Current (Ift): 2 mA (typical)

## Applications

The CNY17F1TVM optoisolator is utilized in a wide range of applications, including:

1. Industrial Control Systems: For isolating control signals in automation and process control.
2. Switching Power Supplies: To provide feedback from the output to the input while maintaining electrical isolation.
3. Microcontroller Interfaces: For safely interfacing low-voltage microcontrollers with high-voltage systems.
4. Signal Isolation: In communication systems to protect sensitive components from electrical noise.

## Conclusion

The ON Semiconductor CNY17F1TVM is a versatile optoisolator that combines robust electrical isolation with fast switching capabilities, making it suitable for various applications across industrial and consumer electronics. Its specifications, such as high isolation voltage, wide temperature range, and significant current transfer ratio, make it a reliable choice for engineers seeking to enhance safety and signal integrity in their designs.
CNY17F1TVM Compare Parts
  • CNY17F1TVM vs CNY173W
  • CNY17F1TVM vs CNY173TM
  • CNY17F1TVM vs CNY173SD
  • CNY17F1TVM vs CNY173S
  • CNY17F1TVM vs CNY173M_F132
  • CNY17F1TVM vs CNY17F13SD
  • CNY17F1TVM vs CNY173FR2VM
  • CNY17F1TVM vs CNY174300W
  • CNY17F1TVM vs CNY173FM
  • CNY17F1TVM vs CNY1733SD
  • CNY17F1TVM vs CNY1733S
  • CNY17F1TVM vs CNY173300W
  • CNY17F1TVM vs CNY173300
  • CNY17F1TVM vs CNY173FVM
  • CNY17F1TVM vs CNY174W
  • CNY17F1TVM vs CNY17F13S
  • CNY17F1TVM vs CNY17F1300W
  • CNY17F1TVM vs CNY17F1300
  • CNY17F1TVM vs CNY17F1
  • CNY17F1TVM vs CNY174
  • CNY17F1TVM vs CNY174300
  • CNY17F1TVM vs CNY174TM
  • CNY17F1TVM vs CNY174SD
  • CNY17F1TVM vs CNY174S
  • CNY17F1TVM vs CNY1743SD
  • CNY17F1TVM vs CNY1743S
  • CNY17F1TVM vs CNY172W
  • CNY17F1TVM vs CNY1713SD
  • CNY17F1TVM vs CNY171SD
  • CNY17F1TVM vs CNY171S
  • CNY17F1TVM vs CNY171FVM
  • CNY17F1TVM vs CNY171FR2VM
  • CNY17F1TVM vs CNY173
  • CNY17F1TVM vs CNY171FM
  • CNY17F1TVM vs CNY172
  • CNY17F1TVM vs CNY1713S
  • CNY17F1TVM vs CNY171300W
  • CNY17F1TVM vs CNY171300
  • CNY17F1TVM vs CNY171FR2M
  • CNY17F1TVM vs CNY172FM
  • Customer Reviews
    4.95 out of 5.00 stars from 115 customer reviews from all over the world
    Anaëlle Bernard
    France
    5 stars
    2026-09-20 14:14
    Super produit merci
    Paul Hoffmann
    Germany
    5 stars
    2026-09-20 09:20
    fast handling and shipping, good quality, I like this seller Thank you
    Ivo Almeida
    Brazil
    5 stars
    2026-09-20 09:08
    Very good
    Super fast delivery
    I recommend
    Finn Weber
    Germany
    5 stars
    2026-09-20 08:01
    The classic N chanel MOSFET.
    David Meier
    Germany
    5 stars
    2026-09-20 06:56
    The delivery was quickly, the quality of the product is good.
    Hugo Morel
    France
    5 stars
    2026-09-20 04:45
    Well received the object