FOD8314TR2V
FOD8314TR2V
Active
Description:  OPTOISO 5KV 1CH GATE DRIVER 6SOP
Manufacturer:  onsemi
Datasheet:   FOD8314TR2V Datasheet
History Price: $1.43243
In Stock: 23600
FOD8314TR2V Specification
Specification
Part No
FOD8314TR2V
Category
Isolators Gate Drivers
Manufacturer
onsemi
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Technology
Optical Coupling
Number of Channels
1
Voltage - Isolation
5000Vrms
Common Mode Transient Immunity (Min)
20kV/µs
Propagation Delay tpLH / tpHL (Max)
500ns, 500ns
Pulse Width Distortion (Max)
300ns
Rise / Fall Time (Typ)
60ns, 40ns
Current - Output High, Low
1A, 1A
Current - Peak Output
1.5A
Voltage - Forward (Vf) (Typ)
1.5V
Current - DC Forward (If) (Max)
25 mA
Voltage - Output Supply
16V ~ 30V
Operating Temperature
-40 ℃ ~ 100 ℃
Mounting Type
Surface Mount
Package / Case
6-SOIC (0.268", 6.80mm Width)
Supplier Device Package
6-SOP
Approval Agency
IEC/EN/DIN, UL
FOD8314TR2V PDF Datasheet
FOD8314TR2V Related Parts
FOD8334
FOD8334
onsemi
INPUT LED DRIVE 3.0A GATE DRIVER
FOD8333V
FOD8333V
onsemi
OPTOISO 4.243KV GATE DRIVER 16SO
FOD8383V
FOD8383V
onsemi
OPTOISO 5KV 1CH GATE DRIVER 5SOP
FOD8342TV
FOD8342TV
onsemi
OPTOISO 5KV 1CH GATE DRIVER 6SOP
FOD8320V
FOD8320V
onsemi
OPTOISO 5KV 1CH GATE DRIVER 5SOP
FOD8384
FOD8384
onsemi
OPTOISO 5KV 1CH GATE DRIVER 5SOP
FOD8383
FOD8383
onsemi
OPTOISO 5KV 1CH GATE DRIVER 5SOP
FOD8321V
FOD8321V
onsemi
OPTOISO 5KV 1CH GATE DRIVER 5SOP
FOD8342R2V
FOD8342R2V
onsemi
OPTOISO 5KV 1CH GATE DRIVER 6SOP
FOD8480TR2
FOD8480TR2
onsemi
IPM DRIVER WL T&R
FOD3150SDV
FOD3150SDV
onsemi
OPTOISO 5KV 1CH GATE DRIVER 8SMD
FOD8482T
FOD8482T
onsemi
IPM DRIVER 1MB 6SOIC
FOD8314TR2V Compare Parts
  • FOD8314TR2V vs FOD3181TV
  • FOD8314TR2V vs FOD3181
  • FOD8314TR2V vs FOD3120TSR2
  • FOD8314TR2V vs FOD3182TSR2
  • FOD8314TR2V vs FOD3184TSR2
  • FOD8314TR2V vs FOD3184TSD
  • FOD8314TR2V vs FOD3184TSDV
  • FOD8314TR2V vs FOD3150AS
  • FOD8314TR2V vs FOD3181V
  • FOD8314TR2V vs FOD3181TV
  • FOD8314TR2V vs FOD3181T
  • FOD8314TR2V vs FOD3181SV
  • FOD8314TR2V vs FOD3181SD
  • FOD8314TR2V vs FOD3120TSR2
  • FOD8314TR2V vs FOD3180V
  • FOD8314TR2V vs FOD3180T
  • FOD8314TR2V vs FOD3181SDV
  • FOD8314TR2V vs FOD3181
  • FOD8314TR2V vs FOD3181S
  • FOD8314TR2V vs FOD3120T
  • FOD8314TR2V vs FOD3120TS
  • FOD8314TR2V vs FOD3150T
  • FOD8314TR2V vs FOD3150TS
  • FOD8314TR2V vs FOD3150TSR2
  • FOD8314TR2V vs FOD3150S
  • FOD8314TR2V vs FOD3150TV
  • FOD8314TR2V vs FOD3150V
  • FOD8314TR2V vs FOD3120S
  • FOD8314TR2V vs FOD3120SV
  • FOD8314TR2V vs FOD3120V
  • FOD8314TR2V vs FOD3182TSV
  • FOD8314TR2V vs FOD8332
  • FOD8314TR2V vs FOD3182SV
  • FOD8314TR2V vs FOD8332R2
  • FOD8314TR2V vs FOD8342TR2
  • FOD8314TR2V vs FOD3180
  • FOD8314TR2V vs FOD3120TSV
  • FOD8314TR2V vs FOD3180TV
  • FOD8314TR2V vs FOD8384V
  • FOD8314TR2V vs FOD8321R2
  • Customer Reviews
    4.95 out of 5.00 stars from 92 customer reviews from all over the world
    Gabriel Dupont
    France
    5 stars
    2026-03-17 05:43
    Very neat parcel-conform to the description-very good.
    Ramón Soto
    Spain
    5 stars
    2026-03-17 05:39
    Falta try But seems they are well.
    Matthew King
    Canada
    5 stars
    2026-03-16 10:49
    Reached the destination in 15 days. As described. RECOMMENDED!
    James Smith
    United Kingdom
    5 stars
    2026-03-16 04:38
    19 Days from order to delivery. Items as per the description.
    Anouk de Wit
    Netherlands
    5 stars
    2026-03-15 14:17
    I'm very satisfied. Triac,s are orinal really from NXP factory. This is very good seller. Fast delivery
    Mindaugas Arvydas
    Lithuania
    5 stars
    2026-03-13 23:56
    5 star seller