Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Isolators
/
Optoisolators - Transistor, Photovoltaic Output Optoisolators
/ onsemi MOC119
MOC119
Obsolete
Optoisolators - Transistor, Photovoltaic Output Optoisolators
Description:
OPTOISO 5.3KV DARLINGTON 6-DIP
Manufacturer:
onsemi
Datasheet:
MOC119 Datasheet
History Price: Obsolete
In Stock: 18600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MOC119 Specification
Specification
Part No
MOC119
Category
Optoisolators - Transistor, Photovoltaic Output Optoisolators
Manufacturer
onsemi
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Channels
1
Voltage - Isolation
5300Vrms
Current Transfer Ratio (Min)
300% @ 10mA
Current Transfer Ratio (Max)
-
Turn On / Turn Off Time (Typ)
3.5µs, 95µs
Rise / Fall Time (Typ)
-
Input Type
DC
Output Type
Darlington
Voltage - Output (Max)
30V
Current - Output / Channel
150mA
Voltage - Forward (Vf) (Typ)
1.15V
Current - DC Forward (If) (Max)
60 mA
Vce Saturation (Max)
1V
Operating Temperature
-55 ℃ ~ 100 ℃
Mounting Type
Through Hole
Package / Case
6-DIP (0.300", 7.62mm)
Supplier Device Package
6-DIP
MOC119 PDF Datasheet
MOC119 Datasheet
Click and Download: MOC119 Datasheet
MOC119 Related Parts
MOC8108
onsemi
OPTOISOLATOR 5.3KV TRANS 6-DIP
MOC8111
onsemi
OPTOISOLATOR 5.3KV TRANS 6-DIP
MOC8108W
onsemi
OPTOISOLATOR 5.3KV TRANS 6-DIP
MOC8108SD
onsemi
OPTOISOLATOR 5.3KV TRANS 6-SMD
MOC8108S
onsemi
OPTOISOLATOR 5.3KV TRANS 6-SMD
MOC81083SD
onsemi
OPTOISOLATOR 5.3KV TRANS 6-SMD
MOC81083S
onsemi
OPTOISOLATOR 5.3KV TRANS 6-SMD
MOC8108300
onsemi
OPTOISOLATOR 5.3KV TRANS 6-DIP
MOC8111300
onsemi
OPTOISOLATOR 5.3KV TRANS 6-DIP
MOC8107W
onsemi
OPTOISOLATOR 5.3KV TRANS 6-DIP
MOC8107SD
onsemi
OPTOISOLATOR 5.3KV TRANS 6-SMD
MOC8107S
onsemi
OPTOISOLATOR 5.3KV TRANS 6-SMD
MOC119 Compare Parts
MOC119 vs MOC8105
MOC119 vs MOC119SD
MOC119 vs MOC119W
MOC119 vs MOC8105300
MOC119 vs MOC8105
MOC119 vs MOC119-M
MOC119 vs MOC119M
MOC119 vs MOC119M
MOC119 vs MOC119300W
MOC119 vs MOC119300
MOC119 vs MOC81023SD
MOC119 vs MOC8204W
MOC119 vs MOC8204SD
MOC119 vs MOC8204S
MOC119 vs MOC82043SD
MOC119 vs MOC82043S
MOC119 vs MOCD207M_F132
MOC119 vs MOC81023SDL
MOC119 vs MOCD207R1M
MOC119 vs MOC81023S
MOC119 vs MOC8102S
MOC119 vs MOCD207R1M_F132
MOC119 vs MOC81033S
MOC119 vs MOC8101W
MOC119 vs MOC8103
MOC119 vs MOC8102W
MOC119 vs MOC8102SD
MOC119 vs MOC8102300W
MOC119 vs MOC8102300
MOC119 vs MOC8102
MOC119 vs MOC8103300W
MOC119 vs MOC8101SD
MOC119 vs MOC8101S
MOC119 vs MOC81013SD
MOC119 vs MOC81013S
MOC119 vs MOC8101300W
MOC119 vs MOC8101300
MOC119 vs MOC8103300
MOC119 vs MOC8100VM
MOC119 vs MOC212R1M
Customer Reviews
4.95 out of 5.00 stars from 106 customer reviews from all over the world
Emily Thompson
United States
2026-09-21 10:45
Very serious seller, fast in shipment, recommend it to everyone.
Joshua Lee
United States
2026-09-21 09:13
Great accurate seller and very fast in shipping. Highly recommended.
Julián
Spain
2026-09-21 02:35
OK fast shipping!
Amelie Bauer
Germany
2026-09-21 00:15
Fast Shipping, good item, thank you.
Johanna Müller
Germany
2026-09-20 21:23
Very good stuff, works fine. Satisfied
Thiago Ribeiro Júnior
Brazil
2026-09-20 21:16
I am very satisfied with the product.