☰
MOCD208VM
MOCD208VM
Obsolete
Description:  OPTOISO 2.5KV 2CH TRANS 8SOIC
Manufacturer:  onsemi
Datasheet:   MOCD208VM Datasheet
History Price: Obsolete
In Stock: 9800
MOCD208VM Specification
Specification
Part No
MOCD208VM
Category
Optoisolators - Transistor, Photovoltaic Output Optoisolators
Manufacturer
onsemi
Series
-
Packaging
Box
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Channels
2
Voltage - Isolation
2500Vrms
Current Transfer Ratio (Min)
40% @ 10mA
Current Transfer Ratio (Max)
125% @ 10mA
Turn On / Turn Off Time (Typ)
7.5µs, 5.7µs
Rise / Fall Time (Typ)
3.2µs, 4.7µs
Input Type
DC
Output Type
Transistor
Voltage - Output (Max)
70V
Current - Output / Channel
150mA
Voltage - Forward (Vf) (Typ)
1.25V
Current - DC Forward (If) (Max)
60 mA
Vce Saturation (Max)
400mV
Operating Temperature
-40 ℃ ~ 100 ℃
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
MOCD208VM PDF Datasheet
MOCD208VM Related Parts
MOC8108
MOC8108
onsemi
OPTOISOLATOR 5.3KV TRANS 6-DIP
MOC8111
MOC8111
onsemi
OPTOISOLATOR 5.3KV TRANS 6-DIP
MOC8108W
MOC8108W
onsemi
OPTOISOLATOR 5.3KV TRANS 6-DIP
MOC8108SD
MOC8108SD
onsemi
OPTOISOLATOR 5.3KV TRANS 6-SMD
MOC8108S
MOC8108S
onsemi
OPTOISOLATOR 5.3KV TRANS 6-SMD
MOC81083SD
MOC81083SD
onsemi
OPTOISOLATOR 5.3KV TRANS 6-SMD
MOC81083S
MOC81083S
onsemi
OPTOISOLATOR 5.3KV TRANS 6-SMD
MOC8108300
MOC8108300
onsemi
OPTOISOLATOR 5.3KV TRANS 6-DIP
MOC8111300
MOC8111300
onsemi
OPTOISOLATOR 5.3KV TRANS 6-DIP
MOC8107W
MOC8107W
onsemi
OPTOISOLATOR 5.3KV TRANS 6-DIP
MOC8107SD
MOC8107SD
onsemi
OPTOISOLATOR 5.3KV TRANS 6-SMD
MOC8107S
MOC8107S
onsemi
OPTOISOLATOR 5.3KV TRANS 6-SMD
MOCD208VM Compare Parts
  • MOCD208VM vs MOC8105
  • MOCD208VM vs MOC119SD
  • MOCD208VM vs MOC119W
  • MOCD208VM vs MOC8105300
  • MOCD208VM vs MOC8105
  • MOCD208VM vs MOC119-M
  • MOCD208VM vs MOC119M
  • MOCD208VM vs MOC119
  • MOCD208VM vs MOC119M
  • MOCD208VM vs MOC119300W
  • MOCD208VM vs MOC119300
  • MOCD208VM vs MOC81023SD
  • MOCD208VM vs MOC8204W
  • MOCD208VM vs MOC8204SD
  • MOCD208VM vs MOC8204S
  • MOCD208VM vs MOC82043SD
  • MOCD208VM vs MOC82043S
  • MOCD208VM vs MOCD207M_F132
  • MOCD208VM vs MOC81023SDL
  • MOCD208VM vs MOCD207R1M
  • MOCD208VM vs MOC81023S
  • MOCD208VM vs MOC8102S
  • MOCD208VM vs MOCD207R1M_F132
  • MOCD208VM vs MOC81033S
  • MOCD208VM vs MOC8101W
  • MOCD208VM vs MOC8103
  • MOCD208VM vs MOC8102W
  • MOCD208VM vs MOC8102SD
  • MOCD208VM vs MOC8102300W
  • MOCD208VM vs MOC8102300
  • MOCD208VM vs MOC8102
  • MOCD208VM vs MOC8103300W
  • MOCD208VM vs MOC8101SD
  • MOCD208VM vs MOC8101S
  • MOCD208VM vs MOC81013SD
  • MOCD208VM vs MOC81013S
  • MOCD208VM vs MOC8101300W
  • MOCD208VM vs MOC8101300
  • MOCD208VM vs MOC8103300
  • MOCD208VM vs MOC8100VM
  • Customer Reviews
    4.95 out of 5.00 stars from 171 customer reviews from all over the world
    Timothy Brown
    United States
    5 stars
    2026-09-20 19:24
    OK, but for Arduino you need to upload bootloader.
    Walter Romano
    Italy
    5 stars
    2026-09-20 17:53
    Perfect and arrived fast
    Clara Fernández
    Spain
    5 stars
    2026-09-20 17:26
    Like as described, fast dispatch.
    Anaëlle Bernard
    France
    5 stars
    2026-09-20 14:14
    Super produit merci
    Paul Hoffmann
    Germany
    5 stars
    2026-09-20 09:20
    fast handling and shipping, good quality, I like this seller Thank you
    Ivo Almeida
    Brazil
    5 stars
    2026-09-20 09:08
    Very good
    Super fast delivery
    I recommend