NCV57084DR2G
NCV57084DR2G
Active
Description:  ISOLATED COMPACT IGBT GATE DRIVE
Manufacturer:  onsemi
History Price: $2.68
In Stock: 31600
NCV57084DR2G Specification
Specification
Part No
NCV57084DR2G
Category
Isolators Gate Drivers
Manufacturer
onsemi
Series
Automotive, AEC-Q100
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Technology
Capacitive Coupling
Number of Channels
1
Voltage - Isolation
2500Vrms
Common Mode Transient Immunity (Min)
100kV/µs
Propagation Delay tpLH / tpHL (Max)
90ns, 90ns
Pulse Width Distortion (Max)
30ns
Rise / Fall Time (Typ)
10ns, 15ns
Current - Output High, Low
7.5A, 7A, 7.5A, 7A
Current - Peak Output
7.5A, 7A
Voltage - Forward (Vf) (Typ)
-
Current - DC Forward (If) (Max)
-
Voltage - Output Supply
0V ~ 30V
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
Approval Agency
UL, VDE
NCV57084DR2G PDF Datasheet
NCV57084DR2G Related Parts
NCV57090ADWR2G
NCV57090ADWR2G
onsemi
ISOLATED HIGH CURRENT GATE DRIVE
NCV57090BDWR2G
NCV57090BDWR2G
onsemi
ISOLATED HIGH CURRENT GATE DRIVE
NCV57090CDWR2G
NCV57090CDWR2G
onsemi
ISOLATED HIGH CURRENT GATE DRIVE
NCV57085DR2G
NCV57085DR2G
onsemi
ISOLATED COMPACT IGBT GATE DRIVE
NCV57090EDWR2G
NCV57090EDWR2G
onsemi
ISOLATED DRIVER IN 8-PIN WIDE BO
NCV57090FDWR2G
NCV57090FDWR2G
onsemi
ISOLATED HIGH CURRENT GATE DRIVE
NCV57081ADR2G
NCV57081ADR2G
onsemi
ISOLATED DRIVER IN A COMPACT 8-P
NCV57256DR2G
NCV57256DR2G
onsemi
ISOLATED DUAL OUTPUT MOSFET DRIV
NCV57091ADWR2G
NCV57091ADWR2G
onsemi
ISOLATED DRIVER IN 8-PIN WIDE BO
NCV57091BDWR2G
NCV57091BDWR2G
onsemi
ISOLATED DRIVER IN 8-PIN WIDE BO
NCV57091CDWR2G
NCV57091CDWR2G
onsemi
ISOLATED DRIVER IN 8-PIN WIDE BO
NCV57255DR2G
NCV57255DR2G
onsemi
ISOLATED DUAL OUTPUT IGBT DRIVER
NCV57084DR2G Compare Parts
  • NCV57084DR2G vs NCV57081CDR2G
  • NCV57084DR2G vs NCV57081BDR2G
  • NCV57084DR2G vs NCV57200DR2G
  • NCV57084DR2G vs NCV57001FDWR2G
  • NCV57084DR2G vs NCV57080BDR2G
  • NCV57084DR2G vs NCV57080ADR2G
  • NCV57084DR2G vs NCV57201DR2G
  • NCV57084DR2G vs NCV57001DWR2G
  • NCV57084DR2G vs NCV57090DDWR2G
  • NCV57084DR2G vs NCV57252DWR2G
  • NCV57084DR2G vs NCV57000DWR2G
  • NCV57084DR2G vs NCV57255DR2G
  • NCV57084DR2G vs NCV57091CDWR2G
  • NCV57084DR2G vs NCV57091BDWR2G
  • NCV57084DR2G vs NCV57091ADWR2G
  • NCV57084DR2G vs NCV57256DR2G
  • NCV57084DR2G vs NCV57081ADR2G
  • NCV57084DR2G vs NCV57090FDWR2G
  • NCV57084DR2G vs NCV57090EDWR2G
  • NCV57084DR2G vs NCV57085DR2G
  • NCV57084DR2G vs NCV57090CDWR2G
  • NCV57084DR2G vs NCV57090BDWR2G
  • NCV57084DR2G vs NCV57090ADWR2G
  • NCV57084DR2G vs NCV57530DWKR2G
  • NCV57084DR2G vs NCV51563CADWR2G
  • NCV57084DR2G vs NCV51561BBDWR2G
  • NCV57084DR2G vs NCV57540DWKR2G
  • NCV57084DR2G vs NCV51561DADWR2G
  • Customer Reviews
    4.95 out of 5.00 stars from 72 customer reviews from all over the world
    Wagner Costa Nascimento
    Brazil
    5 stars
    2026-03-28 18:39
    Perfect description, quality components and the delivery is very fast.
    Ana Beatriz
    Brazil
    5 stars
    2026-03-28 18:30
    Received. Still were not tested. Thank you
    Renata Cristina Oliveira
    Brazil
    5 stars
    2026-03-28 07:08
    Arrived fast and as described in the ad. Thank you!
    Martín Pacheco
    Spain
    5 stars
    2026-03-28 01:13
    All perfect thank you
    Hans Müller
    Germany
    5 stars
    2026-03-27 20:25
    I'm very satisfied. Good product as promised and fast delivery. The seller is trustworthy. I will buy from this shop again.
    Anaïs Lemoine
    France
    5 stars
    2026-03-27 15:44
    10mOhms RDSon @6V VGS instead of 3mOhms as per datasheet, unlikely genuine, but good for the price